Gel Cell Charger Battery Chargers
from DuraComm Corporation
SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries. Extends battery life. Indicator lights for battery condition. 110 / 220 switch selectable. Battery polarity protection. UL, CUL, CE & TUV Approved. Manufactured to ISO 9001 Quality Assurance. RoHS [See More]
- Charger Type: General Purpose; Gel Cell Charger
- Input Voltage: 110 to 220
- Power Source: AC
- Current: 7.2
from SEC America, LLC
SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
- Power Source: DC
- Frequency: 60
from Xenotronix, Inc.
The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 120
- Power Source: AC
- Frequency: 60
from Analytic Systems
The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
- Power Source: DC
- Frequency: 60
from Xenotronix, Inc.
The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
- Power Source: AC
- Frequency: 50 to 60
from Analytic Systems
The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
- Power Source: DC
- Frequency: 50 to 60
from Xenotronix, Inc.
The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
- Power Source: AC
- Frequency: 50 to 60
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency... [See More]
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
- Power Source: DC
- Frequency: 60
from Xenotronix, Inc.
The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
- Power Source: AC
- Frequency: 50 to 60
from Analytic Systems
The BCA310-MS Battery Charger provides up to 300 watts to charge a 12, 24, 28, 32 or 48-volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. Wsingle board design incorporates state of the art switchmode technology for unmatched efficiency and... [See More]
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
- Power Source: DC
- Frequency: 50 to 60
from Xenotronix, Inc.
Endorsed by EnerSys to charge and. maintain their line of Odyssey ® DrycellTM. batteries – models PC310, PC535, PC545,. PC625 and PC680 (and variants). Appropriate for Cyclon ® D, X, E & J cells &. monoblocs (12-volt packs), and Genesis ®. models 13EP, 16EP, XE13 &... [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 115
- Power Source: AC
- Frequency: 60
from Analytic Systems
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from Xenotronix, Inc.
Endorsed by EnerSys to charge and maintain. their line of Odyssey ® DrycellTM batteries –. models PC310, PC535, PC545, PC625, PC680,. PC925 & PC1200* (and variants). Appropriate for Cyclon ® D, X, E, J & BC cells &. monoblocs (12-volt packs), and Genesis ® models. [See More]
- Charger Type: Gel Cell Charger
- Input Voltage: 115
- Power Source: AC
- Frequency: 60
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
- Power Source: AC
- Current: 2.0 to 9.0
from Analytic Systems
The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
- Power Source: AC
- Current: 7.0 to 40.0
from Analytic Systems
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300
- Power Source: AC
- Current: 20.0 to 60.0
from Analytic Systems
The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
- Input Voltage: 24 to 72
- Power Source: DC
- Current: 20.0 to 60.0