AGM Battery Chargers

17 Results
ABC 12/100
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell); Ni-Cd
  • Input Voltage: 90 to 255
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 100.0
ABC 12/40
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell); Ni-Cd
  • Current: 40.0
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 12.0
Champ Pro 12/17
from Micropower LLC

Champ Pro is a compact and robust battery charger for all battery types. The battery charger has IP67 protection making it completely waterproof. The Champ Pro battery charger comes pre-installed for Standard, GEL/AGM and traction batteries and you can easily choose between the different charging... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Input Voltage: 190 to 254
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 17.0
DC-DC charger TS Pro, 2 m flat cable and TE plug -- dc-dc-charger-ts-pro-2-m-flat-cable-and-te-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m flat cable and TE plug (out), is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
DC-DC charger TS Pro, 2 m flat cable MagCode plug -- dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
DC-DC charger TS Pro, 2 m flat, DIN 14690 plug -- dc-dc-charger-ts-pro-2-m-flat-din-14690-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m output cable and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
DC-DC charger TS Pro, 2 m flat, FireCAN plug -- dc-dc-charger-ts-pro-2-m-flat-firecan-plug
from Micropower LLC

Product description. The TS Pro charger with flat cable (2 m) and FireCAN plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
DC-DC charger TS Pro, spiral cable and MagCode -- dc-dc-ladegerat-ts-pro
from Micropower LLC

Product description. The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle... [See More]

  • Battery Type / Chemistry: (AGM, Gel Cell)
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Intelligent Battery Charger -- IBC1020
from Analytic Systems

Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series. Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, VRLA)
  • Power Source: AC
  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
  • Input Voltage: 85 to 265
12 VDC Battery Chargers -- SEC 1215A
from SEC America, LLC

SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: DC
  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
P/N SX100-1, 12V 7A, 105W
from Xenotronix, Inc.

Endorsed by EnerSys to charge and. maintain their line of Odyssey ® DrycellTM. batteries – models PC310, PC535, PC545,. PC625 and PC680 (and variants). Appropriate for Cyclon ® D, X, E & J cells &. monoblocs (12-volt packs), and Genesis ®. models 13EP, 16EP, XE13 &... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: AC
  • Charger Type: Gel Cell Charger
  • Input Voltage: 115
Intelligent Battery Charger -- IBC320
from Analytic Systems

The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel or VRLA (Valve... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell, VRLA)
  • Power Source: AC
  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Marine (Commercial and Recreational), Industrial, Military and DHS, Electric Utilities and Substation, OEM Applications
  • Input Voltage: 85 to 265
Battery Chargers -- SEC 1230A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: DC
  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
P/N SX150-1, 12V 12.5A, 150W
from Xenotronix, Inc.

Endorsed by EnerSys to charge and maintain. their line of Odyssey ® DrycellTM batteries –. models PC310, PC535, PC545, PC625, PC680,. PC925 & PC1200* (and variants). Appropriate for Cyclon ® D, X, E, J & BC cells &. monoblocs (12-volt packs), and Genesis ® models. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: AC
  • Charger Type: Gel Cell Charger
  • Input Voltage: 115
Battery Chargers -- SEC 1245A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: DC
  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
Battery Chargers -- SEC 2415A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: DC
  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
Battery Chargers -- SEC 2425A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
  • Power Source: DC
  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120