DC Battery Chargers
from Win Source Electronics
Win Source Part Number: 1314309-SLUC-MINIB-BLK. Category: Battery Products >Battery Chargers. Type: USB, Solar Power Pack. Features: 1Ah Internal Battery, LED Light. Package: Box. Standard Package: 1. Voltage - Input: 5V. Weight: 49.9 g. Battery Chemistry: Mobile Devices. Charge Current - Max:... [See More]
- Power Source: DC; Solar
- Current: 0.6
- Input Voltage: 5
- Time: 1.5 to 20
from Green Cubes Technology
Product Information. The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a... [See More]
- Power Source: DC
- Current: 150.0 to 300.0
- Charger Type: Automotive / Electrical Vehicle
from Advantech
4-in1 battery charging station for AIM-35 battery use. Can charge up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Power Source: DC
- Input Voltage: 4
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Current: 2.5
from RS Components, Ltd.
Ansmann 1001-0050 Battery Charger [See More]
- Power Source: DC
- Battery Type / Chemistry: Ni-MH; Lithium-ion, nimh
- Output Voltage: 1.4 to 4.2
- Compliances: RoHS
from Win Source Electronics
Win Source Part Number: 1314308-SOLARADE. Category: Battery Products >Battery Chargers. Type: Solar Charger. Termination Style: USB A Receptacle. Package: Tray. Standard Package: 1. Power - Max: 5W. Weight: 170.1 g. Battery Chemistry: Mobile Devices. Number of Cells: 1. Charge Current - Max: 1A. [See More]
- Power Source: DC; Solar
- Current: 1.0
- Input Voltage: 5 to ?
from Advantech
Multi-Bay Charging Stations (For AIM-35). Can charge up to 6 tablets simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Power Source: DC
- Input Voltage: 9
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Current: 2.0
from RS Components, Ltd.
NIMH CHARGER 2515 4-8 CELLS [See More]
- Power Source: DC
- Compliances: RoHS
- Battery Type / Chemistry: Ni-MH; Nicd, nimh
from Autec Power Inc.
#8220;The Doc ” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic... [See More]
- Power Source: DC
- Current: 3.0
- Input Voltage: 5 to 12
- Output Voltage: 1.5 to 4.2
from Gentherm Global Power Technologies
Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits. Fuel Effi cient. One Year Maintenance Intervals. Load Following Capabilities. High Effi ciency. [See More]
- Power Source: AC; DC
- Output Voltage: 12.0 to 48.0
- Charger Type: Electrical Utility Industry; Industrial / Plant Automation and Control; Monitoring; Telecom
from Patco Electronics, Inc.
2-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]
- Power Source: DC
- Input Voltage: 9 to 36
- Charger Type: Multi-Bank Charger; General Purpose
- Frequency: 63
from Analytic Systems
The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]
- Power Source: DC
- Input Voltage: 24 to 72
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
- Current: 20.0 to 60.0
from GUTOR Electronic LLC
Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]
- Power Source: DC
- Input Voltage: 380 to 415
- Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
- Frequency: 50 to 60
from XCEL Power Systems, Ltd.
bull; Lightweight. • MTBF 150,000 hrs. • Portable. GENERAL SPECIFICATION. ¨ 200 V DC ~ 264 V @ 47 ~ 63 Hz, 100 V ~ 120 V @ 57 ~ 63 Hz, 24 V ~ 32 V DC. Input. ¨ Dual Outputs +18V @ 3A, 6.3V @ 100mA Battery Charger. ¨ Operating Temperature Range -10 °C to +55 °C. ¨... [See More]
- Power Source: DC
- Input Voltage: 24 to 264
- Charger Type: Computer/Mobile
- Current: 0.1
from SEC America, LLC
SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]
- Power Source: DC
- Input Voltage: 120
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Frequency: 60
from Patco Electronics, Inc.
4-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]
- Power Source: DC
- Input Voltage: 85 to 264
- Charger Type: Multi-Bank Charger; General Purpose
- Frequency: 63
from Analytic Systems
The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide... [See More]
- Power Source: DC
- Input Voltage: 32 to 72
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV, Electric Utilities and Substations
- Current: 7.5 to 15.0
from XCEL Power Systems, Ltd.
bull; Ruggedised. • Efficiency >73%. • Military Computer. • Various Input Voltages. GENERAL SPECIFICATION. ¨ 90 V AC ~ 264 V AC / 18 ~ 32 V DC Input. ¨ Multiple Outputs ranging from +5V @ 12A, -5V @0.5A, +12V @ 1.5A,. -12V @ 0.25A to +20.5V @ 2.5A Battery Charging. ¨... [See More]
- Power Source: AC; DC
- Input Voltage: 18 to 264
- Charger Type: Computer/Mobile
- Current: 0.2 to 12.0
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Power Source: DC
- Input Voltage: 120
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Frequency: 60
from Patco Electronics, Inc.
6-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]
- Power Source: DC
- Input Voltage: 19 to 72
- Charger Type: Multi-Bank Charger; General Purpose
- Frequency: 63
from Analytic Systems
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]
- Power Source: DC
- Input Voltage: 20 to 45
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Output Voltage: 12.0 to 24.0
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Power Source: DC
- Input Voltage: 120
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Frequency: 50 to 60
from Patco Electronics, Inc.
8-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]
- Power Source: DC
- Input Voltage: 19 to 72
- Charger Type: Multi-Bank Charger; General Purpose
- Frequency: 63
from Analytic Systems
The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the... [See More]
- Power Source: DC
- Input Voltage: 20 to 30
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Marine, Heavy Equipment, Trucking, RV, Military, Equalize any 24V Battery System
- Current: 25.0
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Power Source: DC
- Input Voltage: 120
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Frequency: 60