Battery Pack Battery Chargers
from Astrodyne Corporation
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the... [See More]
- Cell Size: Battery Packs
- Power Source: AC; 100, 120, 230, 115/230 VAC
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 120
from Prostar Batteries
Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery) [See More]
- Cell Size: Battery Packs
- Battery Type / Chemistry: Ni-Cd
- Charger Type: Computer/Mobile
from Astrodyne Corporation
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch. Temperature Compensated Charging Voltage. Expanded Operating Temperature Range. [See More]
- Cell Size: Battery Packs
- Power Source: AC; 100, 120, 230, 115/230 VAC
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 120
from Prostar Batteries
Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, ICV70, IC-V80 etc. (BP-265 Li-Ion Battery) [See More]
- Cell Size: Battery Packs
- Battery Type / Chemistry: Lithium
- Charger Type: Computer/Mobile
from Astrodyne Corporation
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination. Will rapidly recharge batteries... [See More]
- Cell Size: Battery Packs
- Power Source: AC; 90-264 VAC
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 12
from Prostar Batteries
Desktop Charger Single Quick for KENWOOD KNB45L, etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Slow for P110, GP300, P1225, GTX [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for P110, GP300, P1225, GTX [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for PRO3150, CT250, CT450, GP308 [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for PRO5150, PRO7150, PRO9150, HT750, HT1250, HT1550, GP328, GP320, GP340, GP380 [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Slow for HT1000, GP900, MT2000, MTS2000, GP1200, MTX8000, MTX9000 [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for HT1000, GP900, MT2000, MTS2000, GP1200, MTX8000, MTX9000 [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for Mag One BPR40, A8 etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger Single Quick for MOTOROLA CP150,CP200,PR400,EP450, etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Desktop Charger, Single Quick for GP2000/2100, PRO2150, CP125 etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
DC Converter 12V/200mA Input:AC 120V for ICOM BP-7, BP-8 Batteries [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Quick Charger for 4xAA or 4xAAA Cells [See More]
- Cell Size: Battery Packs
- Power Source: AC
- Charger Type: Computer/Mobile
- Input Voltage: 120
from Prostar Batteries
O-12 PS-Q105 Slow charger for 4 x AA or 2 x AAA rechargeable AAA or AA cells [See More]
- Cell Size: Battery Packs
- Power Source: AC
- Charger Type: Computer/Mobile
- Input Voltage: 120
from Prostar Batteries
DC Converter 13.5V/1A Input:AC 120V for Motorola Quick Charger [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Cigarette Cable for Rapid Charger. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for ICOM BP209, BP210 Batteries [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for MOTOROLA EP450, CP150, CP200, PR400 etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for MOTOROLA EP450, CP150, CP200, PR400 Li-Ion Battery etc. [See More]
- Cell Size: Battery Packs
- Battery Type / Chemistry: Lithium
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for MOTOROLA SP10, SP21, SP50, POR1150 etc. Batteries [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for MOTOROLA VISAR. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for KENWOOD TK2202, TK3202 etc. [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for ICOM BP231, BP232 Batteries [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile
from Prostar Batteries
Universal Charger Insert for MOTOROLA P110, GP300, GP350, P1225, GTX Batteries [See More]
- Cell Size: Battery Packs
- Charger Type: Computer/Mobile