VRLA Battery Chargers
from GUTOR Electronic LLC
Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA)
- Power Source: DC
- Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
- Input Voltage: 380 to 415
from Analytic Systems
The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
- Input Voltage: 110 to 220
from Stored Energy Systems/SENS
SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
- Power Source: AC; 120, 208, 240, 480, 60 Hz
- Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
- Input Voltage: 480
from Eagle Eye Power Solutions, LLC
The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and negative ground... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA); Ni-Cd
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Frequency: 50 to 60
from GUTOR Electronic LLC
The GUTOR battery management system ensures that batteries are always optimally charged and ready for use. This system, in withdrawable unit design, which is operated via a web browser, is built into the GUTOR control cabinet. It combines battery monitoring and testing with individual equalising... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd; Wet Cells
- Charger Type: General Purpose; Industrial / Plant Automation and Control
from Analytic Systems
The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
- Input Voltage: 110 to 220
from Stored Energy Systems/SENS
Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
- Power Source: AC; 208-480 VAC
- Charger Type: Industrial / Plant Automation and Control; Telecom
- Input Voltage: 480
from Eagle Eye Power Solutions, LLC
The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max), 10.0A... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Input Voltage: 100 to 240
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Stored Energy Systems/SENS
SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly chargers – including high... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
- Power Source: AC; 115 VAC
- Charger Type: Engine Start
- Input Voltage: 115
from Eagle Eye Power Solutions, LLC
Product Description. The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48,... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Input Voltage: 100 to 240
from Analytic Systems
The BCA310-MS Battery Charger provides up to 300 watts to charge a 12, 24, 28, 32 or 48-volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. Wsingle board design incorporates state of the art switchmode technology for unmatched efficiency and... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Stored Energy Systems/SENS
SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery configurations. Only five... [See More]
- Battery Type / Chemistry: Lead Acid (VRLA)
- Power Source: AC; 120-240 VAC
- Charger Type: General Purpose
- Input Voltage: 240
from Analytic Systems
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
from Analytic Systems
The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
from Analytic Systems
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300
from Analytic Systems
The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
- Input Voltage: 24 to 72
from Analytic Systems
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 20 to 45
from Analytic Systems
The BCD315 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system (1, 2 or 3 Banks) from a 24V, 48V or 72VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. The all-new Current Mode switching design... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Telecommunications Equipment, Electric Utilities and Substations, Manufacturing Plants
- Input Voltage: 24 to 72
from Analytic Systems
The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 10 to 28
from Analytic Systems
The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300
from Analytic Systems
The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
- Input Voltage: 24 to 72
from Analytic Systems
Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series. Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
- Input Voltage: 85 to 265