Computer / Mobile Devices Battery Chargers
from Advantech
Multi-Bay Charging Stations for AIM-37. Can charge up to 5/10 tablets simultaneously. Rapid single-handed docking and undocking. LED indicators for monitoring connecting status. Fast charging and the best cooling [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Display: LEDs
from Advantech
4-in1 battery charging station for AIM-35 battery use. Can charge up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Input Voltage: 4
- Power Source: DC
- Current: 2.5
from Advantech
Multi-Bay Charging Stations (For AIM-35). Can charge up to 6 tablets simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Input Voltage: 9
- Power Source: DC
- Current: 2.0
from Advantech
AIM Extensions Modules. Supports charging of up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile; Medical
- Display: LEDs
from Advantech
AIM Extensions Modules. Supports charging of up to 6 tablets simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile; Medical
- Display: LEDs
from Advantech
AIM-65 Multi-Tablet Charging Station. Supports charging of up to 6 tablets simultaneously. Overcurrent and overvoltage protection provided. Rapid single-handed docking and undocking. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Display: LEDs
from Advantech
Multi-Battery Charging Station. Supports charging of up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. LED indicators for monitoring charging status. 144 x 155 x 39 mm (5.66 x 6.10 x 1.53 in). 0.48 kg (1.05 lb) [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Display: LEDs
from Advantech
Can charge up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. LED indicators for monitoring charging status. Suitable for charging four tablets in one time to save time for retail industry [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Display: LEDs
from Advantech
Multi-Bay Charging Station for AIM. Can charge up to 4 batteries simultaneously. Overcurrent and overvoltage protection provided. LED indicators for monitoring charging status [See More]
- Charger Type: Multi-Bank Charger; Computer/Mobile
- Display: LEDs
from Memory Protection Devices, Inc.
PLUG 12V AUTO USB OUTLET [See More]
- Charger Type: Computer/Mobile
- Output Voltage: 5.0
- Current: 2.0
- Display: LEDs
from Astrodyne Corporation
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the... [See More]
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 120
- Power Source: AC; 100, 120, 230, 115/230 VAC
- Frequency: 60
from Prostar Batteries
Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery) [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
- Battery Type / Chemistry: Ni-Cd
from SL Power Electronics Corp.
A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile medical... [See More]
- Charger Type: General Purpose; Computer/Mobile
- Input Voltage: 100 to 250
- Power Source: AC
- Frequency: 47 to 63
from XCEL Power Systems, Ltd.
bull; Lightweight. • MTBF 150,000 hrs. • Portable. GENERAL SPECIFICATION. ¨ 200 V DC ~ 264 V @ 47 ~ 63 Hz, 100 V ~ 120 V @ 57 ~ 63 Hz, 24 V ~ 32 V DC. Input. ¨ Dual Outputs +18V @ 3A, 6.3V @ 100mA Battery Charger. ¨ Operating Temperature Range -10 °C to +55 °C. ¨... [See More]
- Charger Type: Computer/Mobile
- Input Voltage: 24 to 264
- Power Source: DC
- Current: 0.1
from Astrodyne Corporation
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch. Temperature Compensated Charging Voltage. Expanded Operating Temperature Range. [See More]
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 120
- Power Source: AC; 100, 120, 230, 115/230 VAC
- Frequency: 60
from Prostar Batteries
Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, ICV70, IC-V80 etc. (BP-265 Li-Ion Battery) [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
- Battery Type / Chemistry: Lithium
from XCEL Power Systems, Ltd.
bull; Ruggedised. • Efficiency >73%. • Military Computer. • Various Input Voltages. GENERAL SPECIFICATION. ¨ 90 V AC ~ 264 V AC / 18 ~ 32 V DC Input. ¨ Multiple Outputs ranging from +5V @ 12A, -5V @0.5A, +12V @ 1.5A,. -12V @ 0.25A to +20.5V @ 2.5A Battery Charging. ¨... [See More]
- Charger Type: Computer/Mobile
- Input Voltage: 18 to 264
- Power Source: AC; DC
- Current: 0.2 to 12.0
from Astrodyne Corporation
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination. Will rapidly recharge batteries... [See More]
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 12
- Power Source: AC; 90-264 VAC
- Frequency: 60
from Prostar Batteries
Desktop Charger Single Quick for KENWOOD KNB45L, etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Slow for P110, GP300, P1225, GTX [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for P110, GP300, P1225, GTX [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for PRO3150, CT250, CT450, GP308 [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for PRO5150, PRO7150, PRO9150, HT750, HT1250, HT1550, GP328, GP320, GP340, GP380 [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Slow for HT1000, GP900, MT2000, MTS2000, GP1200, MTX8000, MTX9000 [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for HT1000, GP900, MT2000, MTS2000, GP1200, MTX8000, MTX9000 [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for Mag One BPR40, A8 etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger Single Quick for MOTOROLA CP150,CP200,PR400,EP450, etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Desktop Charger, Single Quick for GP2000/2100, PRO2150, CP125 etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
DC Converter 12V/200mA Input:AC 120V for ICOM BP-7, BP-8 Batteries [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Quick Charger for 4xAA or 4xAAA Cells [See More]
- Charger Type: Computer/Mobile
- Input Voltage: 120
- Power Source: AC
- Cell Size: Battery Packs
from Prostar Batteries
O-12 PS-Q105 Slow charger for 4 x AA or 2 x AAA rechargeable AAA or AA cells [See More]
- Charger Type: Computer/Mobile
- Input Voltage: 120
- Power Source: AC
- Cell Size: Battery Packs
from Prostar Batteries
DC Converter 13.5V/1A Input:AC 120V for Motorola Quick Charger [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Cigarette Cable for Rapid Charger. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for ICOM BP209, BP210 Batteries [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for MOTOROLA EP450, CP150, CP200, PR400 etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for MOTOROLA EP450, CP150, CP200, PR400 Li-Ion Battery etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
- Battery Type / Chemistry: Lithium
from Prostar Batteries
Universal Charger Insert for MOTOROLA SP10, SP21, SP50, POR1150 etc. Batteries [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for MOTOROLA VISAR. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for KENWOOD TK2202, TK3202 etc. [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for ICOM BP231, BP232 Batteries [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs
from Prostar Batteries
Universal Charger Insert for MOTOROLA P110, GP300, GP350, P1225, GTX Batteries [See More]
- Charger Type: Computer/Mobile
- Cell Size: Battery Packs