Emergency / Security Battery Chargers

9 Results
AC Battery Charger (Rectifier), 19" Rackmount Chassis -- BCA1000R
from Analytic Systems

The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Frequency: 45 to 65
AC Battery Charger (Rectifier), 19" Rackmount Chassis -- BCA610R
from Analytic Systems

The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Frequency: 45 to 65
AC Battery Chargers -- BCA1505
from Analytic Systems

The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Boat/Marine; Commercial Marine, Military and DHS, Electric Utilities and Substations, OEM Applications, Field Work / Construction Sites
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 25.0
DC Battery Charger -- BCD1505
from Analytic Systems

The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Boat/Marine; Telecom; Marine & Other rugged environments, Automotive / RV, Electric Utilities and Substations, Base Station Power(Radio & Telecommunications)
  • Input Voltage: 110 to 360
  • Power Source: AC
  • Current: 25.0 to 100.0
DC Battery Charger -- BCD305
from Analytic Systems

The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments , Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 24
  • Power Source: DC
  • Current: 30.0
DC Battery Charger -- BCD600
from Analytic Systems

The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 20 to 45
  • Power Source: DC
  • Current: 38.0 to 50.0
DC Battery Charger -- BCD605
from Analytic Systems

The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 28
  • Power Source: DC
  • Current: 20.0 to 40.0
Intelligent Battery Charger -- IBC1020
from Analytic Systems

Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series. Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
  • Input Voltage: 85 to 265
  • Power Source: AC
  • Frequency: 45 to 65
Intelligent Battery Charger -- IBC320
from Analytic Systems

The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel or VRLA (Valve... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Marine (Commercial and Recreational), Industrial, Military and DHS, Electric Utilities and Substation, OEM Applications
  • Input Voltage: 85 to 265
  • Power Source: AC
  • Current: 5.0 to 20.0