-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch,10 position, shorting
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 10, 36°; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13010 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Rotary Switch 10 Position SP10T 30A (AC/DC) 300VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 30 amps
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY DIP, 10WAY, SIDE ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Pitch Spacing:2.54mm RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Coded Rotary Switches Rotary DIP Switch, .27" Extended actuator, complement output, BCD 10 positions, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, RED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Product Range:76-94 Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1008706-59M18-10-2-10N Category: Switches>Rotary Switches Series: 59 Number of Positions: 10 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating -
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 10 POSITION, ENDLESS ROTATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: 94 Series 10 Position Right Angle Thru Hole Rotary Dip Switch
- Number of Positions Available (# of actuators): 10
-
Supplier: Allied Electronics, Inc.
Description: The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
-
Supplier: Allied Electronics, Inc.
Description: 1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches Performance and Value Leader
-
Supplier: NKK Switches
Description: FR01-Series 10mm DIP Rotaries Compact dimensions and low profile allow high-density mounting and close stacking of PC boards. Highly visible legends and choice of screwdriver, shaft or dial actuators with arrow position indication provide trouble-free code setting. Knob actuator also
- Actuator Specifications: Raised Actuator
- Terminal Type: Straight PC Pins
-
Supplier: Allied Electronics, Inc.
Description: 200 mA, Non-Shorting Contact Type, Single Deck Rotary Switches Adjustable stop types provide prototypes immediately Industrial quality Requires minimum distance behind the panel
-
Supplier: NKK Switches
Description: FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent
- Actuator Specifications: Flush Actuator
- Terminal Type: Side PC Pins
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: C&K Components
Description: Features/Benefits 8 and 10 positions SMT version Subminiature design Features/Benefits Digital cameras Audio & visual equipment Consumer electronics Selector dial interface
- Angle Between Positions: 45 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 1 poles
- Number of Decks: 1
-
Supplier: Electro Standards Laboratories
Description: Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. LIFE:
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: APEM Components, Inc.
Description: Ultra-compact size with 10 or 16 positions available in thru-hole or surface mount. Completely sealed for process compatibility. Tape and reel packaging for SMT models.
-
Supplier: Littelfuse, Inc.
Description: Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: RS Components, Ltd.
Description: Rotary Switch,10 Position
- Number of Positions Available (# of actuators): 10
- Terminal Type: Other Terminal Type
-
Supplier: TE Connectivity
Description: Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Output Protection : Short Circuit and Inversion Position Detection Method : Inductive Ripple (Max) (PCT) : 10 Termination Features Sensor Connection : Cable Usage Conditions Operating Temperature Range : -25 - 70
- Operating Temperature: -13 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse motion of
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: Littelfuse, Inc.
Description: Ideal for marine and automotive electrical system protection, the 08080700 Series 24V 300A Panel-Mount Rotary Battery Selector Switch features a removable cover and pre-cut sides to allow cable exit in the desired position.The battery selector switch also features silver-plated copper
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, THREE-POSITION, SPRING RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2641.1
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, SIX-POLE, TWO-POSITION, POSITIVE DETENT, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2639.1
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, SIX-POLE, THREE-POSITION, POSITIVE DETENT, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2640.1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233479-SS-10GLD Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 250 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life:
- Features: Rotary Limit Switch
-
Supplier: steute
Description: Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier movements in intralogistics to security tasks in various areas of industrial
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Actuator Type: Adjustable Roller, Offset Roller, Rod / Wire, Standard Roller, Wide Roller, Wobble Type (Spring)
- Switch Type: Electromechanical
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 120V AC/DC, 4-Position, Standard Knob Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 120 volts
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR ROTARY 360DEG SOLDER PAD
- Sensor Technology: LVDT Linear Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
, AC/DC, these switches are designed for optimal electrical performance. Mechanical and Electrical Life: Guaranteed for a minimum of 10,000 operations, these rotaries promise durability and long-lasting reliability. Contact Resistance: Offering a (read more)
Browse Rotary Switches Datasheets for NKK Switches -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Mechanical and Electrical Life: Guaranteed for a minimum of 10,000 operations, these rotaries promise durability and long-lasting reliability. Contact Resistance: Offering a maximum of 100 milliohms at 20mV, 10mA, they ensure efficient performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
PRM5202A Vector radio
…zeroise button Control Loudspeaker Unit (CLU): LCD dot matrix display 47 × 25 mm, 80 × 32 dots, 4 menu selection buttons, numeric keypad, speaker + button, speaker - button and PTT Radio Control Unit (RCU): 10 position rotary switch ; on-off/talk group/function select…
-
Radiation pager
The Radiation Pager has an alarm threshold that is set from a 10 position rotary switch located in the battery compartment.
-
MLS/RNAV control display unit development
DISPLAYMODESELECTOR (141switch - This 10position rotary switch is used to power-up the CDU. to initiate a built-in self-test function and to select an LED display menu item(See Table 2).
-
Courseware and curriculum development for a wireless electronics class
10 - position Rotary Switch .
-
Ptarmigan Hardware
A 10 - position rotary switch enables any one of nine call signals to be preselected as a unique address for the equipment.
-
A brief history of computing. Memoirs of living on the edge
There were 1,200 10 - position rotary switches on each of three function panels for storing tables of data used in interpolation.
-
Radiation Protection Instrument Manual, Revision 1, PNL-MA-562
The display unit has a side-mounted, 10 - position , rotary switch for selecting the meter range, battery check, and power off positions.
-
A 24-Position Semiautomatic Vacuum Tube Exhaust Machine
a low-voltage null balance circuit which drives a servomechanism) There are 10 adjustable potentiometers for every sup- ply, and these potentiometers are selected by a 4-circuit, 10 - position rotary stepper switch .
-
Resistor network for linearity check of voltage ratio meters by combinatorial calibration technique
The practical realization of the switching is done by rotary switches with five 10 - position wafers for each side of the cir- cuit, simultaneously tapping the required output at the voltage divider and activating the appropriate switches in compen- sating networks A…
Indicates content that may require registration and/or purchase.