Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Rotary Switch 4 Position SP4T 15A (AC/DC) 125VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 15 amps
-
Supplier: Newark, An Avnet Company
Description: 4 POLE 24 POSITION ROTARY SWITCH
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch,Standard, 30°, 1 deck, 4 pole/deck, 3 positions/pole, non-shorting, 09A30-01-4-03N
-
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 200 A Current Rating Hexadecimal Octal BCD (Adjusted) Quadrative Custom (4-Bit, 16 position maximum).
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rotary, Knob Actuation, 2 Pole,2-4 Positions
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 4POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 1POLE, 4 POSITION, PANEL; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Rotary Switches - Rotary Switch, 4 Pole, 3Pos; No. Of Switch Positions Schneider Electric -- 16B9592Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 4 POLE, 3POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:Harmony Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel
-
Supplier: Utmel Electronic Limited
Description: Rotary Switch, 2 Positions, Circular, Solder Terminal, Rotary Screw Actuator, Surface Mount-straight,
-
Supplier: Radwell International
Description: ROTARY SWITCH 4POSITION MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 4: Rotary Wafer Switches with Central Mounting; Maximum 12 Positions; Maximum Diameter 40 mm
-
Supplier: Electro Standards Laboratories
Description: reconfiguration errors. The Model 9451 is manually operated, requiring no power. Ffeatures: Allows quick connection to any one of three DB25 devices from one COMMON device. Manual operation via front-panel rotary switch. High reliability sealed switch with self-wiping low
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Littelfuse, Inc.
Description: Push-pull Rotary Switch4.5 0hm, With Internal 15A Breaker. Headlamp/Parking Lights/Tail Lights function the same as in the 3-position switches, but with the addtion of a rotary dimmer function for panel/dome lights. Same as 71092-02, but without knob and shaft.
- Maximum Current: 15 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 988136-53MS15-02-4-06S Category: Switches>Rotary Switches Series: 53 Number of Positions: 6 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage
-
Supplier: C&K Components
Description: Features/Benefits Multi-pole and multi-position Positive detent Shorting & non-shorting contacts Panel and PCB mounting RoHS Compliant Typical Applications Automotive Major and small appliances Industrial equipment
- Angle Between Positions: 90 degrees
- Number of Poles: 4 poles
- Number of Decks: 1
- Number of Poles per Deck: 4
-
Supplier: OMEGA Engineering, Inc.
Description: style offers 2 to 34 positions in a break-resistant Noryl case. The isothermal design of these rotary switches minimizes temperature gradients between the input and output thermocouple wiring. This in turn minimizes errors in transmitting thermocouple signals due to the generation of a
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Contact Style: Non-Shorting, Shorting
- Features: Other
-
Supplier: Waldom Electronics
Description: 2 POLE, 4 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
- Number of Poles: 2 poles
- Number of Poles per Deck: 4
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 125 volts
-
Description: Specifies IEC type designation, construction, dimensions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type tests.
-
Supplier: APEM Components, Inc.
Description: The most robust seal offered on any DIP rotary. 4 to 16 position DIP rotaries with extensive coding. Thru-hole mounting, completely sealed for process compatibility.
-
Supplier: ASCO
Description: Features • Resin body for corrosion resistance • Division 2 rated with hermetically sealed reed switches • Balanced bolt pattern for uniform sealing • Realview™ indicator with 100% change in color visible from long distances
- Maximum Number of Switches: 2 #
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Type of Position Indication: Moving Indicator
-
Supplier: TE Connectivity
Description: Atmosphere Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Operating Temperature: -4 to 131 F
-
Supplier: IMI Life Science
Description: A four-port, two-position rotary shear valve that allows precise control over fluid direction. Ideal for applications requiring reliable switching between two distinct flow paths.
- Number of Ports/Ways: 6
- Pressure Rating: 3,901.51413 psi
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In All Positions, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
- Actuator Type: Keylock
-
Supplier: Honeywell Sensing & IoT
Description: Sensor family of proven linear and arc configurations. The SMART Position Sensor, Rotary Configuration, is a non-contacting sensing solution for absolute position sensing with enhanced accuracy. It senses the position of a magnet relative to the sensor in a range of 0º to
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Schmersal Inc.
Description: Gold-plated solid siver contacts only for positioning tasks Metal enclosure Wide range of alternative actuators Good resistance to oil and petroleum spirit 40,5 mm x 76 mm x 38 mm Actuator heads can be repositioned by 4 x 90° Design to EN 50041
- Maximum Current Rating: 10 amps
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 30,000,000 (#)
- Normal State: Normally Open (NO)
-
Supplier: Honeywell Sensing & IoT
Description: Sensor family of proven linear and arc configurations. The SMART Position Sensor, Rotary Configuration, is a non-contacting sensing solution for absolute position sensing with enhanced accuracy. It senses the position of a magnet relative to the sensor in a range of 0º to
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Electro Standards Laboratories
Description: FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Honeywell Sensing & IoT
Description: Sensor family of proven linear and arc configurations. The SMART Position Sensor, Rotary Configuration, is a non-contacting sensing solution for absolute position sensing with enhanced accuracy. It senses the position of a magnet relative to the sensor in a range of 0º to
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Snap-action switch S826 Microswitch for medium and low power ranges with self-cleaning mechanism and positive opening Toggle switches Toggle switches in 4 series. 3- and (read more)
Browse Toggle Switches Datasheets for Schaltbau GmbH -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
The Model J, first introduced in the 1980s has grown to include 8 different models for use in motor, transformer and lighting applications. These bimetal devices are normally in closed position allowing current to flow through circuit until it heats up to a certain temperature causing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
More Information Top
-
A stereophonic transistor preamplifier
Hughes silicon diode 1N859 Rotary switch 6X4 positions Rotary switch 4 X9 positions ~> .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps272/c2001/ccmigration_09186a008022e0a4.pdf
• If two or more MICs have the rotary switches set to the same position, or if one or more MICs are in rotary switch positions 4 through 7, the router might crash after displaying the following error message: .
-
Keylock Switches
For example, a 4 - position rotary switch has a 90° angle of throw.
Indicates content that may require registration and/or purchase.