-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part I, NOM-001-SEDE, Standard for
-
Supplier: Southwire Company, LLC
Description: 25 FT 3.46 INCH OUTER DIAMETER COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
- Conduit Size: 3 inch
- Units: English Size
- Conduit Type: FMC
- Flexibility: Flexible Conduit
-
Supplier: Madison Electric Products
Description: INTEGRAL/RIGID PVC MATERIAL 500 FT UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING REEL STANDARD PACKAGE 1 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION
- Conduit Size: 1 inch
- Temperature Rating: 0.4 to 176 F
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
-
Supplier: Southwire Company, LLC
Description: EXTRA FLEXIBLE TYPE 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE AEF STYLE CORROSION
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: Atkore International
Description: REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 263 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION
- Conduit Size: 4 inch
- Flexibility: Flexible Conduit
-
Supplier: Calpipe Industries, Inc.
Description: improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the
- Conduit Size: 4 inch
- Units: English Size
- Conduit Type: RMC
- Flexibility: Rigid Conduit
-
Supplier: Mulberry Metal Products, Inc.
Description: DIE CAST SMOOTH POWDER COATED ALUMINUM MATERIAL 2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
- Material: Aluminum
-
Supplier: Dura-Line
Description: both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: (ALUMINUM), SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
- Material: Aluminum
-
Supplier: Appleton Electric
Description: THREADED COVER TYPE 18 CUBIC INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION
- Features: Other
- Fitting Type: Outlet Box
-
Supplier: Nanmac Corporation
Description: location. Glass cover models have a large 2.5“ diameter, tempered glass window for local read out. Corrosion resistant, “safety blue” polyester powder coating.
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Electri-Flex Company
Description: Part of the Stainless Steel Flexible Conduit Family and Food Grade Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is antimicrobial and is designed for a variety of installations requiring motion, vibration, and bending on food processing equipment.
- Conduit Size: 0.5 inch
- Units: English Size
- Material: Stainless Steel, Steel
-
Supplier: Remke Industries
Description: The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in
- Conduit Size: 1 inch
- Features: Other
-
Supplier: Remke Industries
Description: The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in
- Conduit Size: 1 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Remke Industries
Description: The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in
- Conduit Size: 3 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Remke Industries
Description: The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in
- Conduit Size: 2 inch
- Features: Other
-
Supplier: Electri-Flex Company
Description: Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance. The specially formulated PVC jacket remains flexible at low
- Conduit Size: 0.75 inch
- Units: English Size
- Material: Stainless Steel, Steel
-
Supplier: CSA Group
Description: Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for Electrical Installations, and NFPA 70, National Electrical Code (see Reference Item No. 1, Annex A). ERMC-S is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant
-
Supplier: LightGuard Systems, Inc.
Description: steel socket head ¼"-20 screws with thread locks, anti-seize compound applied to the threads in the factory. The cavity inside is designed to contain the electrical wiring for the signal head. The electrical conductors are embedded in the road bed via direct burial or through
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 1 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 0.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 1.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Hubbell Incorporated
Description: MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT
- Voltage Rating: 240 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: Cable Tray, Series 06 E2 Micro, 0.31 in. (Max.) Inner Wire Diameter High torsional rigidity Corrosion resistant One piece locked mounting bracket. Inner and outer attachment possible.
-
Supplier: Creative Composites Group
Description: in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Description: Electrical (low magnetic permeability) conduit shielding, MRI scanner supports, fittings, underground transmission risers and pipe and electronic support members. Process equipment, heat exchangers, pressure vessels and piping where 304 is borderline with respect to stress
- Tensile Strength (UTS, Break): 115,000 to 222,000 psi
- Yield Strength (YS): 68,000 to 199,000 psi
- Elongation: 5 to 50 %
- UNS Number: 24,000
-
Supplier: Glenair, Inc.
Description: MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of qualified
- Voltage Rating: 800 to 3,000 volts
- Current Rating: 17 to 750 amps
- Operating Temperature: -65 to 200 C
- Poles: 1 Pole
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: Micro-Mesh® fiberglass reinforced plastic (FRP) access flooring system is designed as a low cost alternative to aluminum, steel, stainless steel and other materials in applications where corrosion resistant under-floor access and unobstructed air flow is required. Lightweight, 2' x 2'
- Type: Grating
-
Supplier: Qualitrol Company, LLC
Description: hazardous locations and are UL listed for class 1 div 2 Options Optional UV resistant polycarbonate lens resists yellowing with age A wide variety of electrical connections are available including quick connects, Military style, ANSI, conduit-ready and terminal box styles
- Media Type: Liquid
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Larson Electronics LLC
Description: enable the operator to choose any mounting angle for the fixture. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. We simply run the black wire to one end of the bulb and white wire to the other. 5. Heavy gauge
Find Suppliers by Category Top
Featured Products Top
-
Flexible electrical conduit ideal for Wastewater Utility installations require a level of corrosion and UV resistance. Liquatite conduit with a stainless steel or aluminum core provide the corrosion-resistance needed. Type LTSS is UV and Corrosion-resistant with a stainless steel (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
As an OEM, you know what kind of manufacturing conditions you often face: misalignment, high vibration, extreme temperatures, oil intrusion, emissions, or unusually tight confines. In challenging applications for flexible electrical conduit, you need a vendor with the design (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Utilizes the flexibility of our standard LT core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
solutions that are engineered to work in extreme high and low-temperature environments, are UV-resistant, UL and CSA certified, liquidtight, and resistant to oils and mild acids. These American-made conduits are constructed of the highest quality materials and are available and in-stock for quick (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Grade electrical conduits provide a flexible, liquidtight protective wiring raceway, ideally suited for Food Processing, Pharmaceutical, and Bottling Equipment installations. Food Processing Blue Jacketing | The new food processing blue color has grown in popularity due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
States > Texas > State > Register > 2001 > [TexReg 2001-0202is] 02/02/2001
(18) COMPANY: Robroy Industries - Texas, L.P.; DOCKET NUMBER: 2000-0979-AIR-E; IDENTIFIER: Air Account Number UA-0012-S; LOCATION: Gilmer, Upshur County, Texas; TYPE OF FACILITY: corrosion resistant electrical conduit and fittings manufacturing; RULE VIOLATED: 30 TAC §122.130(b…
-
PUMPING OR LIFT STATION LEVEL CONTROL
Features - Non-Clogging 3-1/2” Diameter sensor face - All 316 Stainless Steel construction to resist corrosion - ½” NPT Male electrical conduit connection for rigid installation support - Integral lightning protection - ~6lbs in weight to limit cavitation and movement .
-
Plastics End Use Applications
Corrosion - resistant , flexible plastic also serves as conduit for electrical wiring.
-
Conduit Body Covers and Gaskets - Grainger Industrial Supply
Offering high corrosion resistance , these lightweight conduit body covers help protect your electrical installations.
-
wiring for an xmt??
Here's where the advice of an experienced industrial electrician may be valuable because the PVC is probably necessary for waterproof, corrosion resistant conduit but it doesn't provide any shielding for radiated electrical noise.
-
Iron Conduit and Outlet Bodies - Conduit - Grainger Industrial Supply
PVC conduit outlet bodies are rust and corrosion resistant and easy to install during electrical installations.
Indicates content that may require registration and/or purchase.