-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including
-
Supplier: Conductix-Wampfler
Description: In the past 60 years Conductix-Wampfler has designed and built thousands of standard and custom slip ring assemblies for every imaginable purpose. We can apply our experience and engineering know-how to design and build a rugged slip ring assembly for your most demanding industrial
- Features: Electrical Connectors?, Through-hole Bore?
- Slip Ring Configuration: Drum Type, Pancake Type
- Slip Ring Design: Separate, Capsule (Compact)
-
Supplier: Conductix-Wampfler
Description: For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Voltage: 250 to 600 volts
- Operating Speed: 125 to 500 rpm
- Slip Ring Configuration: Drum Type
-
-
Supplier: Schleifring GmbH
Description: Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your
- Features: Electrical Connectors?, Dual Signal Transfer, Dust Proof, Moisture Proof, Bi-directional Rotation, Military Grade
- Maximum Current: 3 to 25 amps
- Maximum Voltage: 0.0 to 630 volts
- Number of Circuits: 4 to 102
-
Supplier: DigiKey
Description: Ring Terminal Connector Circular 8 AWG Crimp
- Contact Size (AWG): 8 AWG
-
Supplier: DigiKey
Description: Ring Terminal Connector 8 Stud Circular Crimp
-
Supplier: DigiKey
Description: Ring Terminal Connector 3 Stud Circular Crimp
-
Supplier: DigiKey
Description: Ring Terminal Connector 10 Stud Circular Crimp
-
Supplier: J.S.T. Corporation
Description: Connector for an inflator. This connector is available in various types and colors of scooping (kojiri) preventive type and VDA standard type.
- Connector Type: Automotive Connector
-
Supplier: Accuris
Description: RING - BONDING, ELECTRICAL CONNECTOR
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit
- Features: Electrical Connectors?
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Description: The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections
- Features: Through-hole Bore?
- Maximum Current: 2 to 5 amps
- Maximum Voltage: 240 volts
- Number of Circuits: 43
-
Supplier: COMPAERO, Inc.
Description: Connector, Receptacle, Electrical, Cable Connecting, (without Coupling Ring), Class L
- Connector Type: Military Connector
-
Supplier: Visual Sound, Inc.
Description: Link USA, Inc. LK 150P cable fem w/ colored rubber L-ring
- Connector Type: Audio / Video Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Thimble/Copper Rod/Test Ring ROHS
-
Supplier: Kelco Industries
Description: Advanced Molding Technologies manufactures electrical connectors for automotive industry clients worldwide. Our custom-built products are equipped with a variety of features, including an allowable leak rate of 10 cc per minute at 8.5 PSI, an O-ring groove with a .003 inch
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: One of many 81-1 style nailclip adapters manufactured by E-Z-Hook. Easy to use for bread-boarding or harness board applications. The .250? ring terminal provides a very standard connection method. These test adapters are easy connectors for use when electrical testing.
- Terminal Type: Ring Terminal
-
Supplier: TE Connectivity
Description: Dimensions Conductor Cross-Section (Branch) (MMSQ) : 6 - 70 Conductor Cross-Section (Main) (MMSQ) : 50 - 95 Electrical Characteristics Ring Connector Voltage Class (KV) : = 1
-
Supplier: Utmel Electronic Limited
Description: CONN COUPLING RING BLACK
- Coupling / Adapter: Yes
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 380 volts
- Operating Speed: 0.0 to 300 rpm
-
Supplier: Allied Electronics, Inc.
Description: Ring Tongue, Non-Insulated, Butted Seam, HighlandÂ? Terminals Barrel length 0.25 in. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around
- Material: Copper
- North American (AWG): Up to 14 AWG
- Terminal Type: Ring Terminal
-
Supplier: binder USA LP
Description: Male cable connector, shielding ring, screw termination, IP67 protection
- Connector Type: Circular / Cylindrical Connector
- Contact Size (AWG): 18 to 20 AWG
- Current Rating: 4 amps
- Gender: Male / Plug
-
Supplier: Lingto Electronic Limited
Description: CONNECTOR
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects-Termin als-Ring Connectors Series: VersaKrimp Package: Bulk Product Status: Active Terminal Type: Circular Stud/Tab Size: M4 Stud Mounting Type: Free Hanging (In-Line) Termination: Crimp Features: Brazed Seam
-
Supplier: OMEGA Engineering, Inc.
Description: noted. A bus bar is solid or perforated to facilitate wiring, especially when terminals are in line. The perforated bus bar has 11/32 x 7/32" slots on 7/16" centers. When connecting elements with a bus bar, provide expansion loops between elements. Bus bars can be used in multiples for higher
- Contact Size (AWG): 10 to 22 AWG
-
Supplier: L-com, Inc.
Description: When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0
-
Description: RCTCTE
- Probe Configuration: Alligator Clip
- Probe Type: Voltage
-
Supplier: Allied Electronics, Inc.
Description: connector,circular din,male panel recept,rear mount, 6DIN, ring nut
- Connector Type: DIN Connector
- Contact Size (AWG): 20 to 26 AWG
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: PCB Piezotronics, Inc.
Description: 10-32 hex with o-ring plug
-
Supplier: SFCable.com
Description: Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector w/Attached Crimp Ring One-piece construction for easy installation Nickel -plated
- Connector Type: Audio / Video Connector, Coaxial Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Seven conductor, miniature waterproof jack with locking ring, wire strain relief and solder terminals, .250" max. cable diameter, mates with AP-117LR-AL.
- Connector Type: Military Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Electro-Miniatures Corporation
Description: Eight coaxial 20MHz, 75 Ohm impedance circuits. Maximum of 1.0db insertion loss. Isolation of 50 db circuit to circuit. Environmentally sealed at flange end.
- Features: Electrical Connectors?
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Supplier: HAVE, Inc.
Description: HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs
-
Supplier: Computer Network Accessories, Inc.
Description: F56 RG6 Nickel plated, Brass and Zinc construction connector with anti-corrosion Chrome plating.
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
Bayonet Connectors THERMOPLASTIC DESIGN RATED TO IP67/69K Amphenol Sine Systems’ ecomate® Aquarius™ waterproof bayonet connectors provide an IP67/69K waterproof rating (in mated condition), are corrosion (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
ODU Military and Security Connectors ODU Military Connectors are highly reliable, SMALLER-LIGHTER- FASTER connectors that can withstand harsh operating and environmental conditions. These high-speed & high-density connectors are ideal for soldier communication systems (read more)
Browse Electrical Connectors Datasheets for ODU-USA, Inc. -
Electri-Flex Company offers a variety of flexible liquidtight nonmetallic conduits and connectors. These nonmetallic conduits are Type B construction, made without a metal core and are ideal for corrosive environments, high flexing applications, UV resistance and where weight might be an issue (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test probes, test hooks, as (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-in cable clamps to allow strain relief on the wires. These features further contributed to their reliability and performance. These rugged, waterproof connectors come with 2 power contacts and up to 4 auxiliary contacts. They are made with a thermoplastic shell with silicone o-rings, and PEI (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
spray test, tin-nickel coated ODU AMC connectors were tested over an extended period of time under simulated military conditions. The results showed excellent corrosion resistance even under extreme conditions. Due to the high corrosion and oxidation resistance, the electrical performance is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for ODU-USA, Inc. -
Amphenol's ExtremePort™ QSFP DD 112G interconnect system is comprised of a 76 position, 0.8mm pitch connector built for use in high-speed serial applications. Each port supports up to 800Gb/s in aggregate over an 8 x 112Gb/s electrical interface. The cage and (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
and finish the seam for a nearly invisible finish for applications such as decorative rings and bezels. Punching, notching and adding latches or connectors are supplemental operations that MP Metals can efficiently perform. MP Metal Products (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
BHCN-C-14P-40S is CENO new customized large size Central collector, which is often called High current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. It’s designed with binding post connect easy to connecting wires, and adopt precision brush line to sure (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd.
Conduct Research Top
-
CENO Conductive Electrical Slip Ring - 2
Slip ring is responsible for connecting to the rotating body, the transmission of energy and signal electrical components. According to the transmission medium to distinguish, slip ring is divided into electric slip ring, fluid slip ring, smooth ring. It can also be popularly referred
-
One Common Problem about Rotation in Slip Rings
As the name implies, the slip ring is an electrical rotating connector which rotates in 360 degree. During the rotation, unsmooth operation sometimes occurs, and once it happens, the part should be returned to be inspected.
-
Comparison of Mercury Slip Rings and Carbon Brush Slip Rings
All of them are all electrical rotary connectors. They are industrial components and are used to transmit current, but they are very different from each other.