Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Intensifiers are designed to be used on any machine tool with its hydraulic system where higher pressures are needed. Hydraulic Intensifiers will pre-fill your circuit at approximately 200 PSI maximum. Once the Hydraulic Intensifier
- Technology Type: Hydraulic
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure.
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 4.8
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
-
Supplier: Harwood Engineering Company
Description: Harwood's double-acting intensifiers provide increased efficiency in pumping by utilizing two separate high pressure pistons powered by opposite strokes of a single low pressure piston. Each traverse of the piston assembly acts as a filling stroke for one end of the intensifier while
- Technology Type: Hydraulic
-
Supplier: Harwood Engineering Company
Description: For situations where the intended use is for something like small compactions and fatigue machines, a single acting intensifier has the advantage of increased packing life and significantly easier maintenance as opposed to a double-acting intensifier. For applications where the desired
- Technology Type: Hydraulic
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Supplier: KMT Waterjet Systems
Description: hydraulic design reduces component wear. SRP Hydraulic-Driven - Hydraulic pumps provide three primary benefits: 1. Higher Reliability while maintaining strong performance. 2. Slower Stroking Design for longer seal life and lower operating costs. 3. Reduced Stroking, by pumping
- Maximum Output Pressure: 35,000 psi
- Maximum Inlet Flow: 2,541.002541002541 in³/min
- Maximum Outlet Flow: 646.8006468006467 in³/min
- Technology Type: Hydraulic
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: Jergens, Inc.
Description: Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air pressure and the cylinder used. These miniature, self-contained power sources are
- Stroke: 0.25 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High-pressure intensifier pump
- Pump Type: Hydraulic Pumps
-
Supplier: Compact Automation
Description: CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full
- Maximum Output Pressure: 1,800 to 4,900 psi
- Pressure Intensification Factor: 9 to 28
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Compact Automation
Description: CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full
- Maximum Output Pressure: 800 to 2,400 psi
- Pressure Intensification Factor: 4 to 12
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Compact Automation
Description: CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full
- Maximum Output Pressure: 3,200 to 5,000 psi
- Pressure Intensification Factor: 16 to 50
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: Interface Devices, Inc.
Description: The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow rates.
- Maximum Output Pressure: 760 psi
- Pressure Intensification Factor: 10
- Bore Size - LP Inlet: 0.375 inch
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham hydraulic caliper disc brake H491, H493, H962 series AND hydraulic spring applied FS38, FS47, FS200, FS400, FS500 series. W.C. Branham Air/Oil Intensifiers give you the ability to use hydraulic caliper disc brakes without the need of a
- Maximum Output Pressure: 1,800 psi
- Technology Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham hydraulic caliper disc brake H491, H493, H962 series AND hydraulic spring applied FS38, FS47, FS200, FS400, FS500 series. W.C. Branham Air/Oil Intensifiers give you the ability to use hydraulic caliper disc brakes without the need of a
- Maximum Output Pressure: 900 psi
- Technology Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: Use with H38, H47 and H200 Non-Retractable Piston Caliper Disc Brakes and other Applications Requiring Hydraulic Pressure Boost. The immediate benefits are the potential of reducing the need for additional hydraulic caliper disc brakes for your braking application, other components and
- Maximum Output Pressure: 2,000 psi
- Technology Type: Pneumatic
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge products, the ECO-JET
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Jet Edge
Description: hydraulic system to drive plunger style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Radwell International
Description: PNEUMATIC-HYDRAULIC INTENSIFIER, 25:1 RATIO, 195 MAX OIL PRESSURE, 8 MAX AIR PRESSURE, 188 WORK VOLUME. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Air-Powered Hydraulic Boosters convert normal shop line air pressure to high pressure hydraulic power. These corrosion and wear-resistant boosters have a built in manifold and self centering air piston for long life. . Air-Powered Hydraulic Booster with 1/4 NPT port threads and
- Technology Type: Pneumatic
-
Supplier: Radwell International
Description: ROEMHELD , 8755032 , INTENSIFIER , PIPE THREAD VERSION INTENSIFICATION , RATIO 3.2 , LOW PRESSURE IN BAR 156 , HIGH PRESSURE H BAR 500 , LOW PRESSURE IN [I/MIN] 15 , HIGH PRESSURE H*) APPROX. [I/MIN]1.6 , SIZE 2, INTENSIFICATION I=3.2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and 1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 231.00023100023097 to 254.10025410025406 in³/min
- Bore Size - HP Outlet: 0.014 to 0.015 inch
- Technology Type: Hydraulic
-
Supplier: AccuStream, Inc.
Description: inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The diagram on
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
-
Supplier: Dellner Brakes AB
Description: Compactus is a pneumatically operated hydraulic pump system that multiples pneumatic line pressure into hydraulic pressure that is sufficient to operate pressure applied disc brakes at rated capacity. The intensification ratio is 1:44. Compactus is supplied in an enclosed cabinet, that
- Maximum Output Pressure: 2,900.754 psi
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Technology Type: Pneumatic
-
Supplier: Jet Edge
Description: Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.
- Cooling Capacity: 35.172 kW
- Fluid Discharge Temperature: 65 F
- Process Flow: 30 GPM
- Process Pressure: 35 psi
-
Supplier: Milwaukee Cylinder
Description: In Milwaukee Cylinder's Model BA Booster, the high pressure output is applied only after the ram has entered the secondary, or high pressure seal. This allows a low pressure approach stroke and a high pressure work stroke where the working ram travels only a short distance under high pressure, as
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 14 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder's Model BD Boosters are used where high pressure output is required during the entire work stroke of the cylinder. This design is used for all output pressures and exclusively with special boosters where pressures are above the normal 3,000 PSI. Its single rod seal assembly
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single
- Maximum Output Pressure: 5,000 psi
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from vaporized
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
-over-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating...
(read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
W.C. Branham Air/Oil Intensifiers give you the ability to use hydraulic caliper disc brakes without the need of a hydraulic system pressure source by converting typically shop air, 80-100 psi, into hydraulic pressure. The benefit to you is the potential of reducing the need for additional hydraulic caliper disc brakes for your braking application, other components and cost savings.
(read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
forces with Team Swinburne to design a better braking solution. Who would have thought you could use an air-over-oil intensifier in an autonomous race car to provide emergency braking? Team Swinburne in Australia had the idea, and they turned to the design engineers at W.C. Branham (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with pressures up to 500 bar (1,000 bar peak pressure). In fact (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
How A Booster Works
A booster, or pressure intensifier, is a device that amplifies available line pressure in order to perform work requiring much higher pressure. It operates a hydraulic cylinder without the need for a hydraulic power unit.
-
Catamaran Ferry 1, Mols-Linjen
Each engine shaft is equipped with four Dellner Brakes type SKD 50 hydraulically applied disc brakes operating on two 495 mm (19.5 in) diameter discs (2 brakes per disc). The brakes are activated with pneumatic to hydraulic pressure intensifiers. Pneumatic pressure of 7 bar (102 psi) is raised
-
Case Story- Oil Drilling Rig
Each brake system consists of a Dellner Brakes type SKD 2x100 hydraulic pressure applied disc brake working on an 1160 mm (45.7 in) diameter disc and a pressure intensifier system. The brakes are actuated with up to 150 bar (2,180 psi) of hydraulic pressure that is generated through a pneumatic
-
Catamaran Ferry 2, Stena Line
Each of the two drive shafts is equipped with a 1150 mm (45.3 in) diameter brake disc and eight Dellner Brakes type SKD 80 hydraulically applied disc brakes. The pressure for the brakes is provided by pneumatic to hydraulic pressure intensifiers. Pneumatic pressure of 7 bar (101.5 psi) is increased
-
AHTS Tug Ship, Maersk
a pneumatic to hydraulic pressure intensifier system. The brake system develops brake torque of up to 284 kNm (2,513,600 lbf-in) per shaft.
-
Hellenic Navy - Gun Boats
in) or 950 mm (37.4 in) brake discs. The brakes are pressurized with a pneumatic-hydraulic pressure intensifier. Brake torque generated is approx. 200 kNm (1,770,000 lbf-in) depending on disc size and the applied pneumatic pressure. The purpose of the brakes is to quickly stop the propeller to change
More Information Top
-
Analysis of the Transmission-Ratio Distribution Among the Stages of a Heddle Drive
The transmission can be a hydraulic intensifier or a reduction gear, the choice depending on the displacement of the heddle frame.
-
Chassis manual
Hydraulic amplifiers have in comparison with underpressure-braking power amplifiers advantages in regard on the energy density (and therewith a significantly higher driving out point), and the installation space.
-
Vie path manual motor vehicle technology
The DSC systems can either be integrated into conventional underpressure-amplifier technique or realized with a help of hydraulic amplifiers .
-
Oil hydraulic system
The valve over operating stage controls the additional auxiliary energy is removed from an external driving oil supply ( hydraulic amplifier stage) and main stage therefore through indirect operation on the consumer.
-
Chassis manual
The hydraulic-system-braking power amplifier has Hydraulic amplifiers in comparison with underpressure-braking power amplifiers advantages in regard on the energy density (and therewith a significantly higher driving out point), and the installation space.
-
Oil hydraulic system
The valve stages adhering to each other in direction of the effect of the input signal sit down together of electrical input stage, hydraulic amplifier stage (operating stage) and power stage (main stage).
-
Manual driver assistance systems
Hydraulic amplifiers have in comparison with vacuum braking power amplifiers advantages in regard on energy density (and therewith a significantly higher driving out point) as well as installing space.
-
Active variable buoyancy control system for MBARI's ROV
The pump is built around a custom double-acting hydraulic intensifier , The intensifier is designed specifi- cally for seawater applications.
-
Manual driver assistance systems
The hydraulic-system-braking power amplifier has Hydraulic amplifiers in the comparison to vacuum braking power amplifiers advantages in regard on energy density as well as installing space.
-
Modernization of the Hydraulic System of an 8-MN Radial Forging Machine
The hydraulic intensifiers in the system that compensates for errors in the dimensions of the forging are dual-acting, and two sets of series-connected hydraulic locks connect their outlet chambers with the corresponding hydraulic line of the drive and the tank …
Indicates content that may require registration and/or purchase.