Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: W.M. Berg
Description: Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 609.5996708161778 mm
-
Supplier: Newark, An Avnet Company
Description: KNOB, TURNING, PLASTIC; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Pointer; Knob Diameter:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Black; External Length / RoHS Compliant: Yes
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching speakers, power strips, signs, sensors, diverter rails, lights, and many other devices. Stafford Plastic
- Width: 0.75 inch
- Bore Diameter: 1 inch
- Outer Diameter: 2.375 inch
- Units: English
-
-
Supplier: Accuris
Description: SHAFT ASSEMBLY: FLEXIBLE, PLASTIC, TACHOMETER, AND SPEEDOMETER
-
Supplier: Accuris
Description: GLASS REINFORCED PLASTIC COVERINGS FOR PROPELLER SHAFTING (METRIC)
-
Supplier: Newark, An Avnet Company
Description: KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, PLASTIC, 16MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Pot,Rotary,9mm,Plastic shaft,Vertical,Single,w/metal bushing
- Resistance Range: 20,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.05 watts
- Operating DC Voltage: 250 volts
-
Supplier: Visual Sound, Inc.
Description: beyerdynamic, Inc. Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)
- Features: Wireless Microphone
-
Supplier: RS Components, Ltd.
Description: Shaft Collar, 1-pc, 9mm Bore, Plastic
- Width: 0.3543309 inch
- Outer Diameter: 0.9448824 inch
- Collar Type: One Piece (Clamp), One Piece (Set Screw)
- Features: Other
-
Rotary Encoders - ST-Conductive Plastic Panel Control Pot, 7/8 in. shaft, 3/8 in bushing -- 70029095Supplier: Allied Electronics, Inc.
Description: Low-profile, single-turn, conductive-plastic, rotary-precision position sensor. 1 million life cycles. Sealed and impervious to contamination and moisture. Meets or exceeds IP66/IP67 standards with rugged design to survive the harshest conditions. Three bushings and shaft lengths
-
Supplier: W.M. Berg
Description: Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets
- Shaft Diameter or Width: 8 mm
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 4 inch
- Dynamic Load Capacity: 1,452 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 2.25 inch
- Dynamic Load Capacity: 294 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 3,912.0000000000005 mm
- Weight: 10.68 lbs/ft
- Special Features: Case Hardened, Precision Grade, Solid Shaft
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 1.2598432 inch
- Dynamic Load Capacity: 107.0048 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 1.7716545 inch
- Dynamic Load Capacity: 252.0008 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: Vecoplan, LLC
Description: The VAZ 1800 FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The FF Series is built for high throughput, has built-in metering capabilities and thermal monitoring
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350°
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength, hinged
- Bore Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
- Units: English
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 3,835 mm
- Additional Operations: Chamfered End, Tapped Holes (Radial)
- Features: Other
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350°
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Walter Surface Technologies
Description: High quality impact resistant plastic with ultimate flexibility FEATURES Ultimate Flexibility Made from high quality impact resistant plastic APPLICATIONS Backing pad for sanding discs
- Outer Diameter / Width: 4 to 7 inch
- Shaft / Arbor Hole Diameter: 0.375 to 0.625 inch
- Maximum Speed: 15,000 rpm
- Features: Arbor Hole / Bore (Spindle / Shaft Mounted), Raised Hub, Specialty / Other
-
Supplier: TelephoneStuff.com
Description: Decora Plastic Adapter for Rotary Dimmers fits over .406 inch dimmer shaft.
- Material: Plastic
-
Supplier: Reid Supply
Description: shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and
- Handle Length: 4.5 inches
- Bore Diameter: 0.43800000000000006 inches
- Handle Material: Metal
-
Supplier: Essentra Components
Description: Sleeve Bearings - Plastic are suitable for DIN h6-H7 fitting. Impervious to dirt ingress, weather and chemical corrosion, bearing clearance is approximate 1% of the shaft diameter after assembly.
- Features: Other
- Bearing Surface: Plastic
-
Supplier: TOK America, Inc.
Description: hole-type bearings, threaded bearings, and bearings with caulking shafts. Additionally, if it is necessary to avoid contact between the side of the bearing and the mating component, TOK also offers bearings with a wide-shaped inner race end face. This design eliminates the need for clearance
- Bore Size: 0.21259854 to 1.0629927 inch
- Outside Diameter: 0.3543309 to 1.8503947 inch
- Overall Width: 0.1181103 to 0.5511814 inch
- Material / Plating: Plastic
-
Supplier: Rogan Corporation
Description: Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
- Knob Diameter: 1.13 inches
- Knob Height: 0.83 inches
- Diameter / Width: 1.13 inches
- Height: 0.83 inches
-
Supplier: Savino Barbera Srl
Description: of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence
- Horsepower: 0.160826446188338 HP
- Maximum Discharge Flow: 13.208599999999999 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish:
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: Monroe Engineering
Description: Material - Black High Strength Reinforced Duroplast Steel Hub with Blind Starter Hole Duroplast Revolving Handle Extra Rugged Design and Construction Large Steel Hub Permits Mounting on Large Diameter Shafts Resistant to Oils, Solvents and Other Chemical Agents Provided with Blind Pilot Hole
- Outside Diameter: 4.92 inch
- Material: Plastic
- Handle: Revolving Handle
- Bore Shape: Solid / Starter Hole
Find Suppliers by Category Top
Featured Products Top
-
, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
A company had been using a torch for this metal-to-plastic insertion application involving heating a brass shaft, however, it required multiple torches to meet their growing throughput requirements. Consequently, they wanted to see if induction heating could offer them a more efficient solution (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
In many of today’s high-speed and lightweight applications, plastic components succeed where metal formerly served. SDP/SI's new cam followers using plastic, high load capacity composite rollers are a maintenance-free alternative to traditional metal designs (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
CASE STUDY: Good things come in small packages, with a classic example to be found at additive supplier Amfine. Running into serious problems with a dryer used to prepare nucleating agents, the company was able to replace a seal on a vacuum dryer and save a $1 million project.
(read more)
Browse Polymers and Plastic Resins Datasheets for Woodex MECO Industries -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Shaftloc® Fastening Device Simplifies Shaft Assembly Shaftloc® is a patented rotating component fastening device from SDP/SI, an ISO 9001 and AS9100 registered manufacturer. Designed to overcome the limitations of traditional (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Molded Plastic Gear Design
Gear design and development is a complicated art. Ignore or miscalculate the operating and environmental effects and the likely result is a gear set that doesn't mesh properly, which will cause excessive noise, gear failure, or both. This is especially true for molded plastic gear design, where
-
Metal-to-Plastic Insertion of a Steel Shaft (.pdf)
Induction heating provides hands-free heating that involves no operator skill, even distribution of heating and localized application of energy
-
Intro to Plastic Valves: Seals
An O-ring is a round elastomeric ring. O-rings are ideally suited to be a compressed, static seal between non moving parts. O-rings can be used as a face seal on a valve, and used on rotating shafts. Use of o-rings on linear moving shafts is sometimes not recommended, due to the fact
-
Wear Capabilities and Limits of Plain Bearings
Previous installments of TechTalk have discussed how using plastic bearings can help reduce wear and how different types of shaft materials affect wear and bearing life. In this installment, Iâ ll be discussing wear itself in more specific terms, and how different wear limits are dependent
-
Cost Savings in Process Environments with MECO Split Seals
Mechanical seals are more than 100 years old, originating in 1905 when they were used in refrigeration compressors. Seals today contain, withstand, accommodate and survive a rotating shaft in a closed or confined space. The rotating shaft is necessary to transform raw ingredients into value-added
-
Monitoring Complex Extrusion Machinery Requires Focused Approach
condition in order to avoid catastrophic failures and the collateral damage which often accompanies these unplanned events. Gearboxes used for extruding plastic pellets are among the most complex industrial machines. With many shafts, more gears and dozens of bearings all sharing one housing
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
More Information Top
-
Exact solution of rotating FGM shaft problem in the elastoplastic state of stress
The homogeneous counterpart of the problem under consideration has been solved by Gamer and Lance [4] for linearly hardening and ideally plastic shafts .
-
A computational procedure for estimating residual stresses and secondary plastic flow limits in nonlinearly strain hardening rotating shafts
Abstract A computational procedure to estimate the residual stress distributions and the limit angular speeds for avoiding secondary plastic deformation in nonlinearly strain hardening rotating elastic- plastic shafts is given.
-
Von Mises’ yield criterion and nonlinearly hardening rotating shafts
In a later work, Gamer et al. [4] studied the stresses in an elastic-plastic rotating solid shaft with fixed ends considering ideally- plastic shaft material.
-
Analysis of complete plasticity assumption for solid circular shaft under pure torsion and calculation of shear stress
The traditional yield stress formula for plastic shaft under torsion is reasonable.
-
Evaluating the potential use of composites in ship shafting 3. Efficient design of the intermediate shaft of ship shafting
It is interesting to compare the efficiency of glass- and carbon- plastic shafts accordinE to different parameters with allowance not only for the difference in strength, but also the density and cost of these materials (density #1 -- 2"103 kg/m3 for giass-plastic …
-
On the Expansion of Plastic Regions in the Annular Parts of a Shrink Fit during Assemblage
In an analogous way, it can be shown that dzH/di vanishes when the border radius in the perfectly plastic shaft reaches the interface, zs = a, and the arbitrarily hardening hub is partially plasticized, zH< b.
-
The stress response and onset of yield of rotating FGM hollow shafts
[7] Lindner, T., Mack, W.: Residual stresses in an elastic- plastic shaft with fixed ends after previous rotation.
-
Innovative Techniques in Skin Surgery
Now, with the addition of autoclavable plastic shafts in combination with central metal ‘‘memory’’ reinforcing wires, shaft lengths greater than 4 mm are available to suit those surgeons’ needs.
Indicates content that may require registration and/or purchase.