Newnes Guide to Television and Video Technology

Appendix A4: Processing Devices

Overview

Modern consumer equipment employs one or more processing devices to carry out such functions as programming, synchronisation and control. Four types of processor chips may be used:

  • General purpose microprocessors for general system programming and control

  • Dedicated microprocessors such as video decoders or RF processor

  • Microcontrollers

  • System-on-a-chip

Three main technologies are employed in the fabrication of integrated circuits: TTL, CMOS and NMOS. The latter two types are normally used because of their high component density.

General Purpose Microprocessor System

The architecture of a microprocessor-based system is shown in Figure A4.1. It consists of the following component parts:

  • Central processing unit ( CPU)

  • Memory chips: various types of RAM and ROM

  • Address decoder chip

  • Processing devices

  • Bus structure


Figure A4.1: The microprocessor system

The Central Processor Unit

The CPU is usually a single VLSI (very large-scale integration) or ULSI (ultra large-scale integration) chip containing all the necessary circuitry to interpret and execute program instructions such as data manipulation, logic and arithmetic operations and timing and control. The capacity or size of a microprocessor chip is determined by the number of the data bits it can handle. A16-bit chip has a 16-bit data width; a 32-bit processor has a 32-bit data width and so on. Eight-bit and 16-bit processors are generally employed as dedicated controllers in industrial applications and domestic appliances such as robots, washing machines and TV receivers.

Microprocessors differ in the speed by which they execute...
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
Category: Microprocessor Chips (MPU)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.