Oil Well Testing Handbook

| To convert from | To | Multiply by | Inverse |
|---|---|---|---|
| mD | Darcy | 1.000000E 03 | 1.000000E + 03 |
| mD | meter2(m 2) | 9.86923E 16 | 1.01325E + 15 |
| mD | centimeter2(cm 2) | 9.86923E 12 | 1.01325E + 11 |
| mD | micrometer 2( ? 2) | 9.86923E 04 | 1.01325E + 03 |
| mD | | 1.00000E 03 | 1.00000E + 03 |
| mD | | 9.86923E 10 | 1.01325E + 09 |
| mD | | 7.32441E 08 | 1.36530E + 07 |
| mD | | 3.41780E 11 | 2.92585E + 10 |
| mD | | 1.12712E 03 | 8.87217E + 02 |
| mD | | 1.42515E 05 | 7.01681E + 04 |
| mD | ft 2 | 1.06232E 14 | 9.41340E + 13 |
| F | C | R | K | |
|---|---|---|---|---|
| Degree Fahrenheit( F) | 1.000 | ( Fm32)/1.8 | F + 459.67s | ( F + 459.67)/1.8 |
| Degree Celsius ( C)/ | 1.8( C) + 32 | 1.000 | 1.8( C) + 491.67 | C + 273.15 |
| Degree Rankine ( R) | R459.67 | ( R 491.67)/1.8 | 1.000 | R/1.8 |
| Kelvin (K) | 1.8(K)-459.67K | 273.15 | 1.8(K) | 1.000 |
| in 3 | ft 3 | cm 3 | m 3 | |
|---|---|---|---|---|
| Cubic inches (in 3) | 1.0 | 5.787035 10 4 | 1.638706 10 | 1.638706 10 5 |
| Cubic feet (ft 3) | 1.728 10 3 | 1.0 | 2.831685 10 4 | 2.831685 10 2 |
| Cubic centimeters(cm 3) | 6.102376 10 ?2 | 3.531466 10 ?5 | 1.0 | 1.000 10 ?6 |
| Cubic meters(m 3) | 6.102376 10 ?4 | 3.531466 10 | 1.000 10 6 | 1.0 |
| gm/cm 3 | lb/ft 3 | kg/l | kg/m 3 | |
|---|---|---|---|---|
| gm/cm 3 | 1.0 | 6.242797 10 | 1.0 | 1.000 10 3 |
| lb/ft 3 | 1.601846 ... |