Integrated Circuit Packaging, Assembly and Interconnections

Chapter 7: Packaging Options Chip on Board

7 DIRECT CHIP ATTACH (DCA) AND CHIP ON BOARD (COB)

The phrase, Direct Chip Attach (DCA) refers to the assembly of bare die to a package or substrate and applies to SCP, MCP or COB applications [1]. It usually includes a connector as part of the assembly for attachment to Level 3.0 The connecter distinguishes a COB assembly from an MCM-L. COB, historically, has referred to chip and wire assembly of bare die to a second level PWB. COB, in this particular case, is significant because it effectively bypasses assembly of the die into a package and the subsequent assembly of that package to the PWB. As a result it presents itself as a packageless IC packaging option. With elimination of the package there is a significant reduction in both size and weight to be realized. Figure 7-1 contains examples of COB assemblies, a few chip COB and a high density multichip assembly. COB can also be combined with SMT components on the same board as illustrated in Figure 7-2.


Figure 7-1: (left) Chip on Board Assembly; (right) MCM-L

Figure 7-2: SMT/COB Assembly

7.1 The COB Process [2,3]

With the emergence of the organic substrate as a viable alternative to ceramic COB terminology now applies to SCP (the PBGA) and MCP (an MCM-L) applications covering Level 1.0 and Level 2.0 assemblies.

The COB process involves three basic steps epoxy die attach, wire bonding, and an encapsulation step. Figure 7-3 graphically illustrates the complete COB process. COB utilizes chip & wire...
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
Category: Active Band Pass Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.