Integrated Circuit Packaging, Assembly and Interconnections

F

FAILURE ANALYSIS
A process to determine reasons why a device, circuit or assembly does not meet performance specifications.
FAILURE MECHANISM
A process intended to determine cause for the failure of a device, circuit or assembly fails to meet its intended performance specifications, e.g., and open or shorted conductor trace.
FAILURE RATE
The ratio of the number of failures to the total number tested. Usually specified as %/1000 hours of operation.
FATIGUE
With solder bonds, a failure mechanism caused by exposure to repetitive levels of mechanical stress over time resulting from mismatch in thermal coefficient of expansion, e.g. a bare die and an organic substrate or board.
FEEDTHROUGH
A method of making electrical connection between both faces of a circuit board, substrate or package, e.g., a plated through-hole or through a package wall.
FILLED POLYMER
The addition of a powder (ceramic or metal) to change the thermal and/or electrical properties of the polymer e.g. silver particles to an epoxy to increase electrical conductivity or born nitride to an epoxy to improve thermal conductivity.
FILLER
The general term for any addition agent into a material to change its properties, i.e., electrical and/or thermal conductivity.
FILLET
Refers to the extension around the edge of a die from the adhesive or alloy used in bonding a die to a package, substrate or board.
FILM
Any thin layer on the surface of a substrate such as...
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
Category: Die Bonders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.