Integrated Circuit Packaging, Assembly and Interconnections

H

HALOGENS
The elements Chlorine, Fluorine, Bromine and Iodine.
HALOGENATED SOLVENTS
Organic liquids containing one or more of the halogens. Generally used as cleaning solvents. For example, trichloroethane.
HARD SOLDER
Solders containing Au, e.g., 80%Au/20%Sn, melting point 280 C.
HARDNESS
A material property. The ability of a material to resist penetration.
HARDNESS
Property of a material to resist indentation or scratching.
HEAT SINK
A piece of high thermal conductivity material slightly larger than the component (bare die or packaged) used to conduct heat away from the heat-sensitive device. Examples are most metals and diamond.
HEEL OF THE BOND
In wire bonding, that part of the wire where deformation begins. It is noted on the first and second bond in wedge bonding and the second bond in ball bonding.
HEEL BREAK
A break in a bonded wire at the heal of the bond.
HERMETIC SEAL
Capping of a package containing an active device to provide an enclosure that maintains a controlled ambient.
HIGH TEMPERATURE CO-FIRED CERAMIC (HTCC)
A monolithic multilayer ceramic package or substrate containing an embedded conductor interconnect circuit. Individual layers of ceramic with patterned conductor traces (typically tungsten or molybdenum) are processed separately, inspected, collated, stacked and co-fired at temperatures in the range of 1400 to 1600 C.
HI-K CERAMIC
A ceramic material with high dielectric constant.
HIGH PURITY ALUMINA
Alumina with over 99.9% Al 2O
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
Category: Bricks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.