Metal Forming: Mechanics and Metallurgy, Third Edition

9.7: ENERGY DISSIPATION IN A SLIP-LINE FIELD

9.7 ENERGY DISSIPATION IN A SLIP-LINE FIELD

Consider the plane-strain extrusion in Figure 9.13. There are velocity discontinuities along AB, BC, and CO (Figure 9.13(a)). The hodograph (Figure 9.13(b)) shows that if V 0=1, . The lengths are and . So the energy dissipation along these lines is . The extrusion pressure was earlier determined as P ext/2 k=0.762, so P ext=1.542 k. Thus 1.262/1.542=81% of the energy is expended along these lines of discontinuity. The other 17% is expended in the fan OBC.


Figure 9.13: (a) Slip-line field showing lines of intense shear and (b) hodograph for an extrusion.
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
Category: Sheet and Film Dies
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.