Planning & Scheduling Using Primavera Version 5.0 for Engineering & Construction: Planning and Progressing a Single Project Schedule With and Without Resources In An Established Project Environment

Chapter 6: Creating a Primavera Project WBS

Overview

The Project WBS function is a function that is designed to record a hierarchical WBS that has been developed on a traditional basis as outlined in many project management documents. A well structured WBS should:

  • Include all the project deliverables and

  • Be set at the appropriate level for summarizing project activities and reporting project progress.

The Project WBS function is used to group and summarize activities under a hierarchical structure in the same way as the WBS function in P3 and SureTrak, and the Custom Outline Codes in Microsoft Project 2003. It is also similar to Outlining in all versions of Microsoft Project, however in Primavera Version 5.0 the Activities are assigned to a hierarchical WBS Node and are not demoted under a Parent task as with Outlining with Microsoft Project. The WBS structure is used to organize and summarize your project activities, including costs and resources during planning, scheduling and statusing of Projects.

The project should be granulated (broken down) into manageable areas by using a project breakdown structure based on attributes of the project such as the Phases or Stages, Systems and Subsystems, Processes, Disciplines or Trades, and Areas or Locations of work. These headings are normally the basis of the project breakdown structure, are used to create the Primavera Version 5.0 WBS structure, and should present the most useful view of your project.

Defining the project breakdown structure may be a major task for project managers. The establishment of a Primavera Version 5.0 Methodology,...
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
Category: Project Management Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.