Deflection (HDT) / Softening Point Property Testing Equipment

4 Results
Amsler HDT/Vicat Allround
from ZwickRoell LP

The Amsler HDT/Vicat Allround instrument is designed for convenient testing in research and development, goods inwards checks and production monitoring. Depending on the requirement, the instrument can be equipped with two, four or six measuring stations. [See More]

  • Properties Analyzed: Deflection / Softening Point
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymers/Organics
  • Display & Special Features: Digital
HDT/Vicat Allround
from ZwickRoell LP

ZwickRoell's HDT/Vicat Allround instruments determine the heat deflection temperature (HDT), and are designed to enable convenient testing in research and development, goods inwards checks and production monitoring as well as for educational and training purposes. The instruments are available in... [See More]

  • Properties Analyzed: Deflection / Softening Point
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymers/Organics
HDT/Vicat Standard
from ZwickRoell LP

The Vicat testing instrument consists of a bath with an option to mount measuring heads. A built-in thermostat controls the bath temperature. The thermostat ensures a constant increase of the temperature with the standardized gradient over the entire test sequence. Not only Vicat but also HDT tests... [See More]

  • Properties Analyzed: Deflection / Softening Point
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymers/Organics
  • Display & Special Features: Digital; PC Interface / Networkable (optional feature)
Vicat Dry
from ZwickRoell LP

Vicat Dry instruments are designed to determine the Vicat softening temperature (VST) and are primarily used in research and development, goods inwards checks and production monitoring. The oil-free measurement principle ensures clean, odor-free working conditions. The test sequence is completely... [See More]

  • Properties Analyzed: Deflection / Softening Point
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymers/Organics
  • Display & Special Features: PC Interface / Networkable