Warning Indicator Light Electrical Safety Testers

24 Results
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; Audible Alarms
  • AC Voltage Out: 8 to 3750
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.1000 to 25
Fuse and Fault Finder -- 188FFF
from Hoyt Electrical Instrument Works, Inc.

The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and requires no... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator
  • Display: LEDIndicator
  • AC Voltage Out: 110 to 240
  • Form Factor: Hand Held
3-Phase Voltage Portal, Pass-Thru -- R-3K
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Features: Warning Indicator
  • Display: LEDIndicator
  • Operating Temperature: -4 to 140
  • Form Factor: Electrical Panel Mounted
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA

OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]

  • Features: Warning Indicator; MultipleTests
  • Display: DigitalMeter
  • Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
  • Interfaces: RS232; USB
Insulation Resistance Tester -- TOS7200
from Kikusui America, Inc.

The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]

  • Features: RemoteControl; Warning Indicator; Buzzer or Annunciator; Memory / Storage
  • DC Volts Out: -1000 to -25
  • Types of Measurements: Insulation Resistance
  • DC Current Out: 0.0 to 1.00E-3
Hipot, Insulation, Resistance and Ground Tester -- Model 4320
from Slaughter Company (SCI)

The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Memory / Storage
  • AC Voltage Out: 0.0 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 20
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Features: Warning Indicator; PLC Interface; MultipleTests; Selectable Output Frequency; Memory / Storage
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 26
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) -- R-3D2
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
Leakage Current Tester -- TOS3200
from Kikusui America, Inc.

The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]

  • Features: RemoteControl; Warning Indicator; Memory / Storage
  • DC Volts Out: 10 to 430
  • Types of Measurements: Leakage Current
  • DC Current Out: 3.00E-5 to 0.0900
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)

The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; Front Panel Lockout; Memory / Storage
  • AC Voltage Out: 0.0 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 0.1000
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
Flex-Mount Voltage Indicator (4 Wire, Non-Flashing LEDs) -- R-3D2-SR
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)

The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Front Panel Lockout; Memory / Storage
  • AC Voltage Out: 0.0 to 4000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
  • AC Current Out: 3 to 30
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: 0.0200 to 25
Safe-Test Point Permanent Electrical Safety Device (PESD) -- R-3MT
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Features: Warning Indicator
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
Voltage Indicator -- R-1VH003
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Display: LEDIndicator
  • Operating Temperature: -4 to 176
  • Form Factor: Electrical Panel Mounted
SafeCheck Series -- SafeCheck 5
from Seaward Group USA

The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; MultipleTests; Rapid Cutoff
  • AC Voltage Out: ? to 8
  • Types of Measurements: Earth Continuity
  • DC Volts Out: ? to 12
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Front Panel Lockout; Memory / Storage
  • AC Voltage Out: 40 to 3000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 0.0100
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPH
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; Rapid Cutoff; Selectable Output Frequency; Memory / Storage
  • AC Voltage Out: 6 to 2500
  • Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
  • AC Current Out: ? to 0.0200
Voltage Indicator, Flashing LEDs -- R-1A3W-LPB
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
Voltage Indicator, Flashing LEDs -- R-1A3W-LPBF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Features: Warning Indicator
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark