Bulk Magnet Materials Industrial Magnets
from Essen Magnetics Pty Ltd
Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintered or Cast
- Material: Aluminum-Nickel-Cobalt
- BHmax: 1.13 to 9
from Arnold Magnetic Technologies
Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
- Manufacturing Method: Cast
- Material: Aluminum-Nickel-Cobalt
- Holding Force: 460
from Essen Magnetics Pty Ltd
The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Cast
- Material: Iron-Chromium-Cobalt
- BHmax: 1.25 to 6.5
from Arnold Magnetic Technologies
Arnokrome ™ III, developed by The Arnold Engineering Company, is a ductile permanent magnet alloy based on the iron-chromium-cobalt alloy system. Since the cobalt content is lower than in alternative magnetic alloys, Arnokrome may offer a significant advantage in replacement situations in... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Manufacturing Method: Cast
- Material: Iron-Chromium-Cobalt
- BHmax: 0.4000 to 1.2
from Essen Magnetics Pty Ltd
Hard Ferrite (Ceramic) magnet is manufactured from oxide materials using powder metallurgical process. Hard ferrite magnet is most widely used because of its low cost, high-energy, good electric insulation and excellent resistance to demagnetization. The most common type of hard ferrite magnet is... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Sintered
- Material: Ferrite
- BHmax: 0.8000 to 4.2
from Arnold Magnetic Technologies
UltraMag ™ magnetic substrate is the workhouse of the sign and display market. Flexmag ’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Br: 1.65
- BHmax: 0.6500
- Hc: 1400
from Essen Magnetics Pty Ltd
A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintering or Bonding
- Material: Neodymium Iron Boron
- BHmax: 33 to 55
from Arnold Magnetic Technologies
ldquo;GBD Neo ” magnets offer a combination of high energy density and temperature stability at moderate cost by reducing the amount of Dysprosium (Dy) (GBDD) and Terbium (Tb) (GBDT) used. This process enhances coercivity while limiting the adverse effects on remanence, when compared to... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Sintered
- Material: Neodymium Iron Boron
- BHmax: 53
from Essen Magnetics Pty Ltd
Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintered
- Material: Samarium Cobalt
- BHmax: 16 to 32
from Arnold Magnetic Technologies
flexMAX ™ (FM-60) high energy extruded flexible magnets are designed with the engineer in mind. With up to 2.0 MGOe, this anisotropic magnet combines both strength and stability for precise control of numerous applications. flexMAX is also highly durable, withstanding temperatures beyond the... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Br: 2.73
- BHmax: 1.8
- Hc: 2375
from Essen Magnetics Pty Ltd
Soft magnetic materials are those materials that are easily magnetized and demagnetized. They typically have intrinsic coercivity less than 1000 Am-1. They are used primarily to enhance and/or channel the flux produced by an electric current. Soft magnetic materials are mainly used in generators,... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Material: Soft Magnets
from Arnold Magnetic Technologies
PLASTIFORM ® bonded magnets represent the culmination of years of research and development focused on enhancing the magnetic and physical properties of polymerized magnet material. Since their development in the mid-60s, bonded magnet materials have evolved from low-energy and limited geometries... [See More]
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
- BHmax: 1 to 1.6
- Number of Poles: 18
from Arnold Magnetic Technologies
Injection molded magnets are essentially fully dense magnetic powders blended with a variety of polymer base materials. Depending on the combination of magnetic material and polymer selected, a wide range of final material properties are possible. Arnold typically works with a wide ranging... [See More]
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly
- Manufacturing Method: Injection Molded
- Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
- Br: 6.88
from Arnold Magnetic Technologies
High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are... [See More]
- Industrial Magnets: Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
- Manufacturing Method: Laminated
- Material: Neodymium Iron Boron; Samarium Cobalt
- Operating Temperature: 392
from Arnold Magnetic Technologies
PTM ’s Arnokrome Magnet Alloys are designed to provide superior performance in applications that require low coercivity magnetic materials, including magnetic clutch/break, anti-theft tags, sensing, and guitar strings. Produced in strip or wire forms and available in different formulations of... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Hc: 300
- Material: Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
- Geometry: Block / Bar; Flexible Strip / Sheet; Rod; Wire
from Arnold Magnetic Technologies
Arnold Magnetic Technologies ’ industry leading RECOMA Samarium Cobalt (SmCo) magnet materials break the performance barriers of other magnetic components. Offering several operational advantages, our top-of-the-line RECOMA 35E is currently the most power dense samarium cobalt magnet on the... [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintered
- Material: Samarium Cobalt
- BHmax: 33.3
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black, Blue, Green, Orange, Purple, Red, White, and Yellow ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Magnet Strip Features. Adams flexible magnet strip is available plain, or with adhesive to make magnetic tape, or with color laminates for labels and displays. Adams stocks several common sizes in rolls, and they offer additional sizes, custom fabrication and special packaging upon request. Common... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: Standard
- Material: Neodymium Iron Boron (optional feature); Samarium Cobalt (optional feature); Ferrite
- Manufacturing Method: Ferrite or Rare Earth Powders and Binder Systems such as Rubber or Plastic
from Monroe Engineering
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance, and... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: 8
- Material: Ferrite
- Manufacturing Method: Bonded
from Dexter Magnetic Technologies, Inc.
Flexible Magnetic Tape / Sheets Permanent Magnets. Flexible magnetic tape (or magnetic sheets), which are commonly used for refrigerator magnets, combine ceramic ferrite magnet powder with a flexible thermoplastic binder. The manufacturing process involves injection molding, which is well suited to... [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Injection Molding
- Material: Ferrite
- Geometry: Sheet/Slab
from Master Magnetics, Inc.
Flexible Magnetic Sheet - 0.03'' Thk. x 24.375'' W x 50' L [See More]
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 0.6000
- Material: Ferrite
- Br: 1.65
from Industrial Magnetics, Inc.
Matte white PVC laminated - great for sign making!. Conforms to any contour. Can be cut, drilled or shaped. Magnetic Sheeting can be written on or printed on with solvent ink jet printer [See More]
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
- Holding Force: 196
- Width: 24.38
from Magnetic Component Engineering, Inc.
Magnetic Material: Alnico [See More]
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 5.5
- Material: Aluminum-Nickel-Cobalt
- Br: 12.5
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Adams magnetic sheeting is two feet wide by 50 feet long, making 100 SF (Square Feet) rolls. Other magnet sheet roll lengths available from stock, please contact us for details. Standard thicknesses are .015, .020, .030 and .060, but other thicknesses are available. Additional colors and adhesive... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Orientation: Multiple
- Geometry: Flexible Strip / Sheet
from Monroe Engineering
Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of... [See More]
- Industrial Magnets: Bulk Magnet Materials; Strip Magnet
- Manufacturing Method: Bonded
- Material: Ferrite
- Holding Force: 0.0200
from Master Magnetics, Inc.
Flexible Magnetic Strip - 0.06'' Thk. x 0.75'' W x 100' L [See More]
- Industrial Magnets: Bulk Magnet Materials
- BHmax: 0.6000
- Material: Ferrite
- Br: 1.65
from Industrial Magnetics, Inc.
Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible magnetic rubber is magnetized with two or more poles along the length of the face, creating concentrated... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
- Holding Force: 2 to 56
- Number of Poles: 2 to ?
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Adams EdgeMAG ™ and MatchMAG ™ are both sold in .060 ” thick, 100 foot long rolls. Other thicknesses are available upon request. We can also cut or score these products to your required piece size. You must order matching quantities of A and B rolls. EdgeMAG ™. EdgeMAG... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Orientation: Matched Pole
- Geometry: Flexible Strip / Sheet
- Width: 0.5000
from Monroe Engineering
Resist demagnetization, and will not chip, crack, or shatter [See More]
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Bonded
- Material: Ferrite
- Holding Force: 3
from Master Magnetics, Inc.
It looks like flexible magnetic sheeting, yet it is not a magnet. FlexIRON ™ is a magnetic receptive material that attracts all types of low profile magnets, including flexible magnetic sheeting and strip, plus ceramic and neodymium magnets. Both sides of FlexIRON ™ (front and back)... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Width: 24 to 48
- Geometry: Flexible Strip / Sheet
- Length: 120 to 600
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Flexible High Energy features. Adams supplies high energy flexible magnet strip in energy levels 1.0 through 1.4 in strip or die cut shapes. High energy flexible magnets can be magnetized through the thickness in several configurations. Common applications. Sensors. Latches. Magnetic assemblies. [See More]
- Industrial Magnets: Bulk Magnet Materials
- Magnet Grade: High Energy
- Material: Neodymium Iron Boron (optional feature); Samarium Cobalt (optional feature); Ferrite
- Manufacturing Method: Ferrite or Rare Earth Powders and Binder Systems such as Rubber or Plastic
from Monroe Engineering
Resist demagnetization, and will not chip, crack, or shatter [See More]
- Industrial Magnets: Bulk Magnet Materials
- Manufacturing Method: Bonded
- Material: Ferrite
- Holding Force: 1.3
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Product Overview. ClingMAG ™ combines two separate holding technologies, magnetic holding force and micro-suction holding force to produce a thinner and lighter magnet that addresses two potential challenges with magnet signage. The micro-suction silicon layer on the back helps to reduce... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Orientation: Multiple
- Geometry: Flexible Strip / Sheet
- Width: 24
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Purple ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Adams Magnetic Products Co.
Adams GreenMAG ™ - a printable recyclable magnet up to 40" wide!. A durable printable coating is applied directly to our magnet sheet, eliminating the need for a laminated print surface. This makes it completely recyclable. Send it back to us and we ’ll use it to make more GeenMAG... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Orientation: Multiple
- Geometry: Flexible Strip / Sheet
- Width: 24.75 to 40
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Yellow ABS Plastic [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.0625'' Dia x 0.0625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.0625'' Dia x 0.0625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Diametrically Magnetized, Poles On Outside Diameter [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.09375'' Dia x 0.09375'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.15625'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically Magnetized, Poles On Outside Diameter [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.25'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.375'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.5'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.75'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N42 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N42
- Material: Neodymium Iron Boron
- BHmax: 43
from Amazing Magnets, LLC
1'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.0625'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.09375'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.125'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.125'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Diametrically Magnetized, Poles On Outside Diameter [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.15625'' Dia x 0.15625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.25'' Dia x 0.16'' Long Rod, Licensed NdFeB, Grade 40H Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: 40H
- Material: Neodymium Iron Boron
- BHmax: 41
from Amazing Magnets, LLC
0.125'' Dia x 0.1875'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Magnet Grade: N40
- Material: Neodymium Iron Boron
- BHmax: 41