ISO Multiconductor Cables
from LEMO USA, Inc.
Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Cable Jacket: PTFE, PUR
- Product Category: Cable Assembly
from PIC Wire & Cable
The E84824 is a 4-Pair, 40G Base-T Cat 8 Ethernet cable designed to meet the demands of today's high-speed data transmission applications. Our Cat8 cable features four pairs of twisted copper wires that are shielded with improved insulation to minimize crosstalk and interference, resulting in a... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields. A... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
T12243 is a 125 ohm data bus cable that is designed with a dual-layer insulation reducing the size of the cable. The outer foamed fluoropolymer layer which can be removed so that the inner solid PFA accommodates the connector cavity for easy extraction of the contact. T12243 data bus cable approved... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 150
from PIC Wire & Cable
The T69654 cable is a 125 ohm data bus cable approved and recommended by the Honeywell Commercial Flight Systems Group. It is an approved cable for the ASCB Data bus and Servo CAN Bus for the Primus EPIC/APEX Integrated Avionics system. T69654 is a primary data interface for the Honeywell/Sperry... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 150
from PIC Wire & Cable
The E13224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction (two separate pairs) of silver-plated copper... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D's twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
Our PICMates Ethernet Cables include 1 pair, 2 pair, 4 pair, Quadrax, and Power over Ethernet (PoE) 100 ohm shielded ethernet cables carrying high-speed data up to 10Gb performance. Our specially engineered Cat5e/6/6a/7 cables will meet your high-speed transmission needs in various aerospace and... [See More]
- Standards / Certifications: RoHS; ISO
- North American: 24
- Product Category: Cable
- Cable Jacket: FEP
from PIC Wire & Cable
The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E13424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 262 ft. The E13424's twisted-pair construction (two separate pairs) of silver... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 269 ft. The twisted-pair construction of silver-plated high-strength copper alloy... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
DataMATES 4 pair and quadriaxial 100 ohm shielded ethernet cables carrying high-speed data up to 10G performance. DataMATES cables are known for being lightweight, flexible, low-loss, high temperature and laser markable solutions for demanding high-speed data requirements. [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428's construction of silver-plated high-strength... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624's... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 1.5
from PIC Wire & Cable
PICMates Ethernet Cables include 1 pair, 2 pair, 4 pair, Quadrax, and Power over Ethernet (PoE) 100 ohm shielded ethernet cables carrying high-speed data up to 10Gb performance. Our specially engineered Cat5e/6/6a/7 cables will meet your high-speed transmission needs in various aerospace and defense... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 8
- Product Category: Cable
- Cable Conductor: Silver Plated Copper
from PIC Wire & Cable
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 8
- Product Category: Cable
- Rated Voltage: 0.9000
from PIC Wire & Cable
PIC ’s DataMATES Ethernet cables incorporate innovative design features that provide maximum electrical performance in a small, lightweight, flexible package. Each pair uses a SP High Strength Copper alloy conductor and is individually shielded. PIC ’s E74824 cable delivers 10 Gbit... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
PIC ’s DataMATES Ethernet cables incorporate innovative design features that provide maximum electrical performance in a small, lightweight, flexible package. Each pair uses a SP High Strength Copper alloy conductor and is individually shielded. PIC ’s E74826 cable delivers 10 Gbit... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -55 to 200
from PIC Wire & Cable
D620222 is a 70 Ohm specially designed cable for ARINC 429 data bus systems. D620222 has been designed with a high temperature, laser-markable white ETFE jacket which saves time, eliminating the need to label the cable every 6 inches or so as required by numerous cabling standards. [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 1.5
from PIC Wire & Cable
The D5102QX is a 78 ohm high temperature quadrax cable . It is designed with isolated shields making it ideal for use in radar and other applications where susceptibility to noise is of concern and EMI suppression is required. D5102QX's conductor insulation and inner/outer jackets are FEP. Filler... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 1.5
from PIC Wire & Cable
The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E1724's... [See More]
- Standards / Certifications: RoHS; ISO
- Number of Conductors: 6
- Product Category: Cable
- Rated Voltage: 0.9000
from PIC Wire & Cable
This ultra lightweight and flexible cable has a silver-plated copper clad aluminum (SPCCA) center conductor and braided shield. Our next generation of light weight cable is more than 30% lighter than cables of similar size and 60% lighter than S22089. It is laser-markable, easy to terminate, and... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -65 to 150
from PIC Wire & Cable
This ultra lightweight and flexible cable has a silver-plated copper clad aluminum (SPCCA) braided shield. Our next generation of light weight cable is more than 30% lighter than cables of similar size and 56% lighter & significantly lower loss than RG400/142. It is laser-markable, easy to... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -65 to 150
from PIC Wire & Cable
This ultra lightweight and flexible cable has a silver-plated copper clad aluminum (SPCCA) center conductor and braided shield. Our next generation of light weight cable is more than 30% lighter than cables of similar size and 80% lighter & lower loss than RG393. It is laser-markable, easy to... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 1
- Product Category: Cable
- Rated Temperature: -65 to 150
from PIC Wire & Cable
This Superspeed Plus (SSP) high speed data cable can be used for high resolution video and also larger, faster storage solutions that require USB 3.1 or 3.0 compliant cables. USB3-2624 will perform as a USB 3.1 & USB 3.0 cable solution and is backwards compatible for USB 2.0. This cable is... [See More]
- Standards / Certifications: RoHS; ISO; AS9100, FAA PMA Certified
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -55 to 200
from Hi-Tech Controls, Inc.
HELUKABEL ® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 2
- Product Category: Cable
- Rated Temperature: -20 to 60
from L-com, Inc.
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control... [See More]
- Standards / Certifications: ISO; IEC
- North American: 26
- Product Category: Cable
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from OneTech Group
FTP cable is used commonly in computer networking. It is suitable for transmission until 130Mbits/s of digital and analogue voice, data and video signals with a low attenuation due to its shielding. [See More]
- Standards / Certifications: ISO; ANSI / TIA / EIA 568; ISO / IEC 11801 and EN 50288
- North American: 24
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -40 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Standards / Certifications: ISO; NF EN 50173-1 ;ISO/IEC 11801 ; CEI 61156-5
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -40 to 80
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from OneTech Group
For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic compatibility (EMC) of the European Standard EN 55022. Additional, the copper braiding ensures perfect matching... [See More]
- Standards / Certifications: ISO; NF EN 50173-1 ;ISO/IEC 11801 ; CEI 61156-5
- Cable Jacket: LSZH Compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
HELUKAT ®100T TORDIERFLEX data cables were designed for the most extreme requirements in the industry and other heavy-duty environments in torsion applications. They are characterized by large performance reserves and outstanding performance, even under extreme conditions. Long mechanical... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 80
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from OneTech Group
Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA/EIA-568-B-2-1 ; ISO/IEC 11801 and EN 50288
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
HELUKAT ®200 industry data cables were designed for high requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance. Mechanically they are also perfectly suited for rough industrial... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from OneTech Group
This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and data. [See More]
- Standards / Certifications: ISO; IEC; ANSI / EIA-B-2; ISO / IEC 11801 and EN 50288
- Cable Jacket: Polyvinyl Chloride
- Product Category: Cable
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -35 to 70
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from OneTech Group
Shielded twisted pairs cable F/FTP which is used in a horizontal or vertical configuration. Its shielding with a very high coverage allows him a use in a disturbed environment and a correct operation up to 555 MHZ. This cable is used for transmission of digital and analogue voice, Data and video... [See More]
- Standards / Certifications: ISO; IEC
- Cable Jacket: LSZH compound
- Product Category: Cable
- Cable Insulation: Polyethylene
from Hi-Tech Controls, Inc.
HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 4
- Product Category: Cable
- Rated Temperature: -35 to 70
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from OneTech Group
Shielded twisted pairs cable F/UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. Its shielding with a very high coverage allows him a use in a disturbed environment and in a correct operation up to... [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA/EIA-568-B-2-1 ; ISO/IEC 11801 and EN 50288
- North American: 23
- Product Category: Cable
- Cable Jacket: Polyvinyl Chloride
from Hi-Tech Controls, Inc.
HELUKAT ® 600IND data cables are used for harsh industrial applications. Mechanical characteristics are the steady against mineral oils, fats and cooling lubricants. Also they are microbes resistant and hydrolysis resistant. Electrically they are characterized by large performance reserves and... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 75
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from Hi-Tech Controls, Inc.
HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from Hi-Tech Controls, Inc.
HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8 to 16
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8 to 16
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8 to 16
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8 to 16
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA-568-B.2; ISO/IED 11801 ed. 2; EN 50288-2-2; IEC 60332-1-2, UL®
- North American: 26
- Product Category: Cable
from Hi-Tech Controls, Inc.
HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8 to 16
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI,... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil
from Hi-Tech Controls, Inc.
HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Rated Temperature: 75
- Product Category: Cable Assembly
- North American: 24
from Hi-Tech Controls, Inc.
HELUKAT ® 600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]
- Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
- Number of Conductors: 8
- Product Category: Cable
- Rated Temperature: -20 to 60
from Black Box
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
- North American: 26
- Product Category: Cable
- Cable Shielding: Foil