Multifiber Cable Fiber Optic Cables

95 Results
Chalcogenide Infrared (CIR) Fiber Bundles, Convertors & Splitters
from Electro Optical Components, Inc.

art photonics GmbH development of specialty fibers for the Mid-IR region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Chalcogenide glasses (As2 S3) transmit IR-radiation in the spectral range of 1.1 – 6 µm. Our CIR fibers are drawn in core/clad structure... [See More]

  • Cable Type: Multifiber
  • Core Size: 230 to 550
  • Number of Fibers: Up to 37
  • Wavelength: 1100 to 6000
Multi-channel Fiber Optic Bundles for Remote Spectroscopy
from Electro Optical Components, Inc.

Features: Multi-channel Process - Photometry. High Optical throughput at characteristic wavelengths. Compatibility with a variety of light sources and filter spectrometers. Special design for customer application. Assembly with polymer or metal coated fibers. Controlled fiber diameter starting from... [See More]

  • Cable Type: Multifiber
  • Core Size: 100 to 660
  • Number of Fibers: Up To 469 In Hexagonal Configuration Or Up To 2000 In Linear Configuration
  • Wavelength: 250 to 2200
V-groove Fiber Array Model -- GCTP
from Electro Optical Components, Inc.

Features: NA :0.12-0.22,. Customer design service available. Fiber Number: 32, 64. Single Array or Double Array. Applications: CTP Printing Medical Use [See More]

  • Cable Type: Multifiber
  • Core Size: 60
  • Number of Fibers: 32, 64
  • Connector Type: FC; SMA; ST
LITEflight® EP Aerospace-Grade Fiber Optic Cables
from Carlisle Interconnect Technologies

The LITEflight ® EP (Enhanced Performance) series of aerospace-grade fiber optic cables provides all the performance and benefits necessary to perform in the harsh environments of your aerospace and military applications but with lower loss, tighter bend radius, improved thermal stability and... [See More]

  • Cable Type: Simplex; Duplex; Multifiber
  • Cable Diameter: 1.8
  • Fiber Mode: SingleMode; Multimode
  • Cable Weight: 0.0068
Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling -- HITRONIC® HDM
from LAPP

Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: <9
  • Fiber Mode: Multimode
  • Connector Type: None
Indoor/Outdoor Distribution Cable -- MPS-1600
from Microwave Photonic Systems, Inc.

The MPS-1600 Indoor/Outdoor Distribution Cable is a connectorized assembly much like our Interfacility Distribution Cable and Optical Drop Cable. This cable can be run outdoors as well as indoors. Since the cable does not contain the petroleum-based gel used in most outdoor cables as a water block,... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6, 12, or 24 Fibers
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Connector Type: None (optional feature); FC (optional feature); LC (optional feature); MT-RJ (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature); UPC, APC, Special
FireFly™ Active Optical Micro Flyover Cable Assembly -- ECUO
from Samtec Inc.

This FireFly ™ optical flyover assembly is designed for flexibility and is interchangeable with the FireFly ™ copper assembly using the same connector system. It is available with x12 simplex or duplex optical transceivers to achieve 14 Gbps. per channel (168 Gbps aggregate), with x4... [See More]

  • Cable Type: Simplex; Duplex; Multifiber
  • Number of Fibers: 4, 12
  • Fiber Mode: Multimode
  • Connector Type: None; MTP; MPO, MT
FTTx Drop Cable
from Megladon Manufacturing Group, Ltd.

FTTx Drop Cable. Megladon builds durable drop cables for use in FTTx deployments. The rugged SCAPC hardened type connector can be installed on a variety of cable types (aerial self supported, direct buried or duct), and our pre-terminated solutions support rapid subscriber deployments. The durable... [See More]

  • Cable Type: Multifiber
  • Wavelength: 1310 to 1550
  • Connector Type: SCAPC
  • Bending Radius: 10 to 20
3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter -- MPF308-MPF212OM3Z-1
from L-com, Inc.

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully... [See More]

  • Cable Type: Multifiber
  • Jacket Material: LSZH
  • Fiber Mode: Multimode
Multi-Fiber Cable Assemblies -- 752 Series
from Corning Optical Communications

Corning provides an extensive line of high-performance fiber cable assemblies. The 752 Series of Multifiber Cable Assembly products offer state of the art performance with superior repeatability and low loss. All Corning assemblies are fully intermateable with any standard coupling adapter products... [See More]

  • Cable Type: Multifiber; Patchcords
  • Connector Type: FC; LC; MU; SC; ST; MPO
  • Fiber Mode: SingleMode; Multimode
  • Operating Temperature: -40 to 75
Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling -- HITRONIC® HDM
from Lapp Tannehill

Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: <9
  • Fiber Mode: Multimode
  • Connector Type: None
Commodore® Fiber Optic Comminication Cables
from General Cable

General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 2 - 48
  • Fiber Mode: SingleMode; Multimode
  • Core Size: 8.3 to 62.5
LimeLight Fiber Optic Cable Assemblies SMPTE Compliant
from Amphenol Fiber Systems International

LimeLight Cable Assemblies SMPTE Compliant. Amphenol Fiber Systems International's (AFSI) SMPTE 304M compliant (110 Series) fiber optic connectors and 311M compliant cable assemblies provide rugged and superior performance for broadcast applications. AFSI connectors and cable assemblies are designed... [See More]

  • Cable Type: Multifiber
  • Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); Expanded Beam Connectors
Aerial Fiber Optic Cable -- ADSS
from Hi-Tech Controls, Inc.

These HELUCOM ® outdoor cables designed as aerial cables for freely suspended installations on posts and masts. The construction is waterproof in longitudinal direction thanks to the use of jelly-filled bundle conductors and swelling tape. The outer jacket is UV-resistant and at the same time... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12 to 144
  • Fiber Mode: SingleMode
  • Core Size: 9
Harness Cable Assemblies -- FSTHL6NLSNNM001
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 1 meter. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Outdoor Industrial HCS® Cable -- AC01284-10
from OFS

These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: Multimode
  • Core Size: 200
MTP/MPO Fanout and Trunk Cable -- 6006
from Electro Standards Laboratories

MTP is an MTO compatible connector providing connection for up to 12 fibers [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12
  • Fiber Mode: SingleMode; Multimode
  • Connector Type: MTP
Armored Cable -- FS09-AR06-LRB
from Fiber Instrument Sales, Inc./FIS

Waterblocked, suitable for direct termination [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6
  • Fiber Mode: SingleMode
  • Core Size: 9 to 125
Fiber Optic Bundles
from CeramOptec Industries, Inc.

CeramOptec ensures the highest quality and best transmission for fiber optic bundles, while working. within the boundaries of your application. In order to optimize your bundle, we take several parameters. into consideration: packing efficiency, fiber area efficiency, Numerical Aperture... [See More]

  • Cable Type: Multifiber
  • Connector Type: FC (optional feature); SMA (optional feature); ST (optional feature)
  • Fiber Mode: Multimode
  • Wavelength: 160 to 2500
Interfacility Distribution Cable -- MPS-1500
from Microwave Photonic Systems, Inc.

The MPS-1500 Interfacility Link (IFL) Distribution Cable is an indoor rated, connectorized cable assembly that is used within a building to connect a fiber feeder splice point to an optical connector distribution panel. The IFL cable assembly can be configured with plenum or riser-rated singlemode... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 2 to 288
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Connector Type: None (optional feature); FC (optional feature); LC (optional feature); MT-RJ (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature); UPC, APC, Special
FireFly™ Extended Temperature Active Optical Micro Flyover Cable Assembly -- ETUO
from Samtec Inc.

Features. Extended temperature range from -40 ºC to +85 ºC. High-speed performance to 10.3125 Gbps per channel. x12 simplex or x12 duplex optical transceiver system. Data "flies over" the PCB for easier routing. Integral heat sink provides optimal cooling for thermal operating conditions [See More]

  • Cable Type: Simplex; Duplex; Multifiber
  • Number of Fibers: 4, 12
  • Fiber Mode: Multimode
  • Connector Type: None; MTP; MPO, MT
ODVA Industrial Assemblies
from Megladon Manufacturing Group, Ltd.

ODVA Industrial Assemblies. Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association (ODVA) standards. They are perfect for Fiber-to-the-Antenna and other applications... [See More]

  • Cable Type: Multifiber
  • Wavelength: 1310 to 1550
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Bending Radius: 10 to 20
Datacom Cable
from General Cable

The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 2 - 72
  • Fiber Mode: SingleMode; Multimode
  • Core Size: 50 to 62.5
Fibre Optic Cable Flexible -- A-V(ZN)11Y11Y
from Hi-Tech Controls, Inc.

These HELUCOM ® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: Multimode
  • Core Size: 50 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM002
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 2 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Outdoor Industrial HCS® Cable -- BC06145-04
from OFS

Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: Multimode
  • Core Size: 200
Backbone Trunk Cables -- L-8-MT-MT-M-**-FIS-012-PLN
from Fiber Instrument Sales, Inc./FIS

12-fiber, 50µm 10Gig/OM3, (1) MTP/male - (1) MTP/male, plenum [See More]

  • Cable Type: Multifiber; Patchcords
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
Optical Drop Cable -- MPS-1400
from Microwave Photonic Systems, Inc.

The MPS-1400 Optical Drop Cable / Optical Node Stub is a connectorized assembly that is used to connect a fiber feeder splice point to an optical receiver node or Optical Network Unit (ONU). This eliminates the need to field terminate optical connectors or splice pigtails at the node enclosure. [See More]

  • Cable Type: Multifiber
Optical Patch Cable Assembly -- FOPC
from Samtec Inc.

Features. Samtec ’s equivalent of an industry standard MTP patch cable. 12 or 24 fibers. MTP male or female end options. 3, 10 and 100 meter standard cable lengths. Other lengths are available with longer lead times [See More]

  • Cable Type: Multifiber
  • Connector Type: MTP
  • Number of Fibers: 12, 24
SM Node Cables
from Megladon Manufacturing Group, Ltd.

SM Node Cables. Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing, unique breakout epoxies and grommets custom made from brass for increased... [See More]

  • Cable Type: Multifiber
  • Connector Type: HLC
  • Fiber Mode: SingleMode
  • Wavelength: 1310 to 1550
Fiber Optic Cable -- AP0041ANR
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.2 INCH CONDUCTOR DIAMETER. OFNP/FT-4 JACKET RATING. 4 FIBER(S). [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 5.08
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Fibre Optic Indoor Cable -- I-D(ZN)H
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version is especially suitable for the application in skyscrapers, hospitals and stores as well... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4 to 60
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM003
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 3 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Outdoor Industrial HCS® Cable -- BC06145-06
from OFS

Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6
  • Fiber Mode: Multimode
  • Core Size: 200
Corning Cable Systems Drop Cables -- 004-RB4-14101A20
from Fiber Instrument Sales, Inc./FIS

SST drop cable, singlemode, 4 fiber [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: SingleMode
  • Connector Type: None
Fiber Optic Cable -- AP0041ANU
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYMER JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.181 INCH CONDUCTOR DIAMETER. OFNP/FT-6 JACKET RATING. 4 FIBER(S). [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 4.6
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Fibre Optic Indoor/Outdoor Cable -- A/I-DQ(ZN)BH
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions (on request). They are suitable for indoor and outdoor cabling of buildings and facilities. They are used in particular if the installation is to be done in one piece from the... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4 to 24
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM004
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 4 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Outdoor Industrial HCS® Cable -- C11245
from OFS

Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: Multimode
  • Core Size: 200
Distribution Cable -- M62-DI04-C3NRO
from Fiber Instrument Sales, Inc./FIS

Riser orange [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: Multimode
  • Core Size: 62.5 to 125
Fiber Optic Cable -- AP0041B3R
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.31 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 4 FIBER(S). NEXTGEN[R] BRAND [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 7.87
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Fibre Optic Indoor/Outdoor Cable -- A/I-VQ(ZN)BH
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version is especially suitable for the application in skyscrapers, hospitals and stores as well... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4 to 12
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM005
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 5 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
FIS Duplex InfiniCor® SX+Patchcord -- X8LLM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, 10 gigabit duplex, operating distance 300 meters [See More]

  • Cable Type: Duplex; Multifiber; Patchcords
  • Number of Fibers: 2
  • Fiber Mode: Multimode
  • Core Size: 50 to 125
Fiber Optic Cable -- AP0041PNR
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.2 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 4 FIBER(S). NEXTGEN[R] BRAND [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 5.08
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Fibre Optic Outdoor Cable -- A-DF(ZN)2Y(SR)2Y
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Above-average rodent protection is achieved with the metallic rodent protection (steel... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12 to 60
  • Fiber Mode: SingleMode
  • Core Size: 9
Harness Cable Assemblies -- FSTHL6NLSNNM006
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 6 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
FIS Ribbon Fan-Out Assembly -- RF-3-BU-P-S-3-FIS-12
from Fiber Instrument Sales, Inc./FIS

3 mtr fan-out, 2 mtr tail, terminate ribbon fiber to patch panel, enclosure [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12
  • Fiber Mode: SingleMode
  • Connector Type: SC; (UPC)
Fiber Optic Cable -- AP0041PNR-ILR
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. HARSH PREMISES ENVIRONMENT APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. SINGLE MODE FIBER TYPE. 0.522 INCH CONDUCTOR DIAMETER. GALVANIZED STEEL ARMOR MATERIAL. OFCR/FT-4 JACKET RATING. 4 FIBER(S). NEXTGEN[R]... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 13.26
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Fibre Optic Outdoor Cable -- A-DQ(ZN)2Y, Stranded
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount and extremely tension-resistant. Around a stranded grooved cable and filler elements, there is a swelling fleece with characteristics that ensure strain relief and waterproofing in longitudinal... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 24 to 144
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM007
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 7 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Interlocked Armor Cable -- F1-LK06
from Fiber Instrument Sales, Inc./FIS

I/O interlocked riser cable 62.5/125µm [See More]

  • Cable Type: Multifiber
  • Core Size: 62.5 to 125
  • Number of Fibers: 6
  • Connector Type: None
Fiber Optic Cable -- AP0041PNU
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC/FLUOROPOLYMER JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.18 INCH CONDUCTOR DIAMETER. OFNP/FT-6 JACKET RATING. 4 FIBER(S). NEXTGEN[R]... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 4.57
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Fibre Optic Outdoor Cable -- A-DQ(ZN)B2Y, Stranded
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount, extremely tension-resistant and rodent-proof. Around a stranded grooved cable and filler elements, there is a composite of glass yarns and swelling fleece with characteristics that ensure rodent... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 24 to 144
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM008
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 8 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Mohawk Central Loose Tube OSP Cable -- M9B155
from Fiber Instrument Sales, Inc./FIS

Outside Plant Central Loose Tube MM 62.5/125µm [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 62.5 to 125
Fiber Optic Cable -- AP0044UNM-DT
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. SINGLE MODE FIBER TYPE. 4 FIBER(S). NEXTGEN[R] BRAND. WITH DRY TUBE [See More]

  • Cable Type: Multifiber
  • Fiber Mode: SingleMode
Fibre Optic Outdoor Cable Hybrid -- A-DSF(L)(ZN)2Y
from Hi-Tech Controls, Inc.

These HELUCOM ® outdoor cables are designed for use under extreme environmental conditions. With the double jelly filling and the Al/PE laminated jacket, they are water proof in longitudinal and transverse direction. The welded Al tape acts as an additional vapour barrier. These cables can be... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12 to 144
  • Fiber Mode: SingleMode
  • Core Size: 9
Harness Cable Assemblies -- FSTHL6NLSNNM009
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 9 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Mohawk Riserlite™ Loose Tube Cable -- M9B175
from Fiber Instrument Sales, Inc./FIS

Armored Central Loose Tube MM 62.5/125µm [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 62.5 to 125
Fiber Optic Cable -- AP0061ANU-ILPA
from General Cable

YELLOW OUTER SHEATH COLOR. WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL. 900 MICROMETER, TIGHT BUFFER CABLE TYPE. ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL. VOICE/DATA COMMUNICATION/INDOOR/OUTDOOR APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. FLAME RETARDANT COMPOUND JACKET... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 10.67
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Fibre Optic Outdoor Cable Hybrid -- A-DSQ(ZN)B2Y
from Hi-Tech Controls, Inc.

These HELUCOM ® fiber-optic cables are designed especially for use in fiber-optical temperature measurements, such as monitoring of dams. The extreme mechanical requirements in these areas are fulfilled by the specially designed cable construction. These lines are hybrid glass fiber lines with... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 4
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Core Size: 9 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM010
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 10 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Mohawk Riserlite™ Loose Tube Cable -- M9B810
from Fiber Instrument Sales, Inc./FIS

RiserLite ™ Loose Tube I/O 62.5/125 Cable [See More]

  • Cable Type: Multifiber
  • Core Size: 62.5 to 125
  • Number of Fibers: 6
  • Connector Type: None
Fiber Optic Cable -- AP0061PNU-ILP
from General Cable

YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. CSA, ETL APPROVAL. HARSH PREMISES ENVIRONMENT APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. SINGLE MODE FIBER TYPE. 0.48 INCH CONDUCTOR DIAMETER. PLENUM STEEL ARMOR MATERIAL. OFCP/FT-6 JACKET RATING. 6 FIBER(S). NEXTGEN[R] BRAND [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 12.19
  • Fiber Mode: SingleMode
  • Operating Temperature: -20 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM011
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 11 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
TLC Bend Optimized XB Cable -- S09-DI06-CBNRY
from Fiber Instrument Sales, Inc./FIS

Bend optimized 6 fiber distribution 9/125 smf-28e ® XB optical fiber [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6
  • Fiber Mode: SingleMode
  • Core Size: 9 to 125
Fiber Optic Cable -- AQ0044H1A-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.511 INCH CONDUCTOR DIAMETER. 4 FIBER(S). NEXTGEN[R] BRAND. DRY WATER BLOCK CABLE... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 12.98
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM012
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 12 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
TLC Indoor/Outdoor Breakout Cable -- M62-BK06-IOR
from Fiber Instrument Sales, Inc./FIS

Optimized for the cable termination, rugged durable cables [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6
  • Fiber Mode: Multimode
  • Core Size: 62.5 to 125
Fiber Optic Cable -- AQ0044M1A-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.44 INCH CONDUCTOR DIAMETER. 4 FIBER(S). NEXTGEN[R] BRAND. DRY WATER BLOCK CABLE... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 11.18
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM013
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 13 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
TLC Laser Enhanced Gigabit Cable -- M50-DI06-CENRA
from Fiber Instrument Sales, Inc./FIS

50/125 OM3+ 6 fiber distribution multimode infinicor ® eSX+ riser [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 6
  • Fiber Mode: Multimode
  • Core Size: 50 to 125
Fiber Optic Cable -- AQ0044M1F-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.45 INCH CONDUCTOR DIAMETER. CORRUGATED STEEL TAPE ARMOR MATERIAL. 4 FIBER(S). [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 11.43
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM014
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 14 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Fiber Optic Cable -- AQ0044M1Y-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.46 INCH CONDUCTOR DIAMETER. 4 FIBER(S). NEXTGEN[R] BRAND. DRY WATER BLOCK CABLE... [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 11.68
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM015
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 15 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Fiber Optic Cable -- AQ0064H1F-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.59 INCH CONDUCTOR DIAMETER. CORRUGATED STEEL TAPE ARMOR MATERIAL. 6 FIBER(S). [See More]

  • Cable Type: Multifiber
  • Cable Diameter: 14.99
  • Fiber Mode: SingleMode
  • Operating Temperature: -40 to 70
Harness Cable Assemblies -- FSTHL6NLSNNM016
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 16 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Fiber Optic Cable -- AQ0184H1S-DWB
from General Cable

BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. SINGLE MODE FIBER TYPE. STEEL ARMOR MATERIAL. 18 FIBER(S). NEXTGEN[R] BRAND. DRY WATER BLOCK CABLE CORE [See More]

  • Cable Type: Multifiber
  • Jacket Material: STEEL
  • Fiber Mode: SingleMode
Harness Cable Assemblies -- FSTHL6NLSNNM017
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 17 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Fiber Optic Cable -- BE0064M1D-DT
from General Cable

850 NANOMETER WAVELENGTH. BLACK OUTER SHEATH COLOR. LOOSE TUBE CABLE TYPE. CSA, ETL APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVDF JACKET MATERIAL. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. 0.31 INCH CONDUCTOR DIAMETER. OFNP/FT-6... [See More]

  • Cable Type: Multifiber
  • Core Size: 50
  • Fiber Mode: Multimode
  • Cable Diameter: 7.87
Harness Cable Assemblies -- FSTHL6NLSNNM018
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 18 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Fiber Optic Cable -- BE0064M1M-DT
from General Cable

850 NANOMETER WAVELENGTH. BLACK OUTER SHEATH COLOR. LOOSE TUBE CABLE TYPE. CSA, ETL APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYMER JACKET MATERIAL. MULTIMODE FIBER TYPE. 50 MICROMETER FIBER SIZE. 0.36 INCH CONDUCTOR DIAMETER. OFNR/FT-4... [See More]

  • Cable Type: Multifiber
  • Core Size: 50
  • Fiber Mode: Multimode
  • Cable Diameter: 9.14
Harness Cable Assemblies -- FSTHL6NLSNNM019
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 19 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Gepco® Broadcast & AV Products
from General Cable

Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]

  • Cable Type: Multifiber
  • Core Size: 8.3 to 125
  • Fiber Mode: SingleMode; Multimode
  • Connector Type: None
Harness Cable Assemblies -- FSTHL6NLSNNM020
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 20 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Industrial Automation Solutions Cable
from General Cable

With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 2 - 72
  • Fiber Mode: SingleMode; Multimode
  • Connector Type: None
Harness Cable Assemblies -- FSTHL6NLSNNM021
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 21 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Offshore & Onshore RIG Cable
from General Cable

From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 2 - 48
  • Fiber Mode: SingleMode; Multimode
  • Core Size: 8.3 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM022
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 22 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Voice and Data Transmission Fiber Optic Cable
from General Cable

General Cable ’s NextGen ® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every... [See More]

  • Cable Type: Multifiber
  • Number of Fibers: 1 - 312
  • Fiber Mode: SingleMode; Multimode
  • Core Size: 50 to 62.5
Harness Cable Assemblies -- FSTHL6NLSNNM023
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 23 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Harness Cable Assemblies -- FSTHL6NLSNNM024
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 24 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12
Harness Cable Assemblies -- FSTHL6NLSNNM025
from Panduit Corp.

OM4+ Signature Core ™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 25 meters. [See More]

  • Cable Type: Duplex; Multifiber
  • Connector Type: LC; MPO Male
  • Number of Fibers: 12