Graphite-Metal Alloy Pillow Block Bearings

Last Updated: April 1, 2025

Description

Graphite-metal alloy pillow block bearings are designed to provide a bearing surface that is self-lubricating. This is achieved through the use of an alloy manufactured from molten graphite and metal, which allows the bearing to operate smoothly without the need for additional lubrication.

Working Principle

Graphite-metal alloy pillow block bearings work by utilizing the self-lubricating properties of the graphite-metal alloy. The alloy forms a solid film of lubricant during relative motion, which reduces friction and wear. This makes them particularly useful in applications where maintenance is challenging or where lubrication is inconvenient. The self-lubricating nature of these bearings also contributes to their resistance to wear and their ability to operate in corrosive environments.

Applications

Graphite-metal alloy pillow block bearings are particularly suited for high-temperature applications. For example, they can be used in engine applications such as EGR valves, EHRS, exhaust throttle valves, and turbocharger wastegate valves. These bearings are capable of withstanding temperatures up to 800 degrees centigrade, making them ideal for environments where conventional bearings would fail.

Advantages over other Pillow Block Bearings

One of the significant advantages of graphite-metal alloy pillow block bearings is their ability to operate at high temperatures, up to 800 degrees centigrade, which is significantly higher than the temperature tolerance of polymer and conventional graphite bearings. Additionally, they offer high resistance to wear and low-friction properties, making them maintenance-free and suitable for high-load applications. Their resistance to corrosive environments and dimensional precision further enhance their utility in demanding applications.

Limitations

While graphite-metal alloy pillow block bearings offer numerous advantages, they may not be suitable for all applications. For instance, they are not ideal for heavily loaded applications where other types of bearings might be more appropriate. Additionally, their initial cost might be higher compared to other types of bearings due to the specialized materials and manufacturing processes involved.

Considerations

When considering graphite-metal alloy pillow block bearings, it is essential to evaluate the initial costs, which may be higher due to the specialized materials used. However, the operating expenses can be lower over time due to their self-lubricating properties, which reduce the need for maintenance and replacement. Their durability and accuracy in high-temperature and corrosive environments can also lead to cost savings in applications where other bearings would require frequent replacement.

1 Result
Link-Belt 3216PT3 Pillow Blocks Sleeve Bearings -- 3216PT3
from RegalRexnord

1" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Bearing: Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
  • Shaft Diameter: 1
  • Bearing Type: Plain
  • Length: 5.38