Brass/Bronze Tube Fittings
from Beswick Engineering Co., Inc.
Straight fitting from 1/4â € NPT internal thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswickâ €... [See More]
- Material: Brass/Bronze; Brass
- English Size: 0.062 to 0.188
- Connection Type: Barbed or Ribbed End
from Parker Sporlan Division
Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Temperature: 250
- Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
from Clippard
Push-Quick Bulkhead Connector, 5/32", 1/8" NPT [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; 1/8 NPT
- Fitting Type: Pneumatic Fitting
- English Size: 0.156
from RS Components, Ltd.
Panel mount coupling body,1/8in ID tube [See More]
- Material: Brass/Bronze; Brass
- Temperature: -40 to 180
- Fitting Type: Coupling Fitting
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
- Temperature: 14 to 176
from Beswick Engineering Co., Inc.
Adjustable position elbow with 1/4-20 or 1/4-28 male to 10-32 female thread. Max Pressure Rating: 1,000psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
- Fitting Type: Elbow Fitting; Adapter Fitting
from Parker Sporlan Division
Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Connection Type: Flare Connection
- Fitting Type: HVAC / Refrigeration Fitting
- Temperature: 250
from Clippard
Push-Quick Bulkhead Union, 5/32" [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.156
from RS Components, Ltd.
Festo QS-1/4-8 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
- Temperature: 14 to 176
from Beswick Engineering Co., Inc.
10-32 female to 1/4-28 male threaded straight adapter. Max Pressure Rating: 1,000psig brass, 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Adapter Fitting
from Parker Sporlan Division
Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Temperature: 250
- Fitting Type: Coupling Fitting; HVAC / Refrigeration Fitting
from Clippard
Push-Quick Male Connector, 5/32", #10-32 [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; #10-32
- Fitting Type: Coupling Fitting; Adapter Fitting; Pneumatic Fitting
- English Size: 0.156
from RS Components, Ltd.
Festo QSF-1/8-4-B Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Material: Brass/Bronze; Nickel-plated Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
- Temperature: 14 to 176
from Beswick Engineering Co., Inc.
Straight ¼-28 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- English Size: 0.125 to 0.250
- Connection Type: Barbed or Ribbed End
from Parker Sporlan Division
Parker ZoomLock PUSH is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Temperature: 250
- Fitting Type: HVAC / Refrigeration Fitting
from RS Components, Ltd.
Push in T Connector, Male R1/2, 16mm [See More]
- Material: Brass/Bronze; Stainless; Pbt
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from Parker Sporlan Division
Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Temperature: 250
- Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
from RS Components, Ltd.
Push in T Connector, 16mm, 12mm [See More]
- Material: Brass/Bronze; Polypropylene (PP); Stainless; Pbt
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting
- English Size: 0.125 to 0.250
from Parker Sporlan Division
Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free... [See More]
- Material: Brass/Bronze
- Temperature: 250
- Fitting Type: Elbow Fitting; HVAC / Refrigeration Fitting
from RS Components, Ltd.
Festo QS-1/2-10 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Screw plug with 1/8â € NPT external thread. Used to block unused port. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
Festo QS-1/2-10-I Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
5/16"" Hex extension fitting with 10-32 male to 10-32 female threaded connections. Models are available with shouldered lengths ranging from 1/4"" to 2"". Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from RS Components, Ltd.
Festo QS-1/2-12 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Adjustable position elbow fitting, with one internal and one external 10-32 thread. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Note: Brass stud on MLSB does not have a screwdriver slot. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QS-1/2-12-I Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Miniature, fixed position elbow fitting, with one internal and one external 10-32 thread. Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QS-1/2-16 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Nipple fitting with 10-32 male threads. Used to connect two components with 10-32 female threads that do not require orientation. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QS-16 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Universal nipple fitting with 10-32 male threads. Used to connect two components with 10-32 female threads and permits any angular relationship of the connected components. Max Pressure Rating: 300psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QS-3/8-16 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Straight 10-32 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- English Size: 0.031 to 0.250
- Connection Type: Barbed or Ribbed End
from RS Components, Ltd.
Festo QSF-1/2-12-B Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Fixed position cross fitting, with one external 10-32 thread and three internal 10-32 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QSF-1/2-16-B Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Adjustable position tee fitting, with one external 10-32 thread and two internal 10-32 threads. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint. Note: Brass stud on MTSB does not have a screwdriver slot. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Festo QS-G1/2-12 Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from Beswick Engineering Co., Inc.
Adjustable position street tee fitting, from 10-32 external thread, to two 10-32 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Fitting Type: Tee Fitting; Adapter Fitting
from RS Components, Ltd.
Festo QS-G1/2-12-I Pneumatic Fitting [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting
from MicroGroup
Barb fittings are used to connect rubber and/or plastic tubing (1/32" - 1/4" ID) to ModuLUER assemblies. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; 1/4" Barb
- Fitting Type: Adapter Fitting
- English Size: 0.375
from Zurn Industries LLC
Zurn brass 45deg elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Low Lead. Used in PEX hot and cold water plumbing applications. Easy installation [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from G.L. Huyett
Styles and designs of connectors are limited to an engineer ’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available. [See More]
- Material: Aluminum; Brass/Bronze; Rubber / Elastomer
- Connection Type: Push-to-Connect
- Fitting Type: Coupling Fitting; Elbow Fitting
- English Size: 0.125 to 0.438
from ASCO
Other accessories include NPTF/inch tube fittings, metric fittings, quick exhaust valves, shuttle valves, metering valves, check valves, air silencers (mufflers), inline and right angle flow controls, and assorted brass fittings. Numatics also offers nylon, polyethylene and polyurethane tubing and... [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 0.250
from Watts
LF4721-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Drop Ear Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Quick Coupler
- English Size: 0.500
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Material: Brass/Bronze; Stainless
- Connection Type: 1/4" NPT
- Fitting Type: Gas Fitting
- English Size: 0.250
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.125
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M5
- Fitting Type: Pneumatic Fitting
- Temperature: -4 to 176
from Victaulic Co. of America
Provides a direct branch connection at any location on K, L, and M copper tubing. Available for joining CTS copper tube. Sizes from 2 ½ - 4 ″ | DN65 - DN100. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]
- Material: Brass/Bronze; Iron (Cast/Ductile)
- English Size: 2.500 to 4.000
- Fitting Type: Tee Fitting
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Hart Industries, International Inc.
Zero Leakage. Type K,L, or M Tube Size (Specify). Flat faced O-Ring design [See More]
- Material: Brass/Bronze
- English Size: 0.125
- Fitting Type: Union Fitting
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 10-32 (M) x 1/16 Barb
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.062
from Eaton Hydraulics Group
Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right brass adapter to meet... [See More]
- Material: Brass/Bronze
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from Techcon
Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips. [See More]
- Material: Brass/Bronze
- Connection Type: 1/4'' NPT male threads
- Fitting Type: Luer Lock Fitting; Adapter Fitting
- English Size: 0.250
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.312
from IMI Bimba
Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- Fitting Type: Coupling Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Adapter Fitting; Pneumatic Fitting
- English Size: 0.062 to 0.375
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
from Bijur Delimon International
Application. Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect, retract sleeve, insert... [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; 1/8" NPT
- Fitting Type: Swivel Fitting; Coupling Fitting; Quick Coupler
- English Size: 0.125
from Mid-America Fittings, Inc.
PB66BP female adapter [See More]
- Material: Brass/Bronze; Polypropylene
- English Size: 0.250 to 0.750
- Fitting Type: Adapter Fitting
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass Ferrule Connector [See More]
- Material: Brass/Bronze; Brass
- Connection Type: Ferrule Connection
from OMEGA Engineering, Inc.
bull;. Convert NPT Thread to BSPP Thread. •. Convert NPT Thread to BSPT Thread. •. Convert BSPP Thread to NPT Thread. •. Convert BSPT Thread to NPT Thread. •. Brass or Stainless Steel Models. •. Compression Fittings for Metric Diameters. •. Compression Fittings with... [See More]
- Material: Brass/Bronze; Stainless
- Connection Type: Compression Fitting (optional feature)
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 28.000
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from Oil-Rite Corp.
This brass elbow compression fitting features a 1/4" OD tube connection and 1/4 ” male NPT. Buna o-rings are used. It is suitable for use with Hydracision ® and high pressure tubing, A4891-10. [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Elbow Fitting
- English Size: 0.250
from NIBCO INC.
NIBCO Push Fittings include a broad range, including adapters, caps, couplings, elbow and tees. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the fitting until is stops. Push fittings can be... [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; For use with copper, CPVC-CTS or PEX tubing
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Adapter Fitting
- English Size: 0.250 to 2.000
from Qosina Corp.
Coupling Body, Shutoff Panel mount - MCD181032 [See More]
- Material: Brass/Bronze; Stainless; Chrome-Plated Brass, SS
- English Size: 10.000
- Fitting Type: Coupling Fitting; Sanitary or Food Grade Rated
from MicroGroup
Female ModuLUER fittings are manufactured to ISO 594/1,-2 and are available in several modular lengths and sections. [See More]
- Material: Brass/Bronze
- Connection Type: Female Luer
- Fitting Type: Adapter Fitting
- English Size: 0.312
from Zurn Industries LLC
Zurn brass 45 degree elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Low Lead. Used in PEX hot and cold water plumbing applications. Easy installation [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Union Fitting
- English Size: 0.125 to 0.500
from Watts
LF4745-10 - 1/2 In Cts Lead Free Brass End Stop [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: 1/8
- Fitting Type: Pneumatic Fitting
- Temperature: -4 to 176
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (M)
- Fitting Type: Pneumatic Fitting
- Temperature: -20 to 160
from Techcon
Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips. [See More]
- Material: Brass/Bronze
- Connection Type: 1/4'' NPT male threads
- Fitting Type: Luer Lock Fitting; Adapter Fitting
- English Size: 0.250
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- English Size: 0.062 to 0.187
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
from Bijur Delimon International
Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]
- Material: Brass/Bronze
- Connection Type: 3/8" Tube x 1/4" NPT
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.250 to 0.375
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass .375 in Rigid Hose Barb connects to tools with 1/4 MPT threads while the barbed end slips into hoses for a snug fit. [See More]
- Material: Brass/Bronze; Brass
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
from OMEGA Engineering, Inc.
•. Ferrule Design for Positive Pressure Seal. •. Heavy Duty Construction in Stainless Steel or Brass. •. U For Protection Tube Diameters 1 /16 " up to 1 /2 " [See More]
- Material: Brass/Bronze; Steel; Stainless
- Connection Type: Compression Fitting (optional feature); Ferrule Connection (optional feature)
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.125 to 1.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Weld Connection (Butt or Socket); Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from Oil-Rite Corp.
This brass elbow compression fitting features a 1/8 ” male NPT that can be used to connect a Hydracision ® injector to 1/4 ” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10. [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Elbow Fitting
- English Size: 0.125
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, Straight Thru, Chrome-Plated Brass in-line Pipe Thread with 1/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Brass/Bronze; Stainless; Chrome-Plated Brass, SS
- English Size: 0.125
- Fitting Type: Coupling Fitting
from MicroGroup
Female LUER Threads ModuLUER fittings are manufactured to ISO 594-1,-2 and are available in several modular lengths and sections. [See More]
- Material: Brass/Bronze
- Connection Type: Female Luer Thread
- Fitting Type: Adapter Fitting
- English Size: 0.312
from Zurn Industries LLC
3/4" Male Female Sweat X 5/8" Barb Baseboard elbow for heating applications. Features And Benefits. Available in 3/4" FS x 5/8" barb. Baseboard Elbow for heating use only. Easy installation [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from ASCO
• Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Push-in fittings with G Threads. • Tube diameter: 4mm to 12mm. • Thread size: M5 to 1/2 G [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Union Fitting
- Metric Size: 4.00 to 12.00
from Watts
LF4710-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Connector [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 1/4" Thread
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: 1/8
- Fitting Type: Pneumatic Fitting
- Temperature: -4 to 176
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass poly flow fittings - nut [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Temperature: -20 to 160
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Brass/Bronze
- English Size: 0.125
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass Inline Connector [See More]
- Material: Brass/Bronze; Brass
- English Size: 0.438
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from Oil-Rite Corp.
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8 ” ID flexible polyurethane,... [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
Manufactured by CPC ®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a... [See More]
- Material: Brass/Bronze; Stainless; Brass, Buna-N
- Connection Type: Barbed or Ribbed End
- Fitting Type: Coupling Fitting; Quick Coupler
- English Size: 0.125
from MicroGroup
ModuLUER straight thread fittings are manufactured to applicable standards. in 10-32, 1/4-28, and 1/4-32. [See More]
- Material: Brass/Bronze
- Connection Type: 10-32 Female Thread
- Fitting Type: Adapter Fitting
- English Size: 0.375
from Zurn Industries LLC
Zurn brass baseboard elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Used in Zurn Pex radiant heating systems. Connects to 3/4" Zurn Pex barrier tubing. Low-lead compliant [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from ASCO
Pressure Rating to 265 psi. • Vacuum Rating: 29" of Mercury Hg. • Temperature range: -20 °F to. +176 °F (BUNA N O-ring). +230 °F (Viton O-ring). • Tube diameter: 1/8" to 1/2". 4mm to 12mm. • Thread size: 1/8 to 1/2 [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Swivel Fitting; Elbow Fitting
- English Size: 0.125 to 0.375
from Watts
LF4720-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x M5 Thread
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Metric Size: 4.00 to 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M3
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass poly flow fittings - sleeve [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)x3
- Fitting Type: Cross 4-Way Fitting; Pneumatic Fitting
- Temperature: -20 to 160
from Cole-Parmer
Good chemical resistance. Rated to 400 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from -85 to 482 Â ºF (-65 to 250 Â ºC). [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting; Union Fitting
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass Inline Connector [See More]
- Material: Brass/Bronze; Brass
- English Size: 0.250
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from Oil-Rite Corp.
PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8 ” ID flexible polyurethane,... [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
Qosina is a leading supplier of Coupling Insert, Straight Thru, Chrome-Plated Brass, Elbow Ferruleless Polytube Fitting with for 1/4 inch OD / 0.17 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Brass/Bronze; Stainless; Chrome-Plated Brass, Buna-N
- English Size: 0.250
- Fitting Type: Coupling Fitting; Elbow Fitting
from MicroGroup
Male ModuLUER fittings are manufactured to ISO 594/1,-2 and are. available in several modular lengths and sections. [See More]
- Material: Brass/Bronze
- Connection Type: Male Luer
- Fitting Type: Adapter Fitting
- English Size: 0.250
from Zurn Industries LLC
The QQT553GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Brass (Lead Free Compliant). Use with copper or... [See More]
- Material: Brass/Bronze
- Connection Type: Crimp Connection
- Fitting Type: Tee Fitting
- English Size: 1.000
from ASCO
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Compression Fitting
- Fitting Type: Coupling Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
from Watts
LF4701-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Connector [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 3/8" Thread
- Fitting Type: Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- English Size: 0.375
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M3
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass compression adapters - union [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Union Fitting; Hydraulic Fitting
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- English Size: 0.062
from Cole-Parmer
Good chemical resistance. Rated to 400 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from -85 to 482 Â ºF (-65 to 250 Â ºC). [See More]
- Material: Brass/Bronze
- Connection Type: Ferrule Connection
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- English Size: 0.156 to 0.500
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . SM-10 features a M10 thread with a Steel Ball nose. The plunger has a body length of 22.0 mm and an initial end force of 25.0 N [See More]
- Material: Brass/Bronze; Brass
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from Qosina Corp.
Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk... [See More]
- Material: Brass/Bronze; Stainless; Brass, BUNA-N, SS
- English Size: 0.125
- Fitting Type: Coupling Fitting; Elbow Fitting; Sanitary or Food Grade Rated
- Metric Size: 3.10
from MicroGroup
Male-LUER-Lock ModuLUER fittings are manufactured to ISO 594/1,-2. and are available in several modular lengths and sections. [See More]
- Material: Brass/Bronze
- Connection Type: Male Luer Lock
- Fitting Type: Luer Lock Fitting; Adapter Fitting
- English Size: 0.375
from Zurn Industries LLC
Zurn Brass 1/2" Drop Ear Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
LF4719-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Metric Size: 10.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M5
- Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
- Metric Size: 101.60
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass compression adapters - sleeve [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Hydraulic Fitting
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.062 to 0.250
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . In-Line Connector [See More]
- Material: Brass/Bronze; Brass
- English Size: 0.250
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Weld Connection (Butt or Socket); Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 2.000
from MicroGroup
Pipe fittings are manufactured to applicable standards in 1/16 NPT (spl. order), 1/8 NPT, and 1/4 NPT. [See More]
- Material: Brass/Bronze
- Connection Type: 1/16" Male Pipe
- Fitting Type: Adapter Fitting
- English Size: 0.375
from Zurn Industries LLC
Zurn Brass 1/2" Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
LF4724R-141410 - 3/4 X 3/4 X 1/2 In Cts Lead Free Brass Reducing Tee, Plunger Style Insert [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Tee Fitting; Reducer Fitting; Quick Coupler
- English Size: 0.500 to 0.750
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x,0,8
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M5
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Metric Size: 101.60
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass inverted flare adapters - nut [See More]
- Material: Brass/Bronze
- Connection Type: Flare Connection
- Fitting Type: Hydraulic Fitting
- English Size: 0.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Acetal, Buna-N-Seal
- Connection Type: Push-to-Connect; 10-32 (M) x 1/8 Push-In
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- English Size: 0.125
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.156 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Elbow Fitting
- English Size: 0.500 to 0.750
from MicroGroup
Sinkers are used to terminate plastic and/or rubber tubing when the application requires the end to be submerged. [See More]
- Material: Brass/Bronze
- English Size: 0.187
- Connection Type: Barbed or Ribbed End; Sinker, 3/16" Barb
from Zurn Industries LLC
Zurn brass male pipe thread adapters elbows are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
LF4726R-141010 - 3/4 X 1/2 X 1/2 In Cts Lead Free Brass Double Reducing Tee, Plunger Style Insert [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Tee Fitting; Reducer Fitting; Quick Coupler
- English Size: 0.500 to 0.750
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok/Prestolok 2, nickel-plated brass push-in fitting. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/4 " BSPT
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M5
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Metric Size: 101.60
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass compression adapters - nut [See More]
- Material: Brass/Bronze
- English Size: 0.187
- Fitting Type: Hydraulic Fitting
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Temperature: -20 to 160
from Cole-Parmer
Good chemical resistance. Rated to 400 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from -85 to 482 Â ºF (-65 to 250 Â ºC). [See More]
- Material: Brass/Bronze
- Fitting Type: Adapter Fitting
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Adapter Fitting
- English Size: 0.500 to 2.000
from Zurn Industries LLC
Zurn Brass Swivel Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]
- Material: Brass/Bronze
- Fitting Type: Swivel Fitting; Elbow Fitting
from Watts
LF4732-10 - 1/2 In Cts Lead Free Brass Slip Repair Tee [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Tee Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/8 " BSPT
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M3
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Fitting Type: Quick Coupler
from Tompkins Industries, Inc.
Brass poly flow fittings - sleeve [See More]
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
from Cole-Parmer
Good chemical resistance. Rated to 400 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from -85 to 482 Â ºF (-65 to 250 Â ºC). [See More]
- Material: Brass/Bronze
- Fitting Type: Union Fitting
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Tee Fitting; Pneumatic Fitting
- English Size: 0.156 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Adapter Fitting
- English Size: 0.500 to 2.000
from Zurn Industries LLC
XL Brass F1960 Expansion PEX x 1/2" Male Sweat Adapter. Features And Benefits. Zurn PEX ® is a single source fitting solution. Potable water applications. Easy installation. Complete line of complementary products [See More]
- Material: Brass/Bronze
- Fitting Type: Adapter Fitting
from Watts
LF4718-10 - 1/2 In Cts X 1/2 In Cts Lead Free Brass Stackable Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok/Prestolok 2, nickel-plated brass push-in fitting. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/8
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: M3
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - cap [See More]
- Material: Brass/Bronze
- English Size: 0.375
- Fitting Type: Hydraulic Fitting
from Cole-Parmer
Good chemical resistance. Rated to 400 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from -85 to 482 Â ºF (-65 to 250 Â ºC). [See More]
- Material: Brass/Bronze
- Fitting Type: Tee Fitting
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Wye Fitting; Pneumatic Fitting
- English Size: 0.250
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- English Size: 0.500 to 2.000
- Connection Type: Press Fit Connection
from Zurn Industries LLC
F1960 Expansion XL Brass Coupling. Features And Benefits. Low Lead Compliant. Easy to Install. Potable Water Applications. Ecobrass Fittings. Use with Zurn Non-Barrier Pex Tubing [See More]
- Material: Brass/Bronze
- Fitting Type: Coupling Fitting
from Watts
LF4715-10 - 1/2 In Cts Lead Free Brass Union Connector [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/8
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Connection Type: G1/8
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Metric Size: 152.40
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - nut [See More]
- Material: Brass/Bronze
- English Size: 0.312
- Fitting Type: Hydraulic Fitting
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- English Size: 0.125
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.250 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Coupling Fitting
- English Size: 0.500 to 2.000
from Zurn Industries LLC
F1960 Expansion PEX XL Brass 1/2" Drop Ear Elbow. Features And Benefits. Zurn PEX ® is a single source fitting solution. Potable water applications. Easy installation. Complete line of complementary products [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
LF4715R-1410 - 3/4 In Cts X 1/2 In Cts Lead Free Brass Reducing Union Connector [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Reducer Fitting; Quick Coupler
- English Size: 0.500 to 0.750
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/2 " BSPT
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Temperature: -4 to 176
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - plug [See More]
- Material: Brass/Bronze
- English Size: 0.375
- Fitting Type: Hydraulic Fitting
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- English Size: 0.500 to 0.750
- Connection Type: Press Fit Connection
from Zurn Industries LLC
F1960 Expansion XL Brass Elbow. Features And Benefits. Low Lead Compliant. Easy to Install. Potable Water Applications. Ecobrass Fittings. Use with Zurn Non-Barrier Pex Tubing [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
LF4716-10 - 1/2 In Cts Lead Free Brass Slip Repair Union [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Plug for Prestolok/Prestolok 2 nickel-plated brass push-in fittings. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube
- Fitting Type: Pneumatic Fitting
- Metric Size: 10.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Metric Size: 101.60
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - nut [See More]
- Material: Brass/Bronze
- English Size: 0.312
- Fitting Type: Hydraulic Fitting
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- English Size: 0.187
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.500 to 1.500
from Zurn Industries LLC
F1960 Expansion PEX XL Brass 1/2" FPT Adapter. Features And Benefits. Zurn PEX ® is a single source fitting solution. Potable water applications. Easy installation. Complete line of complementary products [See More]
- Material: Brass/Bronze
- Fitting Type: Adapter Fitting
from Watts
LF4717-10 - 1/2 In Cts Lead Free Brass Union Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok/Prestolok 2, nickel-plated brass push-in fitting. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/8
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Temperature: -4 to 176
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - tee [See More]
- Material: Brass/Bronze
- Connection Type: Flare Connection; 3/8x3/8"SAE x 1/8"Pipe
- Fitting Type: Tee Fitting; Hydraulic Fitting
- English Size: 0.187
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- English Size: 0.375
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.500 to 1.500
from Zurn Industries LLC
F1960 XL Brass Expansion Male Elbow. Features And Benefits. Low Lead Compliant. Easy to Install. Potable Water Applications. Ecobrass Fittings. Use with Zurn Non-Barrier Pex Tubing [See More]
- Material: Brass/Bronze
- Fitting Type: Elbow Fitting
from Watts
Lf4717R-1410 - 3/4 X 1/2 In Cts Lead Free Brass Reducing Union Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Union Fitting; Reducer Fitting; Quick Coupler
- English Size: 0.500 to 0.750
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x0,8
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Metric Size: 101.60
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - union [See More]
- Material: Brass/Bronze
- Connection Type: Flare Connection; 5/16x5/16" SAE
- Fitting Type: Union Fitting; Hydraulic Fitting
- English Size: 0.125
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Weld Connection (Butt or Socket); Press Fit Connection
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.500 to 2.000
from Zurn Industries LLC
XL BRASS EXPANSION TEE. Features And Benefits. Low Lead Compliant. Easy to Install. Potable Water Applications. Ecobrass Fittings. Use with Zurn Non-Barrier Pex Tubing [See More]
- Material: Brass/Bronze
- Fitting Type: Tee Fitting
from Watts
LF4722-10 - 1/2 In Cts 45 Degree Lead Free Brass Union Elbow [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Union Fitting; Quick Coupler
- English Size: 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; 4mm Tube
- Fitting Type: Union Fitting; Pneumatic Fitting
- Metric Size: 4.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Material: Brass/Bronze
- Metric Size: 101.60
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - tee [See More]
- Material: Brass/Bronze
- Connection Type: Flare Connection; 5/16x5/16x5/16" SAE 45 Degree
- Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.125
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- Fitting Type: Coupling Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- Fitting Type: Coupling Fitting; Reducer Fitting
- English Size: 0.500 to 2.000