Ethernet Human Machine Interfaces
from Control Instruments Corp.
We are excited to introduce the newest member of the Control Instruments family of products... our Multi Channel Operator Interface. Not only does this accessory feature the latest in digital communication but it will also help to keep your analyzer platforms up-to-date. Some additional functions... [See More]
- I/O Interfaces: Ethernet
- Devices Controlled: Remote Analyzers
- Devices Supported: 9
- Type: Flat Panel Display
from BARTEC
The Smart HMI 12,1" W is in-tended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be... [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: XGA
- Type: Flat Panel Display
- Display Size: 12.1
from Allen-Bradley / Rockwell Automation
PanelView Plus 6 Compact Terminal, Touch Input Type, 5.7 in Display Size, Color Display Type, Ethernet and RS232 communication, DC Power Input [See More]
- I/O Interfaces: Ethernet
- Display Options: Color; Touch Screen
- Type: Flat Panel Display
- Width: 13.4
from Fuji Electric Corp. of America
The MONITOUCH V9 Series includes three line-ups with the V9 Lite, V9 Standard, and the V9 Advanced, designed to replace the V8 Series while also offering step-up features to satisfy the requirements of more advanced applications. Fuji Electric ’s MONITOUCH Human Machine Interface (HMI) V9... [See More]
- I/O Interfaces: Ethernet; USB; Serial
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging, support for Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with... [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from Yaskawa America, Inc. - Motion Division
With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space. [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1280x800
from BARTEC
The Smart HMI 17,3" W is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be... [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: XGA
- Type: Flat Panel Display
- Display Size: 17.3
from Fuji Electric Corp. of America
The UL certified MONITOUCH Technoshot Series is available in a 7 ” and 10 ” screen size, and features an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the... [See More]
- I/O Interfaces: Ethernet; USB; Serial
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable... [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from Yaskawa America, Inc. - Motion Division
smartPanel is optimally designed for medium-sized applications. They stand for high usability and connectivity. Equipped with HMI Designer or Movicon 11 Standard, the user is practically unrestricted in terms of tags, screens, recipes, alarms, etc. [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 480x272
from BARTEC
The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: XGA
- Type: Flat Panel Display
- Display Size: 21.5
from Fuji Electric Corp. of America
The MONITOUCH X1 Series features the broad FA and IT connectivity and flexibility to digitize your factory. It can facilitate the implementation of smart factories that effectively utilize data and uses Windows to perform as a gateway from the production sites to the IT systems. The MONITOUCH X1... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: WXGA 1280x800
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable... [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from BARTEC
The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED display... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Type: Flat Panel Display
- Display Options: Touch Screen
from ifm efector inc.
Powerful, robust HMI with modern 64 bit architecture and optional touch screen. Versions with RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various... [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color; Touch Screen
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback and touch screen. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 7.0
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture and touch screen. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 10.0
- Resolution: 1280 x 800
- Display Options: Color; Touch Screen
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin 3 are used to provide DC power. [See More]
- I/O Interfaces: Ethernet; CAN; Ethernet
- Display Size: 4.3
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture and touch screen. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin 3 are used to provide DC power. Recommended patchcords are listed... [See More]
- I/O Interfaces: Ethernet; CAN; Ethernet
- Display Size: 4.3
- Resolution: 800 x 480
- Display Options: Color; Touch Screen
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin 3 are used to provide DC power. Recommended patchcords are listed under "Accessories",... [See More]
- I/O Interfaces: Ethernet; CAN; Ethernet
- Display Size: 4.3
- Resolution: 800 x 480
- Display Options: Color
from ifm efector inc.
Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging, support for Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with... [See More]
- I/O Interfaces: Ethernet; USB; Ethernet; CAN; USB
- Display Size: 5.0
- Resolution: 800 x 480
- Display Options: Color
from SECO
10.1 inch Flush Mount HMI based on NXP i.MX6 processor [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1280 x 800
from OMEGA Engineering, Inc.
The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Devices Controlled: Remote Monitoring and Operation
- Devices Supported: 1 to 5
- Type: Flat Panel Display
from Interface Displays & Controls
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]
- I/O Interfaces: Ethernet; RS422; USB
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from ATS Automation
The ATS Synergy HMI is a significant advancement in the design of HMIs. With its impressive 19-inch intelligent touch screen, the ATS Synergy HMI is your gateway to critical line information. The ATS Synergy ™ HMI displays sophisticated controls in an easy-to-use interface, offering greater... [See More]
- I/O Interfaces: Ethernet; USB
- Screen: Graphic
- Type: Flat Panel Display
- Display Size: 19.0
from Grayhill, Inc.
Ideal for gauges, diagnostic menus and other vehicle functions. Capable of displaying three simultaneous video feeds. Sealed to IP67. J1939 compliant CAN interfaces. Interface with Grayhill 3J Series VDC. Optional touch screen. 7 soft keys for menu selection. Adjustable backlight on soft keys. Bezel... [See More]
- I/O Interfaces: Ethernet; RS232; USB
- Type: Flat Panel Display
- Devices Supported: 1
- Screen: Graphic
from Gefran
GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]
- I/O Interfaces: Ethernet; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Machine Control
- Screen: Graphic
from Beijer Electronics
320 x 240 grayscale transflective, LED backlight, handheld or panel mount [See More]
- I/O Interfaces: Ethernet; RS232; RS422 (optional feature); RS485 (optional feature)
- Type: Flat Panel Display
- Devices Supported: 1
- Screen: Graphic
from Delta Electronics (Americas)
A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; RS422; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Industrial Automation
- Screen: Graphic
from Opto 22
OptoTerminal-G70 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The compact, mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices... [See More]
- I/O Interfaces: Ethernet; EIA-232 Serial
- Type: Flat Panel Display
- Devices Controlled: Plant Floor Equipment
- Screen: Graphic
from PHOENIX CONTACT USA
Mobile panel with 8,9 cm / 3,5"-TFT-display (analog resistive (polyester)), 65536 colors, ARM9 ™ , 200 MHz, 1x USB Host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: IniNet Browser. (bus system: without) [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: 240 x 320 Pixel(s)
- Type: Flat Panel Display
- Display Size: 3.5
from EarthLCD, a division of Earth Computer Technologies, Inc.
Intel Atom D945GSEJT. +12V Operation. 10.4" LCD. 800x600 Resolution. 400 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray. 1GB 533MHz DDR2 SODIMM. Support for up to 2 GB of system memory. VGA. DVI. LVDS Enabled. Front panel microphone/headphone header. 10/100/1000 Mb/s... [See More]
- I/O Interfaces: Ethernet; FastEthernet; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: VGA; 800x600
from Automation24, Inc.
The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP1200 Basic PN -... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 6.4 to 10.3
- Screen: Graphic
- Display Options: Color; Touch Screen
from Mitsubishi Electric Automation, Inc.
The GT12 Series is an extension of Mitsubishi ’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: VGA
from Maple Systems, Inc.
Advanced HMIs: Enhanced Features and Performance. Maple Systems Advanced HMI series offers the BEST value in today's Human Machine Interface marketplace. Enjoy enhanced data handling features, trusted performance, affordable pricing, and unparalleled support. Our HMI solutions are used in packaging,... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB (optional feature); CANbus
- Resolution: XGA (optional feature); 480 x 272, 800 x 480, 1024 x 600
- Screen: Graphic
- Display Size: 4.3 to 15.0
from SECO
This Flush Mount control unit with 10.1 inch capacitive touch display for perfect seamless integration into a device-housing offers you great flexibility in use due to the independence of the viewing angle. Whether in portrait or landscape mode, this Human Machine Interface is a good choice. The... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1280 x 800
from OMEGA Engineering, Inc.
The G303 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G303 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Devices Controlled: Remote Monitoring and Operation
- Devices Supported: 1 to 5
- Type: Flat Panel Display
from Interface Displays & Controls
The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]
- I/O Interfaces: Ethernet; RS422; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Grayhill, Inc.
Ideal for gauges, diagnostic menus and other ancillary functions. Capable of displaying three simultaneous video feeds. J1939 compliant CAN interfaces. Interface with Grayhill ’s 3J Series Vehicle Display Controller. Sealed to IP67. Optional touch screen. 5 soft keys for menu selection. [See More]
- I/O Interfaces: Ethernet; RS232; USB
- Type: Flat Panel Display
- Devices Supported: 1
- Screen: Graphic
from Gefran
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Computer, Barcode Reader
- Screen: Graphic
from Opto 22
OptoTerminal-G75 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices connected to... [See More]
- I/O Interfaces: Ethernet; EIA-232 Serial
- Type: Flat Panel Display
- Devices Controlled: Plant Floor Equipment
- Screen: Graphic
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 640x480
from Automation24, Inc.
The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN -... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 2.1 to 3.7
- Screen: Graphic
- Display Options: Color; Touch Screen
from Mitsubishi Electric Automation, Inc.
The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: QVGA
from Maple Systems, Inc.
Basic HMIs: Lowest Price for Standard Functions. Maple Systems Basic HMI (Human Machine Interface) series offers a great solution for organizations focused on cost-driven and OEM-related projects. Maple Basic HMIs provide standard HMI features and solid performance at the lowest price. You'll also... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Resolution: 480 x 272, 800 x 480, 1024 x 600
- Screen: Graphic
- Display Size: 4.3 to 10.1
from SECO
This robust human machine interface (HMI), based on the SBC-SANTARO-MX6series, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the usual outstanding quality. The large, high-resolution touch display is ideal for providing the user with detailed... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1280 x 800
from OMEGA Engineering, Inc.
The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Devices Controlled: Remote Monitoring and Operation
- Devices Supported: 1 to 5
- Type: Flat Panel Display
from Interface Displays & Controls
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks ®, Linux, Windows ® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard... [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; RS422; USB
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Gefran
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Automation Control
- Screen: Graphic
from EarthLCD, a division of Earth Computer Technologies, Inc.
PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 640x480
from Automation24, Inc.
The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN -... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 3.4 to 6.1
- Screen: Graphic
- Display Options: Color; Touch Screen
from Mitsubishi Electric Automation, Inc.
The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
from Maple Systems, Inc.
HMC Combines HMI + PLC. Maple Systems HMC series combines an HMI and PLC into one unit. Utilized worldwide to employ diverse applications, our. HMI + PLCs lower costs, save space, and feature options including: touchscreen and function key models, serial and Ethernet. communication, support for... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485
- Resolution: 128 x 64, 480 x 272, 800 x 480
- Screen: Graphic
- Display Size: 3.0 to 7.0
from SECO
This robust human machine interface (HMI), based on the SBC-SANTOKA-MX6, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the same excellent quality. The large, high-resolution touch display is ideal for providing the user with detailed information... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1280 x 800
from OMEGA Engineering, Inc.
The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]
- I/O Interfaces: Ethernet; FastEthernet
- Type: Flat Panel Display
- Devices Controlled: PLCs, PCs, Motion Controllers, and SCADA Systems
- Screen: Graphic
from Interface Displays & Controls
The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; USB
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Gefran
The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Machine Control
- Screen: Graphic
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 640x480
from Automation24, Inc.
The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP900 Basic PN -... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 4.4 to 7.8
- Screen: Graphic
- Display Options: Color; Touch Screen
from Mitsubishi Electric Automation, Inc.
The GT25 Wide Series is a high performance and cost-effective graphical operator terminal with 7" screen and WVGA resolution or 10.1" screen and WXGA resolution, available in a stylishly narrow black or silver bezel. This high performance model has two Ethernet ports, supports a wireless option... [See More]
- I/O Interfaces: Ethernet; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: WVGA or WXGA
from Maple Systems, Inc.
Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories. cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT Viewer software... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Resolution: XGA (optional feature)
- Screen: Graphic
- Display Size: 9.7 to 15.0
from SECO
Our entry into the world of Flush Mount Human Machine Interfaces for completely flush and seamless integration into the overall system. The stylishly designed control unit based on our SBC-SANTINOLT-MX6 series offers you maximum design flexibility with the usual "by Garz & Fricke" quality. The... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from OMEGA Engineering, Inc.
The G308 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G308 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Devices Controlled: Remote Monitoring and Operation
- Devices Supported: 1 to 5
- Type: Flat Panel Display
from Gefran
The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Machine Control
- Screen: Graphic
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]
- I/O Interfaces: Ethernet; FastEthernet; RS232; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800x600
from Automation24, Inc.
The Simatic HMI MTP1000 - 6AV21283KB060AX1 Unified Comfort Panel has a 10.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1000 Unified Comfort Panel... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 5.3 to 8.5
- Screen: Graphic
- Display Options: Touch Screen
from Mitsubishi Electric Automation, Inc.
The GOT Simple Series provides an operator interface for systems that require cost-effective performance. The GS Series ’ built-in functionality provides a platform that enhances other Mitsubishi Electric components in the system with monitor tools, backup/restore of programs, and data... [See More]
- I/O Interfaces: Ethernet; RS232; RS422; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from SECO
This Rear Mount HMI enables you to rely on the proven "by Garz & Fricke" quality even in limited conditions. The high-resolution five-inch display with capacitive touch screen guarantees optimized usability. Optionally, the display can be operated in High Brightness mode and thus remains easy to... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from OMEGA Engineering, Inc.
Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to... [See More]
- I/O Interfaces: Ethernet; USB
- Devices Controlled: Simulation and Monitoring
- Devices Supported: 1
- Type: Flat Panel Display
from Gefran
GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT colour touch screen (3.5 ” and 5.7 ”), is extremely simple to use. Configuration menus are... [See More]
- I/O Interfaces: Ethernet; RS485; USB
- Type: Flat Panel Display
- Devices Controlled: Machine Control
- Screen: Graphic
from EarthLCD, a division of Earth Computer Technologies, Inc.
Intel Atom D945GSEJT. +12V Operation 8" LCD. 800x600 Resolution. 250 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray [See More]
- I/O Interfaces: Ethernet; FastEthernet; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: VGA; 800x600
from Automation24, Inc.
The Simatic HMI MTP1200 - 6AV21283MB060AX1 Unified Comfort Panel has a 12.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1200 Unified Comfort Panel... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 6.4 to 10.3
- Screen: Graphic
- Display Options: Touch Screen
from SECO
This Human Machine Interface is based on our SBC-SANTARO-MX6. It is characterized by the high brightness of the TFT display in combination with optical bonding of the capacitive touch screen and offers the user an optimized interaction even in strong sunlight. The fully integrated fanless industrial... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from Automation24, Inc.
The Simatic HMI MTP1900 - 6AV21283UB060AX1 Unified Comfort Panel has a 18.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1900 Unified Comfort Panel... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 9.1 to 16.1
- Screen: Graphic
- Display Options: Touch Screen
from SECO
The 7,0 inch human machine interface (HMI) with capacitive touch screen from the SBC-SANTINO-MX6 series is the cost-optimized solution for your industrial project by a precise selection of all components. The fanless industrial PC, on which the system is based, impresses with its simple... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 800 x 480
from Automation24, Inc.
The Simatic HMI MTP2200 - 6AV21283XB060AX1 Unified Comfort Panel has a 21.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP2200 Unified Comfort Panel... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 10.3 to 18.7
- Screen: Graphic
- Display Options: Touch Screen
from SECO
The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1024 x 600
from Automation24, Inc.
The Simatic HMI MTP700 - 6AV21283GB060AX1 Unified Comfort Panel has a 7" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP700 Unified Comfort Panel... [See More]
- I/O Interfaces: Ethernet; USB
- Display Size: 3.6 to 6.0
- Screen: Graphic
- Display Options: Touch Screen
from SECO
The Tanaro Vision 7 RM MX8M-Miniexpands the product family with a high-resolution seven-inch rear mount HMI (Human Machine Interface). Equipped with WLAN and Bluetooth as well as a variety of interfaces such as RS485, RS232, CAN, USB, Ethernet and an mPCIe slot, the new HMI, is easily integrated and... [See More]
- I/O Interfaces: Ethernet; RS232; RS485; USB
- Screen: Graphic
- Type: Flat Panel Display
- Resolution: 1024 x 600
from SECO
HMI for Myon MicroModule SOMs [See More]
- I/O Interfaces: Ethernet
- Resolution: 800 x 480
- Type: Flat Panel Display
- Display Size: 7.0
from SECO
HMI for Trizeps SODIMM SOMs [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: 800 x 480
- Type: Flat Panel Display
- Display Size: 7.0
from SECO
HMI for Trizeps SODIMM SOMs [See More]
- I/O Interfaces: Ethernet; USB
- Resolution: 1024 x 600
- Type: Flat Panel Display
- Display Size: 7.0