Temperature Indicators Fluid Heat Transfer Systems
from Chromalox
Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]
- Control Panel Features: Local; TempGauge; PressGauge
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: ? to 250
from Process Heating Company, Inc.
With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]
- Control Panel Features: Local; TempGauge
- Transfer Media: Water; Glycol; HotOil
- Task: Heating
- Operating Temperature: 125 to 600
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Control Panel Features: Local; Remote (optional feature); TempGauge; PressGauge
- Transfer Media: Water; Glycol; HotOil; Steam
- Task: Heating
- Operating Temperature: 250 to 750
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Control Panel Features: Local; Remote (optional feature); TempGauge; PressGauge
- Transfer Media: Water
- Task: Heating
- Operating Temperature: 250
from Heat Exchange & Transfer, Inc.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]
- Control Panel Features: Local; TempGauge; PressGauge
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]
- Control Panel Features: Local; Remote (optional feature); TempGauge
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Control Panel Features: Local; TempGauge; PressGauge
- Transfer Media: Water; Glycol; HotOil
- Task: HeatCool
- Operating Temperature: 750
from Heat Exchange & Transfer, Inc.
Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly used, vapor phase, organic heat transfer fluids are Dowtherm ®... [See More]
- Control Panel Features: Local; Remote (optional feature); TempGauge; PressGauge
- Transfer Media: Organic Fluid Vapors
- Task: Heating
- Operating Temperature: 750
from Heat Exchange & Transfer, Inc.
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]
- Control Panel Features: Local; TempGauge; PressGauge
- Transfer Media: Water; Glycol
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 250