Solvent Based (Volatile Organic) Epoxy Adhesives
1 Result
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Solvent Based; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates