Ingot Stainless Steel Alloys
2 Results
Nitronic® 50 / HPA N50 -- Ingot
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
- Specifications: AMS; ASTM / ASME; UNS
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged
Nitronic® 60 / HPA N60 -- Ingot
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
- Specifications: ASTM / ASME; UNS
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant