Controller Pressure Instruments
from Newport MKS
Overview. Overview. The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six sensors... [See More]
- Device Category: Controller
- Display Type: Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
- Pressure Measurement: Gauge
from Newport MKS
The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure. [See More]
- Device Category: Controller
- Display Type: Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
- Pressure Measurement: Gauge
from Newport MKS
The 475001-02-T Granville-Phillips ® 475 Convectron ® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron ® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point relays... [See More]
- Device Category: Controller
- Display Type: Digital Numerical Display; Vacuum Fluorescent
- Pressure Measurement: Gauge
from Newport MKS
The 358501-01B-T1 Granville-Phillips ® Micro-Ion ® Vacuum Gauge Controller is designed to obtain the highest performance from Granville-Phillips ® Micro-Ion ® Gauges. It is capable of measuring from a lower limit in the 10-10 Torr range to 5x10-2 Torr. [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
from Setra Systems
Setra ’s Multi-Room Monitoring Station (MRMS) is an elegant remote monitoring solution for Critical Care application requirements and reduces labor, installation cost and improves productivity. The MRMS can be installed in a centralized location such as a nurse ’s station in healthcare... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
- Sensor Technology: Variable Capacitance
- Features: Alarm Indicator; Multi-Room
from Bronkhorst USA
EL-PRESS Metal Sealed Pressure Meters / Controllers. Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality... [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Piezoelectric
- Material: Gas
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Device Category: Instrument or Meter; Recorder or Totalizer; Controller
- Pressure Measurement: Absolute; Vacuum
- Sensor Technology: Variable Capacitance
- Material: Gas; Corrosive Vapors
from Edwards Vacuum
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Various
- Material: Gas
from Fredericks Company - Televac
Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Thermocouple
- Material: Gas
from Azbil Corporation
We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure and differential pressure... [See More]
- Device Category: Controller
- Pressure Measurement: Differential; Gauge
from Danfoss A/S
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar. Gold plated contact systems. Adjustable or fixed... [See More]
- Device Category: Controller
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: ? to 1740
from Gefran
Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50% accuracy. [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Features: Alarm Indicator
from Setra Systems
OverviewThe Model SRCM Room Condition and Pressure Montior all inclusive design provides room condition, room identification, security, calibration, and room pressure status all in one unit. The CE compliant SRCM is also well suited to monitor positive, negative or neutral air pressure. True... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
- Sensor Technology: Variable Capacitance
- Display Type: Digital Numerical Display
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Piezoelectric
- Material: Liquid; Gas
from Edwards Vacuum
The Model 1575 Pressure Display is a low cost, microprocessor based, dig ital display and set-point controller for the Barocel 600, 622 and 655 capac itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Fredericks Company - Televac
MV2A Thermocouple. The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features. Competitively priced. Easy to read, large LED display. [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Thermocouple
- Material: Gas
from Danfoss A/S
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For... [See More]
- Device Category: Controller
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Scale Units: bar
from Gefran
Economically priced. Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Features: Alarm Indicator
from Setra Systems
The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM is a complete system that includes a convenient... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge
- Sensor Technology: Variable Capacitance
- Display Type: Digital Numerical Display
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Piezoelectric
- Material: Liquid; Gas
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Various
- Material: Gas
from Danfoss A/S
RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which... [See More]
- Device Category: Controller
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Scale Units: bar
from Bronkhorst USA
IN-PRESS Industrial style Digital Pressure Meters / Controllers. The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a... [See More]
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas; Handles Hazardous Materials
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Various
- Material: Gas
from Danfoss A/S
T ÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or... [See More]
- Device Category: Controller
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: ? to 609