Compressive Product and Material Test Fixtures and Accessories
from Mark-10 Corporation
For compressing or puncturing a variety of samples. [See More]
- Application: Compression
from Mark-10 Corporation
These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands. [See More]
- Application: Compression
- Test Fixture Type: Compression Cage
from Mark-10 Corporation
These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load cells, force gauges, and test stands. [See More]
- Application: Compression
- Test Fixture Type: Compression Cage
from Mark-10 Corporation
This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. Ideal for ensuring parallelism and complete sample engagement, particularly for low-deflection springs and other materials with high spring rates. Integrated eye end mount. Eye end adapters... [See More]
- Application: Compression
- Test Fixture Type: Compression Cage
from Mark-10 Corporation
These attachments are ideal for compression testing of buttons, membrane switches, etc. Compatible with Mark-10 force gauges. [See More]
- Application: Compression
from Mark-10 Corporation
Automates common force gauge and indicator functions for improved testing ergonomics and efficiency, eliminating the need for multiple key presses. Up to three functions, separated by configurable time delays, may be programmed for a single footswitch activation. Applicable commands include: Request... [See More]
- Application: Compression
from Mark-10 Corporation
The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric ridges... [See More]
- Application: Compression
- Test Standard: ASTM
from Mark-10 Corporation
This fixture is designed to test compression force of a syringe plunger, as per ISO 7886-1 and other relevant standards. Four blank stainless steel inserts are included, and may be drilled in the field to accommodate various diameter barrels. When used with appropriate instruments, such as an ESM303... [See More]
- Application: Compression
from Mark-10 Corporation
For compression testing of round or odd shaped samples. [See More]
- Application: Compression
from Mark-10 Corporation
This general purpose self-centering vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up to 500 lbF (2,500 N). Smooth removable jaws can be field-modified to improve sample... [See More]
- Application: Compression
- Test Fixture Type: Test Grip / Clamp
from Mark-10 Corporation
This general purpose vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up to 500 lbF (2,500 N). The G1106 self-centering vise grip offers smooth removable jaws can be... [See More]
- Application: Compression
- Test Fixture Type: Test Grip / Clamp; Test Stand
from United Testing Systems, Inc.
United Deluxe Action Wedge Grips are available in different sizes and selected based on your capacity requirement or your sample size. Grip bodies and jaws are sold separately. When ordering grips, please indicate the maximum capacity you require and the width and thickness of the samples you will... [See More]
- Application: Compression; Tensile
- Capacity: 1000
- Test Fixture Type: Test Grip / Clamp; Deluxe Action Wedge Grip
- Stroke / Maximum Opening: 1
from ZwickRoell LP
The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine (models Z010, Z020, Z030, Z050, Z100, Z150).AllroundLine is suitable for applications in all... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Capacity: 1124 to 56200
- Test Fixture Type: Extensometer
- Operation: Manual
from Tinius Olsen, Inc.
Following the on-going innovation in automated systems, Tinius Olsen has introduced Flexural testing as part of the automated testing solution. A flex system is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move... [See More]
- Application: Compression; Flexure or Bending; Hardness; Toughness; Pressure / Flow; Tensile
from Mecmesin Corporation
Self-levelling compression plates are ideal for general compression testing on a range of materials and finished products. Self-levelling allows parallelism to be set for those applications, where it is critial to accurately measure the deformation of a sample. These compression plates are suitable... [See More]
- Application: Compression
- Capacity: 4496
- Test Fixture Type: Test Fixture / Holder
- Width / Diameter: 3.94
from United Testing Systems, Inc.
All United grips are made of aircraft-quality strength alloy steel or aluminum. The wedge grips have a 10 degree closing angle and are finished in black anodize or black oxide. Levers can be on the right or left side. [See More]
- Application: Compression; Tensile
- Capacity: 500
- Test Fixture Type: Test Grip / Clamp; Lever Action Wedge Grip
- Operation: Manual
from ZwickRoell LP
The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate, yet cost efficient solutions for standard tests. [See More]
- Application: Compression; Tensile
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.57
from Tinius Olsen, Inc.
The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples. The AE series can be connected to partly or... [See More]
- Application: Compression; Physical / Thermal Properties
- Test Fixture Type: Extensometer
from Mecmesin Corporation
Hardened and ground compression plates have a smooth, scratch-proof surface ideal for compression testing on samples that could damage a standard compression plate, such as springs. These compression plates are suitable for samples up to 130mm (5.12") in diameter. Capacity. 5kN (500kgf, 1100lbf). [See More]
- Application: Compression
- Capacity: 1124
- Test Fixture Type: Test Fixture / Holder
- Width / Diameter: 5.12
from United Testing Systems, Inc.
United has a complete line of pneumatic operating grips with capacity ranging from 1lb. to 1,000lbs. A large selection of insert faces and sizes are available. United also carries a complete line of low cost air compressors. 4:1 clamping pressure. Foot switch operation. Interchangeable inserts. [See More]
- Application: Compression; Tensile
- Capacity: 1 to 1000
- Test Fixture Type: Test Grip / Clamp; Pneumatic Grip
from ZwickRoell LP
digiClip is available from ZwickRoell in four different versions for extension and/or change-in-width measurement. This digital system delivers uniform accuracy over the entire gauge length. digiClips' compact design is made possible by miniaturizing the digital scale. Furthermore, the lightweight... [See More]
- Application: Compression; Tensile; Change in width, Biaxial measurement
- Stroke / Maximum Opening: 1.57
- Test Fixture Type: Extensometer
- Operation: Manual
from Tinius Olsen, Inc.
Platens are flat plates or disks used to enact a compressive force on a sample. These fixtures are designed to be used in conjunction with a Tinius Olsen UTM for Compression Tests. Features. compression grips can be either circular or square, can have holes drilled in them, and also could be... [See More]
- Application: Compression
- Test Fixture Type: Test Grip / Clamp
from Mecmesin Corporation
Vented compression plates are ideal for top-load / crush testing of containers such as PET bottles. Two circular vents allow air to escape from the container during compression and an integrated nose cone helps to position containers centrally, minimising bottle slippage during testing. These... [See More]
- Application: Compression
- Capacity: 11.24 to 1124
- Test Fixture Type: Test Fixture / Holder
- Width / Diameter: 1.97
from United Testing Systems, Inc.
Ideal for use in environmental chambers or when fast sample insertion and removal is required. Rapid, positive, non-slip gripping. Pressure pneumatic activation. Foot switch operation. Non-moving grip inserts. Temperature range of -300F to 1000F. Available in 1 or 2 inch width. 22,500 Lbf(100kN)... [See More]
- Application: Compression; Tensile
- Capacity: 20000
- Test Fixture Type: Test Grip / Clamp; Positive Action Grip
- Stroke / Maximum Opening: 1 to 2
from ZwickRoell LP
The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length of 3 mm, without the need for gauge marks. [See More]
- Application: Compression; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.1181 to 0.5906
from Tinius Olsen, Inc.
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure... [See More]
- Application: Compression; Physical / Thermal Properties
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
from Mecmesin Corporation
A simple solution for very basic tension and compression tests. The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is... [See More]
- Application: Compression; Tensile
- Capacity: 225
- Test Fixture Type: Test Stand
- Stroke / Maximum Opening: 10.2
from United Testing Systems, Inc.
These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black anodized finish. [See More]
- Application: Compression; Tensile
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp; Rubber Dogbone Grip
- Capacity: 1000
from ZwickRoell LP
The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ is ideal for deformation measurement of small specimens starting at a gauge... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.18
from Mecmesin Corporation
The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to... [See More]
- Application: Compression; Tensile
- Capacity: 112
- Test Fixture Type: Test Stand
- Stroke / Maximum Opening: 6.7
from United Testing Systems, Inc.
Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips have knurled... [See More]
- Application: Compression; Tensile
- Capacity: 10
- Test Fixture Type: Test Grip / Clamp; Screw Action Grip
- Stroke / Maximum Opening: 1
from ZwickRoell LP
The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ is ideal for the deformation measurement of specimens with gauge lengths... [See More]
- Application: Compression; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 2.36
from Mecmesin Corporation
An affordable manual test solution enabling fine positional control of the crosshead. This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use... [See More]
- Application: Compression; Tensile
- Capacity: 225
- Test Fixture Type: Test Stand
- Stroke / Maximum Opening: 15
from ZwickRoell LP
The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 1.97
from Mecmesin Corporation
Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the... [See More]
- Application: Compression; Tensile
- Capacity: 2248
- Test Fixture Type: Test Stand
- Stroke / Maximum Opening: 6
from ZwickRoell LP
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile; Change in width, Strain, Test Re-Run, 2D dot matrix
- Stroke / Maximum Opening: 8.27
- Test Fixture Type: Extensometer
- Operation: Laser
from Mecmesin Corporation
For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up... [See More]
- Application: Compression; Tensile
- Capacity: 112
- Test Fixture Type: Test Stand
- Stroke / Maximum Opening: 6.7
from ZwickRoell LP
The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. [See More]
- Application: Compression; Fatigue; Tensile
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 39.37
from ZwickRoell LP
makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models and functions, can be... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Width / Diameter: 2.36
from ZwickRoell LP
The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the entire measurement range up to 700 mm. This allows for measurement of both small and large specimen... [See More]
- Application: Compression; Fatigue; Flexure or Bending; Tensile
- Test Standard: ASTM; ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 27.56
from ZwickRoell LP
Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. [See More]
- Application: Compression; Tensile; Strain
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Stroke / Maximum Opening: 0.3937 to 0.9843
from ZwickRoell LP
teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with videoXtens extensometer can conveniently demonstrate all aspects of materials testing anywhere. The mobile... [See More]
- Application: Compression; Flexure or Bending; Tensile
- Capacity: 112 to 1124
- Test Fixture Type: Extensometer
- Operation: Manual
from ZwickRoell LP
An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for testing of... [See More]
- Application: Compression; Tensile; Strain
- Test Standard: ISO
- Test Fixture Type: Extensometer
- Operation: Optical