Packaging / Material Handling Industrial Fabrics

4 Results
Braided AVSil Silica Rope -- BR-H-1/4
from AVS Industries

AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]

  • Applications: Packaging; High Temperature Packing and Sealing
  • Material: Quartz / Fused Silica; Ceramic; Coated / Sized
  • Textie Product Type: Braided
  • Width / OD: 0.25
Flexible Intermediate Bulk Containers -- Woven Polypropylene Fabric™
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]

  • Applications: Packaging
  • Material: Synthetic; Polypropylene; Coated / Sized (optional feature)
  • Textie Product Type: Woven
  • Features: Weather Resistant
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
  • Material: Synthetic; ePTFE
  • Textie Product Type: Nonwoven
  • Thickness: 0.0050
Industrial Packaging Specialty Fabric -- RP74W
from Intertape Polymer Group, Inc.

Whatever is being packaged, from motorcycles to geo-membranes, Novathene ® fabrics offer superior abrasion resistance and exceptional tear strength. Novathene fabrics are designed to withstand conditions associated with transportation, active, repetitive, or rough use. Furthermore, printed... [See More]

  • Applications: Packaging
  • Material: Synthetic; Polyethylene