Pressure Vessel (PVQ) Metal Foils and Foil Stock
2 Results
Precision Thin Inconel
from Arnold Magnetic Technologies
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
Duplex Stainless Steel Alloy -- 2304
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, ASTM A240. APPLICATIONS. Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels. DESCRIPTION. Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless steel. It has similar corrosion... [See More]
- Applications: Chemical or material processing; Pressure Vessel (PVQ); Pulp and Paper Industry, Caustic Solutions, Organic Acids, Food Industry, Pressure Vessels
- UNS Number: 32304
- Type: Stainless; Alloy
- Specifications: ASTM / ASME; UNS