Lined or Coated Powder and Solids Blenders
2 Results
Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Features: Variable; Lined or Coated; Explosion Proof (optional feature)
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.2674 to 100
Continuous Powder Processing Systems (Zig Zag)
from Hebeler LLC.
from Hebeler LLC.
Patterson-Kelley has taken the proven technology of the Zig-Zag ® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching the... [See More]
- Features: Lined or Coated; Programmable; Interchangeable Rotor (optional feature)
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Style: Zig-Zag®Continuous Blender