Thermally Insulating / Insulative Double Sided and Transfer Tapes
from DigiKey
Double Coated, Double Sided Tape Acrylic, 300 Adhesive White 1.00" (25.40mm) X 108' (32.9m) 36 yds [See More]
- Features: Thermally Insulating
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Thermally Insulating
- Adhesive: Silicone
- Type: Double- Sided
- Thickness: 0.0050
from DigiKey
Double Coated, Double Sided Tape Rubber Adhesive Yellow 0.25" (6.35mm) 1/4" X 108' (32.9m) 36 yds [See More]
- Features: Thermally Insulating
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Rubber
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Features: Thermally Insulating; Chemical Resistance
- Adhesive: Silicone
- Type: Double- Sided
- Thickness: 0.0070
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Features: Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Thermally Insulating; Radiation Resistance
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Double- Sided
- Adhesive: Silicone