Multicomponent Sealers and Seal Coatings
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
- Substrate: Concrete
- Form: Liquid
from Wacker Chemical Corp.
ELASTOSIL ® LR 6239 F is a free-flowing additioncuring. silicone rubber, which is mixed with crosslinker. to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features. solvent-free. processing viscosity suitable for silk-screen printing. long term... [See More]
- Cure / Setting Technology: Multicomponent; Additive Cured
- Coating Material: Resin; Rubber; Silicone
- Substrate: Metallic
- Cure Temperature: 302 to 356
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
- Substrate: Wood; Concrete
- Thickness: 0.0080
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
- Substrate: Concrete
- Coverage: 200