Mechanical Device Butterfly Valves

1 Result
Butterfly Valve -- 700-2-1/2-T
from Victaulic Co. of America

GROOVED TYPE. 2-1/2 INCH NOMINAL SIZE. 2.5 NOMINAL SIZE - DECIMAL. 2-1/2 NOMINAL SIZE - FRACTIONAL. AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. [See More]

  • Actuation: Manual; Mechanical
  • Maximum Pressure: 200.00
  • Valve Size: 2.50
  • Material Of Construction: Steel