Magnetic Drive High Vacuum Pumps
1 Result
ET-WS Series Turbo Pump -- ET-300WS
from EBARA Technologies, Inc.
from EBARA Technologies, Inc.
The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]
- Type: AC Single Phase; Magnetic Drive
- Ultimate Vacuum: 1.00E-6
- Configuration: Combination
- Pumping Speed: 636 to 3390