Totalizer Digital Panel Meters
from Laurel Electronics LLC
Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. 6-digit display of rate or totalized rate, totalizer flow meter, field scalable. High accuracy: ±0.005% of span ±1 count. 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. Converts signal input to a... [See More]
- Features: Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Status Instruments, Inc.
INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]
- Features: Adjustable Display; Alarms (optional feature); Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PG Drives Technology Inc.
The Sigmagauge LCD is a highly versatile vehicle display, which can be easily configured and customized to meet OEM requirements. The backlit, dot-matrix display receives its information via CANbus, and presents vehicle status and diagnostic information to the operator using a graphic icon system. [See More]
- Features: Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric; Combination
- Display Technology: LCD
from Sherborne Sensors
The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of... [See More]
- Features: Adjustable Display; Totalizer
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 7.0
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Features: Alarms (optional feature); Set Points (optional feature); Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]
- Features: Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 5.0
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Features: Alarms; OnOff; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Features: Adjustable Display; Alarms (optional feature); Set Points; Totalizer
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from Sherborne Sensors
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]
- Features: Adjustable Display; Alarms; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
The DPF6000 microprocessor-based, 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-average meter, time-interval/time-interval-average meter, reset stopwatch, and cumulative timer or... [See More]
- Features: Totalizer
- Number Digits: 6.0
- Display Type: Alphanumeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric; Combination
- Number Digits: 6.0
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0