Temperature Digital Panel Meters

100 Results
ControlMaster field-mountable universal process indicator -- CMF160
from ABB Measurement & Analytics

The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]

  • Input Type: DC Voltage; DC Current; Frequency; Resistance; Temperature
  • Display Technology: LCD
  • Display Type: Numeric; Alphanumeric
  • Display Colors: Multi
Meters -- 1528-1146-ND [576 from Adafruit Industries]
from DigiKey

Temperature (Thermistor, NTC) LED - Blue Characters Display Panel Mount [See More]

  • Input Type: Temperature
  • Display Colors: Blue
  • Display Technology: LED
  • Width: 45.5
Digital Universal Display Panel for System Integration -- PCE-N30U
from PCE Instruments / PCE Americas Inc.

For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]

  • Input Type: DC Voltage; DC Current; Resistance; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Process Level Indicator -- CM15
from ABB Measurement & Analytics

The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]

  • Input Type: AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature); Resistance (optional feature); Temperature; Universal Process Inputs
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Meters -- 2046-KT-LED-24-PT100-24VDC-ND [KT-LED-24-PT100-24VDC from Pepperl+Fuchs, Inc.]
from DigiKey

TEMP METER LED DIN RAIL [See More]

  • Input Type: Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Outputs: Digital
Multi Function Panel Meters -- 1443693
from RS Components, Ltd.

Digital Function Meter, 24VDC, RS485 [See More]

  • Input Type: Temperature; Humidity, temperature
  • Height: 34
  • Width: 99
  • Depth: 90
Meters -- 2053-PCD100-24-B-2R-0-ND [PCD100-24-B-2R-0 from Wilcoxon Sensing Technologies]
from DigiKey

Process, Temperature (RTD, Type E, J, K, T) LED - Red Characters Display Panel Mount [See More]

  • Input Type: DC Voltage; Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 10
Multi Function Panel Meters -- 1443694
from RS Components, Ltd.

Digital Function Meter, 24VDC, RS485 [See More]

  • Input Type: Temperature; Humidity, temperature
  • Height: 34
  • Width: 99
  • Depth: 90
Meters -- 2136-DTM995B-ND [DTM 995B from Lascar Electronics, Inc.]
from DigiKey

Temperature (Type J, K, T) LCD - Black Characters, Green Backlight Display Panel Mount [See More]

  • Input Type: Temperature
  • Width: 72
  • Display Technology: LCD
  • Height: 40
Multi Function Panel Meters -- 1718477
from RS Components, Ltd.

Digital Panel Indicator, 4 digit, LED [See More]

  • Input Type: Temperature; Temperature
  • Width: 45
  • Number Digits: 4.0
  • Height: 92
Meters -- 2136-EM32-1900-ND [EM 32-1900 from Lascar Electronics, Inc.]
from DigiKey

Temperature (Thermistor, NTC) LCD - Black Characters Display Panel Mount [See More]

  • Input Type: Temperature
  • Width: 32.5
  • Display Technology: LCD
  • Operating Temperature: 14 to 122
Multi Function Panel Meters -- 1718478
from RS Components, Ltd.

Digital Panel Indicator, 4 digit, LED [See More]

  • Input Type: Temperature; Temperature
  • Width: 45
  • Number Digits: 4.0
  • Height: 92
Meters -- 2136-EMT1900-ND [EMT 1900 from Lascar Electronics, Inc.]
from DigiKey

Temperature (Thermistor, NTC) LCD - Black Characters Display Panel Mount - Surface [See More]

  • Input Type: Temperature
  • Width: 5.5
  • Display Technology: LCD
  • Operating Temperature: 14 to 122
Multi Function Panel Meters -- 1865337 [NA5PLUS-TGU14200U0 from Sifam]
from RS Components, Ltd.

NA5PLUS TGU14200U0-T:3-color bargraph me [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, resistance, temperature, voltage
  • Width: 44
  • Number Digits: 4.0
  • Height: 138
Meters -- 267-1031-ND [3011R-17X-0001 from Curtis Instruments, Inc.]
from DigiKey

Temperature (RTD) LCD - Black Bar Graph Display Panel Mount [See More]

  • Input Type: Temperature
  • Outputs: Solid State
  • Display Technology: LCD
  • Width: 52
Multi Function Panel Meters -- 1959188 [PAXLT000 from Red Lion Controls, Inc.]
from RS Components, Ltd.

Red Lion PAXLT000 [See More]

  • Input Type: AC Voltage; DC Voltage; Temperature; Temperature, voltage
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 2864231-ND [2864231 from PHOENIX CONTACT USA]
from DigiKey

Temperature (RTD, Type B, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount [See More]

  • Input Type: DC Voltage; Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 0.1000
Multi Function Panel Meters -- 2266232 [N32U 210000000M0 from Sifam]
from RS Components, Ltd.

Sifam Tinsley N32U 210000000M0 [See More]

  • Input Type: Resistance; Temperature; Temperature, Signal, Resistance
  • Height: 45
  • Width: 92
  • Depth: 93
Meters -- 458-FAD101-22TMC-B-ND [FAD101-22TMC-B from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),ROUND,BLUE,50-38 [See More]

  • Input Type: Temperature
  • Display Colors: Blue
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2266233 [N32U-110000000M0 from Sifam]
from RS Components, Ltd.

Sifam Tinsley N32U-110000000M0 [See More]

  • Input Type: Resistance; Temperature; Resistance, Temperature, Signal
  • Height: 45
  • Width: 92
  • Depth: 93
Meters -- 458-FAD101-22TMC-G-ND [FAD101-22TMC-G from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),ROUND,GREEN,50-3 [See More]

  • Input Type: Temperature
  • Display Colors: Green
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2268947 [40T96-4-24-RR00-201(EX 40T96-4-24-RR021 from Gefran]
from RS Components, Ltd.

Indicateur Temperature, Entr ée analog. [See More]

  • Input Type: Temperature; Temperature
  • Width: 92
  • Number Digits: 4.0
  • Height: 44.5
Meters -- 458-FAD101-22TMC-R-ND [FAD101-22TMC-R from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),ROUND,RED,50-380 [See More]

  • Input Type: Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2313888
from RS Components, Ltd.

JM CONCEPT XALIS9000U0 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Potentiometer Signal, Voltage, Temperature, Current, Resistance
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 458-FAD101-22TMC-W-ND [FAD101-22TMC-W from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),ROUND,WHITE,50-3 [See More]

  • Input Type: Temperature
  • Operating Temperature: -13 to 149
  • Display Technology: LED
Multi Function Panel Meters -- 2313889
from RS Components, Ltd.

JM CONCEPT XALIS9000U1 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 458-FAD101-22TMC-Y-ND [FAD101-22TMC-Y from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),ROUND,YELLOW,50- [See More]

  • Input Type: Temperature
  • Operating Temperature: -13 to 149
  • Display Technology: LED
Multi Function Panel Meters -- 2313891
from RS Components, Ltd.

JM CONCEPT XALIS9200U1 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 458-FAD101-22TMCS-R-ND [FAD101-22TMCS-R from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (C),SQUARE,RED,50-38 [See More]

  • Input Type: Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2313892
from RS Components, Ltd.

JM CONCEPT XALIS9400U1 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 458-FAD101-22TMF-B-ND [FAD101-22TMF-B from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),ROUND,BLUE,50-38 [See More]

  • Input Type: Temperature
  • Display Colors: Blue
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2313893
from RS Components, Ltd.

JM CONCEPT XALIS9400U2 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Temperature, Current, Voltage, Potentiometer Signal, Resistance
  • Width: 92
  • Number Digits: 5.0
  • Height: 45
Meters -- 458-FAD101-22TMF-G-ND [FAD101-22TMF-G from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),ROUND,GREEN,50-3 [See More]

  • Input Type: Temperature
  • Display Colors: Green
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2314119
from RS Components, Ltd.

Trumeter APM-TEMP-ANO [See More]

  • Input Type: Temperature; Temperature
  • Width: 68
  • Number Digits: 4.0
  • Height: 68
Meters -- 458-FAD101-22TMF-R-ND [FAD101-22TMF-R from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),ROUND,RED,50-380 [See More]

  • Input Type: Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2314120
from RS Components, Ltd.

Trumeter APM-TEMP-APO [See More]

  • Input Type: Temperature; Temperature
  • Width: 68
  • Number Digits: 4.0
  • Height: 68
Meters -- 458-FAD101-22TMF-W-ND [FAD101-22TMF-W from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),ROUND,WHITE,50-3 [See More]

  • Input Type: Temperature
  • Operating Temperature: -13 to 149
  • Display Technology: LED
Multi Function Panel Meters -- 2333535
from RS Components, Ltd.

RS PRO PIB110 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
  • Width: 45
  • Number Digits: 4.0
  • Height: 92
Meters -- 458-FAD101-22TMF-Y-ND [FAD101-22TMF-Y from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),ROUND,YELLOW,50- [See More]

  • Input Type: Temperature
  • Operating Temperature: -13 to 149
  • Display Technology: LED
Multi Function Panel Meters -- 2333536
from RS Components, Ltd.

RS PRO PIB120 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Current, RTD Temperature Prob, Temperature
  • Width: 45
  • Number Digits: 4.0
  • Height: 92
Meters -- 458-FAD101-22TMFS-R-ND [FAD101-22TMFS-R from Mallory Sonalert Products, Inc.]
from DigiKey

TEMPERATURE (F),SQUARE,RED,50-38 [See More]

  • Input Type: Temperature
  • Display Colors: Red
  • Display Technology: LED
  • Operating Temperature: -13 to 149
Multi Function Panel Meters -- 2333537
from RS Components, Ltd.

RS PRO PIB12C [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature; RTD Temperature Prob, Temperature, Voltage, Current
  • Width: 45
  • Number Digits: 4.0
  • Height: 92
Digital Panel Meters
from Murata Power Solutions

For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Temperature
  • Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.0 to 4.5
PAX® Temperature Meter, Green Display, AC Powered -- PAXT0100
from Red Lion Controls, Inc.

Thermocouple & RTD Panel Meter. 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Green Display. Conforms to ITS-90 Standards. F or C Unit Overlay w/Backlight. Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMX 4X/IP65 [See More]

  • Input Type: Temperature
  • Number Digits: 5.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
Configurable Indicator -- 40T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Panel Temperature Meter -- MiniMax M240
from Simpson Electric Company

Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily... [See More]

  • Input Type: Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Input Indicator
from Sherborne Sensors

A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
1/8 DIN Temperature Panel Meter -- DP6070 Series
from OMEGA Engineering, Inc.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]

  • Input Type: DC Voltage; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
DC Process Indicator, S428a Series
from Specialty Product Technologies

The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Outputs: Relay
Compact Panel Mounted Loop Pwered Digital Indicator -- DM720
from Status Instruments, Inc.

INTRODUCTION. The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The... [See More]

  • Input Type: DC Current; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- APM765-6R0-00
from Acromag, Inc.

Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]

  • Input Type: DC Current; DC Power; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
100ÙPt RTD Temperature Meter -- DU-35RTD-C
from Hoyt Electrical Instrument Works, Inc.

The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100 Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a °C or °F readout, and a 0.1 ° or a 1 ° resolution and is shipped in the 3 wire mode. The 4 wire... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
6-digit Panel Meter/Controller -- PRO-RTD
from Define Instruments

What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
Digital Panel Meter -- Beta 90T
from Sifam Tinsley UK

Beta 90T is the digital panel meter which have been specially designed for the temperature measurement. Features. • Pt 100 temperature version. • Scaling adjustable over a wide range. • Versions available for current or voltage inputs (DC and AC), or Pt 100 temperature sensors [See More]

  • Input Type: Temperature
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Viscosity and Temperature Display -- D422
from TDCollaborative, LLC

The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor ’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire... [See More]

  • Input Type: Single Phase AC Power; Temperature; 90-240 VAC
  • Number Digits: 8.0
  • Display Type: Numeric
  • Display Colors: Red
Process Display -- PA201
from Baumer Ltd.

– –Thermocouples J, K, T and Pt100. – –Reading in °C (1/10 °C) or °F (1/10 °F). – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Programmable LED Indicator -- 5714
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
1/8 DIN Panel Indicator -- 1480
from Dynisco

Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
PAX® Temperature Meter, Red Display, AC Powered -- PAXT0000
from Red Lion Controls, Inc.

Thermocouple & RTD Panel Meter. 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red Sunlight Readable Display. Conforms to ITS-90 Standards. F or C Unit Overlay w/Backlight. Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMX 4X/IP65 [See More]

  • Input Type: Temperature
  • Number Digits: 5.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
Configurable Indicator -- 40T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 2.0
  • Display Type: Numeric
  • Display Technology: LED
Cryogenic Digital Thermometers -- CYD211
from OMEGA Engineering, Inc.

The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including high... [See More]

  • Input Type: Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
FLEX and FLEX-MINI Panel Meter
from Specialty Product Technologies

The FLEX ® Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC Voltage/Current, AC Voltage/Current, Process, Temperature, and Strain Gage Inputs. [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Strain Gauge; Temperature
Digital Indicator -- DM4500U
from Status Instruments, Inc.

INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]

  • Input Type: AC Voltage; DC Voltage; Strain Gauge; Resistance; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Leopard 96X48mm, 4 Digit, Temperature Panel Meters -- DL-40H
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Input Type: Temperature; Prototype
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm) (optional feature)
  • Display Type: Alphanumeric
  • Number Digits: 4.0
6-digit Panel Meter/Controller -- PRO-TC
from Define Instruments

What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
Digital Panel Recorder -- N30B
from Sifam Tinsley UK

Features. • Data readout and recording from devices with RS485 interface and Modbus RTU protocol. • 2 x RS485 interface with Modbus RTU protocol (Master and Slave). • 3-colour display (14 mm height), programmable in 3 ranges of the displayed value. • 21-point individual... [See More]

  • Input Type: Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LCD
Programmable LED Indicator -- 5715
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
5 Digit 1/8 DIN Panel Indicator -- 1490
from Dynisco

Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
PAXL Universal Temperature Meter, Dual Relay Output -- PAXLT0U0
from Red Lion Controls, Inc.

Thermocouple and RTD Inputs. 5 Digit, 0.56" High Red LED Display. Displays °C or °F With 1 ° or 0.1 ° Resolution. Backlight Overlays Included ( °C and °F). Max and Min Reading Memory. TC Cold Junction Compensation (ON/OFF). Programmable Temperature Offset. Programmable... [See More]

  • Input Type: Temperature
  • Outputs: Relay
  • Number Digits: 5.0
Configurable Indicator -- 40T96
from Gefran

Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Temp/Process/Electrical Meters -- DP18 Series
from OMEGA Engineering, Inc.

The DP18 series offers a modular design for easy selection and installation of options and inputs. Field installable signal conditioner cards provide the large user or OEM the ability to stock options and spare signal conditioner cards for conversion of input type, meter function or repair. For... [See More]

  • Input Type: Temperature
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
Intelligent Digital Indicator with TMFL -- DM3600A
from Status Instruments, Inc.

The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 12.0
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Display Technology: LCD
  • Display Type: Combination
  • Analog Input Channels: 1
PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal -- PX2CHZ00
from Red Lion Controls, Inc.

PID Control With Reduced Overshoot. Universal Input for Process, Temperature, Voltage, Current And Resistance. Programmable Dual Line Display With Units And Bar Graph. Four Programmable Universal Annunciators. Tri-Color Display, With 7 Programmable Color Zones. Field Installable Option Cards for... [See More]

  • Input Type: Temperature
  • Features: Alarms
Configurable Indicator -- 4T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
DIN Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
Loop Powered LED Indicator -- DM700
from Status Instruments, Inc.

The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of... [See More]

  • Input Type: DC Current; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Merlin Universal Input Digital Indicator -- Merlin
from Define Instruments

The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for... [See More]

  • Input Type: DC Voltage; DC Current; Temperature; Digital Pulse, AC Current Sensor, NTC, Potentiometer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00
from Red Lion Controls, Inc.

PID Control With Reduced Overshoot. Universal Input for Process, Temperature, Voltage, Current And Resistance. Programmable Dual Line Display With Units And Bar Graph. Four Programmable Universal Annunciators. Tri-Color Display, With 7 Programmable Color Zones. Field Installable Option Cards for... [See More]

  • Input Type: Temperature
  • Features: Alarms
Temperature And Pressure Double Indicator / Alarm Unit -- 40TB
from Gefran

PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
High Performance Panel Meter -- DP41-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
Temperature Indicator With Configurable Input -- 4T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
i-Series emperature/Process Meters -- DPi Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Input Type: DC Voltage; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Temperature Indicator With Configurable Input -- 4T96
from Gefran

Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
i-Series Temperature/Process Meters -- DPi32, DPi16, DPi8 Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Input Type: DC Voltage; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Precision Thermistor Meter/Controller -- DP25-TH
from OMEGA Engineering, Inc.

The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. [See More]

  • Input Type: Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable Strain/Process Controller -- CNiS3233
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Programmable Strain/Process Controller -- CNiS822-C24
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Programmable Temp/Pressure Controller -- CNi3222
from OMEGA Engineering, Inc.

Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Programmable Temperature/Process Meter -- DPi32
from OMEGA Engineering, Inc.

High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
RTD Panel Meters -- DP63200-RTD
from OMEGA Engineering, Inc.

The DP63000-RTD meter accepts standard RTD inputs and precisely linearizes them into temperature readings. A full 4-digit display accommodates a wide range of temperature inputs. State-of-the-art digital circuitry virtually eliminates errors due to drift. The meter features a readout choice of... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Strain & Process Large Display Meter -- DP25B-E
from OMEGA Engineering, Inc.

Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Peak Memory [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Strain Meter/Controller -- DP25B-S
from OMEGA Engineering, Inc.

Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Gross/Net Reading or Peak Reading Software Configurable [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Temperature Meter -- DP7000 Series
from OMEGA Engineering, Inc.

The DP7000 Series temperature meters offer a wide temperature range, 2 selectable alarm settings, and an internal buzzer that indicates alarm condition or error. The user can define setpoint, on/off heating/cooling regulation, alarm configuration, load status, and ambient probe adjustment. Other... [See More]

  • Input Type: Temperature
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Temperature Monitor -- CN606 & CN612 Series
from OMEGA Engineering, Inc.

The CN600 Series are microprocessor-based scanners which accept the same input type signals from up to 12 thermocouples or RTD's. Each zone is sequentially scanned and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet the operator's... [See More]

  • Input Type: Temperature
  • Display Technology: LED
  • Display Type: Numeric
  • Display Colors: Red
Thermocouple Meter -- DP24-T
from OMEGA Engineering, Inc.

The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch are... [See More]

  • Input Type: Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Thermocouple Panel Meters -- DP63300-TC
from OMEGA Engineering, Inc.

The DP63300-TC thermocouple meter accepts inputs from standard thermocouples and precisely linearizes them. A full 4-digit display accommodates a wide range of temperature inputs. The unit automatically compensates for cold junction, NBS linearity and the meter's zero and span. The meter features a... [See More]

  • Input Type: Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Thermocouple/RTD Panel Meter -- DP25B-TC and DP25B-RTD
from OMEGA Engineering, Inc.

The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output. The popular DP25B series are accurate, economical, and easy to program. The DP25B... [See More]

  • Input Type: Strain Gauge (optional feature); Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0