On / Off Control Digital Panel Meters
from ABB Measurement & Analytics
The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gems Sensors & Controls
Easy to Adjust and Calibrate. Compact and Low Cost. Plainly Visible Readout. These compact, low-cost Level Cubes provide accurate, continuous 3-digit readout of liquid level. The indicating range and decimal point location on the display are quickly and easily selectable with the readout plainly... [See More]
- Features: OnOff
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Acromag, Inc.
Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]
- Features: Alarms (optional feature); OnOff
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Sherborne Sensors
The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]
- Features: Adjustable Display; Alarms; OnOff; Set Points
- Number Digits: 5.0
- Display Type: Numeric; Alphanumeric; Combination
- Display Technology: LED
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Features: Alarms; Displays Bargraph; OnOff; Set Points; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from NOSHOK, Inc.
The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range... [See More]
- Features: OnOff
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Dynisco
Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]
- Features: Alarms; OnOff
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Features: Alarms; OnOff; Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
DESCRIPTION: The HI-Q116 was specificallydesigned to replace (form & fit) the oldelectromechanical T.A. Bailey's "RY" andDixson's BG101/202P with 21stCentury Technologyexclusive to OTEK, the originator ofthe Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity... [See More]
- Features: Displays Bargraph; OnOff; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from NOSHOK, Inc.
Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They... [See More]
- Features: OnOff
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Dynisco
Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]
- Features: Alarms; OnOff
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from NOSHOK, Inc.
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Dynisco
Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]
- Features: Adjustable Display; Alarms; Displays Bargraph; OnOff; Set Points
- Display Technology: LCD
- Display Type: Combination
- Analog Input Channels: 1
from OMEGA Engineering, Inc.
OMEGA ’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer and displays the readings on a liquid crystal indicator. Front panel zero and span... [See More]
- Features: OnOff
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Features: Alarms; OnOff; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0