Alarms Digital Panel Meters

Last Updated: April 1, 2025

Description

Alarms Digital Panel Meters are devices designed to display measurements of various electrical parameters such as AC power, DC voltage, DC current, resistance, and temperature. These meters are equipped with features like set point options and alarms, which can be either audible or visual, to indicate when specific limits or set points are reached. They provide a digital readout of the measured values, allowing for easy monitoring and control of different process parameters.

Working Principle

Alarms Digital Panel Meters operate by receiving input signals from various sensors or measurement devices. These inputs can include AC or DC voltage, current, resistance, or temperature changes. The meter processes these signals and displays the corresponding values on a digital screen. The inclusion of alarms allows the meter to alert users when a parameter exceeds or falls below a predefined set point, enabling timely corrective actions. This functionality is particularly useful in maintaining process stability and ensuring operational efficiency.

Applications

Alarms Digital Panel Meters are used in a variety of applications where precise monitoring and control of electrical parameters are crucial. For example, they are employed in industrial settings to monitor the temperature of electric immersion heaters, ensuring that fluids are maintained at a desired temperature. They are also used in applications involving circulation immersion heaters, screw plug immersion heaters, and flanged immersion heaters, where accurate temperature control is essential for efficient operation.

Advantages over other Process - Industrial Heaters

While the documents do not provide specific comparisons between Alarms Digital Panel Meters and other process-industrial heaters, it can be inferred that the digital control and alarm features of these meters offer enhanced precision and reliability in monitoring and controlling process parameters. This can lead to improved efficiency and stability in industrial heating applications, as the meters provide real-time feedback and alerts for any deviations from set parameters.

Limitations

The documents do not provide specific limitations of Alarms Digital Panel Meters. However, general limitations could include potential issues with display visibility in certain lighting conditions or the need for regular calibration to maintain accuracy.

Considerations

When considering the use of Alarms Digital Panel Meters, several factors should be taken into account. Initial costs may vary depending on the complexity and features of the meter. Operating expenses could include energy consumption and potential costs associated with regular maintenance and calibration to ensure accuracy. Durability is an important consideration, as meters used in industrial environments must withstand harsh conditions. Additionally, the accuracy of the meter is crucial for effective monitoring and control, and replacement or maintenance costs should be factored into the overall cost of ownership.

73 Results
Loop-powered Process Meter -- DPM-400
from BinMaster, Inc.

The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a dual-line display with... [See More]

  • Features: Adjustable Display; Alarms; Displays Bargraph
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 13.0
5 Digit LED Display Panel Meter -- SANTEST DP-50-D
from Exsenco, LLC

SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator -- SSI Load Cell Display
from Transducer Techniques, LLC

The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can... [See More]

  • Features: Alarms; Displays Bargraph; Conditioning
  • Number Digits: 6.0
  • Display Type: Numeric; Combination
  • Display Technology: LCD
ControlMaster field-mountable universal process indicator -- CMF160
from ABB Measurement & Analytics

The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Numeric; Alphanumeric
  • Display Colors: Multi
Modbus Large Digital Display -- DPM-300
from BinMaster, Inc.

The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]

  • Features: Alarms
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 12.0
6 Digit LED Display Panel Meter -- SANTEST GKS-01
from Exsenco, LLC

SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
Process Level Indicator -- CM15
from ABB Measurement & Analytics

The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]

  • Features: Alarms; OnOff; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Leopard 96X22mm, 4 Digit Panel Meters -- BL-40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Features: Alarms; Set Points; Conditioning
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Alphanumeric
  • Number Digits: 4.0
AC Current / Voltage Configurable Indicator Alarm Units -- 40A48-96
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manifactured with SMT. T. he instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 digit display for the 48x48 format and a 3 / 4 digit display for the 96x48 format, and 3 indicating... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Tilt Indicator -- DTI Series
from Sherborne Sensors

The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]

  • Features: Adjustable Display; Alarms; OnOff; Set Points
  • Number Digits: 5.0
  • Display Type: Numeric; Alphanumeric; Combination
  • Display Technology: LED
1/8 DIN Panel Indicator -- 1480
from Dynisco

Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]

  • Features: Alarms; OnOff
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
4.5 in Switchboard LED Bargraph -- Model HI-QTBS
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Features: Alarms; Displays Bargraph; Set Points (optional feature); Conditioning (optional feature)
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 6.0
Dual Gauge
from Global Digital Instruments LLC

Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]

  • Features: Alarms
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LED; LCD
3 ½ Digit Digital Panel Meter -- UDM 35 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]

  • Features: Alarms; Set Points; Totalizer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.0
PMD + RCM Modular Multifunction Meter -- DIRIS A80
from SOCOMEC

DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 700
PAX® Dual Counter, Green Display, AC Powered -- PAXC0120
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Display. Green LED Display. Up to 3 Count Displays. Programmable Scale Factors. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. NEMA 4X/IP65 [See More]

  • Features: Alarms
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
PM Display Scaling Meter
from FineTek

PB/PM Series is a product line of panel meters including bargraph and/or digital displays. A variety of input types are available, including 2-wire analog input (transmitter power supply included as standard). These panel meters are cost-effective, packed full of features and easy to install and... [See More]

  • Features: Alarms
  • Outputs: Relay
Meter of Network Parameters -- ND20LITE
from Sifam Tinsley UK

The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Alphanumeric
  • Voltage Range: 2.8 to 480
1/8 DIN Process Panel Meter -- DP6000 Series
from OMEGA Engineering, Inc.

The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]

  • Features: Alarms; OnOff; Set Points; Conditioning
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
1950 Series Smart System Indicator -- 1950-C
from NOSHOK, Inc.

NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]

  • Features: Alarms; OnOff; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
IHH500 Handheld Display -- FSH03460
from FUTEK Advanced Sensor Technology, Inc.

IHH500 , Elite Version , Battery Operated Digital Handheld Display , Analog Output , Alarm Relays , TEDS and USB Output , Rotary Sensor Measurement - Accessory Kit (Elite) and SensIT Software Pro are Included [See More]

  • Features: Alarms
  • Number Digits: 7.0
  • Display Type: Numeric
  • Input Type: DC Voltage; DC Current; Strain Gauge
Tiger 96X48mm, 5 Digit, E Version Digital Meter -- DI-50E
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Features: Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Alphanumeric
  • Number Digits: 5.0
AC Current / Voltage Configurable Indicators -- 4A48-96
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 3.0 to 4.0
  • Display Type: Numeric
  • Display Technology: LED
Strain Gauge Transducer Indicator -- ADW15
from Sherborne Sensors

The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]

  • Features: Adjustable Display; Alarms
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Combination
  • Number Digits: 4.5
5 Digit 1/8 DIN Panel Indicator -- 1490
from Dynisco

Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]

  • Features: Alarms; OnOff
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
4.5 in. Switchboard LCD Bargraph -- Model HI-Q123
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Features: Alarms; Conditioning
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 6.0
Tachometer w/ Hour Meter and Job Timer -- FS-500
from Global Digital Instruments LLC

STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]

  • Features: Alarms
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LCD
4 Digit Digital Panel Meter -- UDM 40 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]

  • Features: Alarms; Set Points; Totalizer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
PMD Modular Multifunction Meter -- DIRIS A10
from SOCOMEC

The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use. Five direct access pushbuttons enable all measurements to be... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 500
PAX® Dual Counter, Red Display, AC Powered -- PAXC0020
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Display. Sunlight readable Red LED Display. Up to 3 Count Displays. Programmable Scale Factors. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. NEMA 4X/IP65 [See More]

  • Features: Alarms
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
1/8 DIN Temperature Panel Meter -- DP6070 Series
from OMEGA Engineering, Inc.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]

  • Features: Alarms; OnOff; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
2000 Series Smart System Indicator -- 2000-1
from NOSHOK, Inc.

The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]

  • Features: Alarms; OnOff; Set Points; Totalizer
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Configurable Indicator -- 40T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Input Indicator
from Sherborne Sensors

A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]

  • Features: Adjustable Display; Alarms; Set Points; Totalizer
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Features: Adjustable Display; Alarms; Displays Bargraph; OnOff; Set Points
  • Display Technology: LCD
  • Display Type: Combination
  • Analog Input Channels: 1
6 in. Loop Powered LCD Bargraph -- Model LBD
from OTEK Corporation

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]

  • Features: Alarms; Displays Bargraph; Intrinsically safe (optional feature); Conditioning (optional feature)
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
6 Digit Digital Panel Meter -- UDM60 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]

  • Features: Alarms; Set Points; Totalizer
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Alphanumeric; Combination
  • Number Digits: 6.0
PMD Modular Multifunction Meter -- DIRIS A17
from SOCOMEC

Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software. The DIRIS A17 is a key tool for all your energy... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 500
PAX® Rate Meter, Green Display, AC Powered -- PAXR0120
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14.2 mm) LED Display. Green Display. Rate Indication. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]

  • Features: Alarms
  • Number Digits: 5.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
Cryogenic Digital Thermometers -- CYD211
from OMEGA Engineering, Inc.

The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including high... [See More]

  • Features: Alarms
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Configurable Indicator -- 40T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 2.0
  • Display Type: Numeric
  • Display Technology: LED
7 in. Loop Powered LCD Bargraph -- Model LSB
from OTEK Corporation

In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]

  • Features: Alarms; Displays Bargraph; Intrinsically safe (optional feature)
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
Digital Panel Meter -- LDM35 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]

  • Features: Alarms; Set Points; Totalizer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
PMD Modular Multifunction Meter -- DIRIS A20
from SOCOMEC

DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 500
PAX® Rate Meter, Red Display, AC Powered -- PAXR0020
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14.2 mm) LED Display. Red Sunlight Readable Display. Rate Indication. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]

  • Features: Alarms
  • Number Digits: 5.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
DIN Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]

  • Features: Alarms; Set Points
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
Configurable Indicator -- 40T96
from Gefran

Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Auto-Tricolor Bar-Digital Controller -- Model HI-Q2K
from OTEK Corporation

HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]

  • Features: Alarms; Displays Bargraph; OnOff; Set Points; Conditioning
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
Digital Panel Meter -- LDM40 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]

  • Features: Alarms; Set Points; Totalizer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
PMD Modular Multifunction Meter -- DIRIS A40
from SOCOMEC

DIRIS A40 and A41are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 700
PAX® Timer, Green Display, AC Powered -- PAXTM100
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) LED Display. Green Display. Elapsed Timer w/Preset Capability. Counter w/Preset Capability. Cycle Counting Capability. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. Communications and Bus Capabilities. PC Software Available for... [See More]

  • Features: Alarms
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
High Performance Panel Meter -- DP41-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]

  • Features: Alarms; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
Configurable Indicator -- 4T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Automatic Tricolor Bargraph/Controller -- Model HI-QTEK
from OTEK Corporation

The USB-232 converter plugs into theDB9 connector and extends 1.25" on therear. Has standard "Client" connector. [See More]

  • Features: Alarms; Displays Bargraph; Conditioning (optional feature)
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
PMD Modular Multifunction Meter -- DIRIS A60
from SOCOMEC

DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]

  • Features: Alarms
  • Display Technology: LCD
  • Display Type: Combination
  • Voltage Range: 28 to 700
PAX® Timer, Red Display, AC Powered -- PAXTM000
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) LED Display. Red Sunlight Readable Display. Elapsed Timer w/Preset Capability. Counter w/Preset Capability. Cycle Counting Capability. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. Communications and Bus Capabilities. PC... [See More]

  • Features: Alarms
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
i-Series emperature/Process Meters -- DPi Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Features: Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Fast Microprocessor Display / Alarm Unit -- 2400
from Gefran

Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective. cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Loop Powered 4.5 Digit LCD Panel Meter -- Model LPM
from OTEK Corporation

OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And all Loop... [See More]

  • Features: Alarms; Displays Bargraph; Intrinsically safe; Conditioning (optional feature)
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal -- PX2CHZ00
from Red Lion Controls, Inc.

PID Control With Reduced Overshoot. Universal Input for Process, Temperature, Voltage, Current And Resistance. Programmable Dual Line Display With Units And Bar Graph. Four Programmable Universal Annunciators. Tri-Color Display, With 7 Programmable Color Zones. Field Installable Option Cards for... [See More]

  • Features: Alarms
  • Input Type: Temperature
i-Series Temp/Process/Strain Meters -- DPI8C and DPIS8C
from OMEGA Engineering, Inc.

i/8 and i/32 FAMILY. The OMEGA ® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a... [See More]

  • Features: Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Force, Pressure And Displacement Transducer Indicator -- 40B48
from Gefran

48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100 Ω). [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Smart Bargraph -- Model HI-Q101
from OTEK Corporation

OTEK's New HI-Q101 is notonly a form, fit and functionreplacement of the BE051 &BE101 but a 21st Century technologyequivalent of our successfull HI-Q Series.The look is similar but the performance isdifferent. You get many included featuresand options not available before, such as:*Relays: 2 each... [See More]

  • Features: Alarms; Displays Bargraph; Set Points (optional feature)
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00
from Red Lion Controls, Inc.

PID Control With Reduced Overshoot. Universal Input for Process, Temperature, Voltage, Current And Resistance. Programmable Dual Line Display With Units And Bar Graph. Four Programmable Universal Annunciators. Tri-Color Display, With 7 Programmable Color Zones. Field Installable Option Cards for... [See More]

  • Features: Alarms
  • Input Type: Temperature
i-Series Temperature/Process Meters -- DPi32, DPi16, DPi8 Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Features: Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Force, Pressure And Displacement Transducer Indicator -- 40B96
from Gefran

96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Precision Thermistor Meter/Controller -- DP25-TH
from OMEGA Engineering, Inc.

The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. [See More]

  • Features: Alarms; Set Points
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Plug-in Display For Transmitters -- TDP-1001
from Gefran

The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable Strain/Process Controller -- CNiS3233
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Temperature And Pressure Double Indicator / Alarm Unit -- 40TB
from Gefran

PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable Strain/Process Controller -- CNiS822-C24
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Temperature Indicator With Configurable Input -- 4T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Features: Adjustable Display; Alarms
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable Temp/Pressure Controller -- CNi3222
from OMEGA Engineering, Inc.

Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]

  • Features: Adjustable Display; Alarms; Set Points
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0