Red (High Intensity) Digital Panel Meters

5 Results
Digital Panel Meter -- APM765-6R0-00
from Acromag, Inc.

Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]

  • Display Colors: Red; Red- High Intensity
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Digital Tilt Indicator -- DTI Series
from Sherborne Sensors

The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]

  • Display Colors: Red; Red- High Intensity
  • Number Digits: 5.0
  • Display Type: Numeric; Alphanumeric; Combination
  • Display Technology: LED
Digital Panel Meters (NEMA 4X) -- Falcon F35 & F45
from Simpson Electric Company

Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily... [See More]

  • Display Colors: Red; Red- High Intensity
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Weight Indicator -- 7600E
from Emery Winslow Scale Co.

Stainless Steel enclosure with U-bracket mount, optional AC/DC operation [See More]

  • Display Colors: Red- High Intensity
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
Digital Panel Meter -- D-CK 920 Series
from Hoyt Electrical Instrument Works, Inc.

The D-CK920 Meter is made to mount on the surface of a panel or as a Window Mounted unit. The choice of mounting is that of the user. To mount the D-CK920 on the surface of a panel begin by cutting a hole in the panel. The D-CK920 AC and DC Digital meters will fit the standard 2 ½ ”... [See More]

  • Display Colors: Red- High Intensity
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0