LED Digital Panel Meters
from Transducer Techniques, LLC
MODEL DPM-2. The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system designers. Model DPM-2 accepts any full bridge transducer. [See More]
- Display Technology: LED
- Number Digits: 6.0
- Display Type: Numeric
- Display Colors: Blue; Green
from Altech Corp.
Measurement Function. 1 Ø Current (True RMS) [See More]
- Display Technology: LED
- Frequency Range: 45 to 65
- Current Range: 5 to 50
- Input Type: AC Current
from Win Source Electronics
Win Source Part Number: 1146347-GEM20160. Category: Industrial Automation and Controls >Panel Meters - Counters, Hour Meters. Series: GEMINI. Type: Preset, Tachometer. Termination Style: Screw Terminal. Package: Bulk. Ingress Protection: IP66 - Dust Tight, Water Resistant. Standard Package: 1. [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 115 to 230
from BinMaster, Inc.
The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from ifm efector inc.
Functions with or without PLC. Multi-color display. Visualizes ifm sensor values which are connected to ifm masters. Easy integration for each IO-Link device. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Display Technology: LED
- Response Time: 8.4
- Display Colors: Yellow
- Width: 45
from DigiKey
Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount [See More]
- Display Technology: LED
- Outputs: Solid State
- Display Colors: Red
- Width: 45
from Exsenco, LLC
SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Laurel Electronics LLC
Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. Times single or cumulative events from 1 µs to 999,999 hrs. Transmits single event time or accumulated time of all events. Timing resolution to 0.2 µs. Timing from 0.2 µs to 999,999 hrs. Selectable HH.MM.SS clock format or... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PCE Instruments / PCE Americas Inc.
For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Multi
from Transducer Techniques, LLC
The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front... [See More]
- Display Technology: LED
- Number Digits: 7.0
- Display Type: Numeric
- Display Colors: Red
from Altech Corp.
Measurement Function. Frequency (MF16). Power Factor (MP16) [See More]
- Display Technology: LED
- Frequency Range: 45 to 65
from Win Source Electronics
Win Source Part Number: 1044408-H7CN-XLN AC100-240. Category: Industrial Automation and Controls >Panel Meters - Counters, Hour Meters. Series: H7CN. Type: Preset. Termination Style: Plug In, 8 Pin (Octal). Package: Box. Standard Package: 1. Output Type: Relay. Panel Cutout Dimensions: Square -... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: Less Than 0.37 (9.4mm)
- Voltage Range: 100 to 240
from BinMaster, Inc.
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from ifm efector inc.
Display up to four digital sensor values. Brightness, orientation and background color adaptable. Supplied with Y-splitter. For displaying the process values of a connected IO-Link sensor. Easy integration between sensor and IO-Link master. From May 1st 2025, products produced in EU and Singapore... [See More]
- Display Technology: LED
- Response Time: 11.2
- Display Colors: Yellow
- Width: 45
from DigiKey
4 DIGIT LED TIME INTERVAL METER [See More]
- Display Technology: LED
- Width: 92
- Display Colors: Red
- Height: 46
from Exsenco, LLC
SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Laurel Electronics LLC
Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity. Accuracy of 0.01% of reading ± 2 counts. 4- or 6-wire hookup to avoid lead resistance effects. 10 Vdc excitation to power four 350-ohm load cells in parallel... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PCE Instruments / PCE Americas Inc.
For measuring system parameters of single-phase networks /. optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30P can determine the most important system parameters of a single-phase network. Based on the current and voltage, the digital indicator... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Multi
from Transducer Techniques, LLC
The TIO-3000 System was originally designed to perform precision summing on 2, 3 , or 4 load cell signals for weighing applications. Development has progressed into accessory modules with considerable versatility for user defined configurations in a compact economical five (5) slot system with... [See More]
- Display Technology: LED
- Outputs: Analog (optional feature)
- Input Type: Strain Gauge
- Features: Conditioning
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Display Technology: LED
- Frequency Range: 45 to 65
- Voltage Range: 11 to 519
- Input Type: AC Voltage
from Win Source Electronics
Win Source Part Number: 1009753-ACA5-20PC-11-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 85 to 264
from BinMaster, Inc.
The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 12.0
from DigiKey
COUNTER AND RATE INDIOCATOR SELE [See More]
- Display Technology: LED
- Height: 46
- Width: 92
- Operating Temperature: 32 to 122
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Display Technology: LED
- Frequency Range: 45 to 65
- Voltage Range: 11 to 519
- Input Type: AC Voltage
from Win Source Electronics
Win Source Part Number: 1196713-ACA5-20PC-2-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 85 to 264
from BinMaster, Inc.
The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 12.0
from DigiKey
6 DIGIT LED DISPLAY COUNTER WITH [See More]
- Display Technology: LED
- Outputs: Solid State
- Display Colors: Red
- Width: 92
from Altech Corp.
Measurement Function. Frequency (MF16). Power Factor (MP16) [See More]
- Display Technology: LED
- Frequency Range: 50 to 60
- Current Range: 0.2500 to 6
- Input Type: AC Current
from Win Source Electronics
Win Source Part Number: 1010687-ACA5-20PC-7-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 85 to 264
from DigiKey
Preset, Tachometer 90 ~ 270VAC/DC Panel Mount [See More]
- Display Technology: LED
- Outputs: Relay; Relay
- Display Colors: Red
- Width: 92
from Altech Corp.
Measurement Function. 1 Ø Voltage (True RMS). 3 Digit LED Display [See More]
- Display Technology: LED
- Frequency Range: 50 to 60
- Voltage Range: 50 to 516
- Input Type: AC Voltage
from Win Source Electronics
Win Source Part Number: 1211064-ACM20-4-AC1-R-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACM20. Type: Multifunction Meter (Current, Voltage, Wattage). Termination Style: Screw Terminal. Features: Built In Current Transformer (Primary). Package: Box. Standard Package:... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: Less Than 0.37 (9.4mm)
- Voltage Range: 85 to 264
from DigiKey
4 DIGIT LED DISPLAY THUMB-WHEEL [See More]
- Display Technology: LED
- Outputs: Relay; Relay (2)
- Display Colors: Red
- Width: 69
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). Frequency. RPM. Run Hour [See More]
- Display Technology: LED
- Frequency Range: 45 to 65
- Voltage Range: 11 to 519
- Input Type: AC Voltage
from Win Source Electronics
Win Source Part Number: 1020243-ACM20-4-AC1-R-F-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACM20. Type: Multifunction Meter (Current, Voltage, Wattage, Frequency). Termination Style: Screw Terminal. Features: Built In Current Transformer (Primary). Package: Bulk. [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: Less Than 0.37 (9.4mm)
- Voltage Range: 85 to 264
from DigiKey
Totalizer 90 ~ 270VAC/DC Panel Mount [See More]
- Display Technology: LED
- Outputs: Solid State
- Display Colors: Red
- Width: 71
from Win Source Electronics
Win Source Part Number: 1372073-DK601. Category: Industrial Automation and Controls - Panel Meters. Temperature Range - Operating: 0 °C ~ 50 °C. Fake Threat In the Open Market: 33 pct. Type: Voltmeter. MSL Level: Not Applicable. Mfr: C-TON Industries. Series: DK600. Package: Bulk. Product... [See More]
- Display Technology: LED
- Display Colors: Green
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 5
from DigiKey
COUNT TOTALISER WITH 12V DC INBU [See More]
- Display Technology: LED
- Height: 34.5
- Width: 76
- Operating Temperature: 32 to 122
from Win Source Electronics
Win Source Part Number: 1350588-DMU-30ACV-2-DR-C. Category: Industrial Automation and Controls - Panel Meters. Series: DMU-30ACV. Type: Voltmeter. Termination Style: Screw Terminal. Package: Box. Ingress Protection: IP65 - Dust Tight, Water Resistant. Standard Package: 12. Panel Cutout Dimensions:... [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 85 to 264
from DigiKey
SELECTABLE DIGITAL TIMER/ COUNTE [See More]
- Display Technology: LED
- Outputs: Relay; Relay (2)
- Display Colors: Multi
- Width: 69
from Win Source Electronics
Win Source Part Number: 1114711-IMD20160. Category: Industrial Automation and Controls >Panel Meters. Series: Apollo. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Excitation Supply. Package: Box. Ingress Protection: IP65 - Dust Tight, Water Resistant. Standard Package: 1. [See More]
- Display Technology: LED
- Display Colors: Red
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Voltage Range: 115 to 230
from DigiKey
Time Counter (Hour Meter) 12 ~ 24VDC Panel Mount [See More]
- Display Technology: LED
- Height: 29
- Width: 71
- Operating Temperature: 32 to 122
from Win Source Electronics
Win Source Part Number: 1384921-CRM1000-25-I. Category: Panel Meters. Mfr: CR Magnetics Inc. [See More]
- Display Technology: LED
from DigiKey
Time Counter (Hour Meter) 90 ~ 270VAC/DC Panel Mount [See More]
- Display Technology: LED
- Height: 29
- Width: 71
- Operating Temperature: 32 to 122
from tecsis LP
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Technology: LED
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Define Instruments
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from HORIBA Instruments, Inc.
These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model. DU-102E: standard type. Compliant with the RoHS directive [See More]
- Display Technology: LED
- Number Digits: 3.0
- Display Type: Combination
- Display Colors: Red
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Ashcroft Inc.
The Ashcroft ® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons. Large LED display. Field Selectable Outputs: Current and Voltage. Enhanced product capability with... [See More]
- Display Technology: LED
- Number Digits: 6.0
- Display Type: Alphanumeric
- Display Colors: Red
from Cole-Parmer
bull; Special installation tools are not required for current measurement. • No soldering needed â € ”connections are made through screw terminals. • Snap-in and bezel mounting design makes installation quick and easy. • Calibrates and scales rapidly with built in... [See More]
- Display Technology: LED
from Global Digital Instruments LLC
Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]
- Display Technology: LED; LCD
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Colors: Red
from Baumer Ltd.
ndash; –Voltage input ±10 V, ±20 VDC, ±200 VDC. – –Voltage input ±100 mVDC for measurements by external current shunt (precision resistor). – –Current input ±20 mA. – –Display range can be linearised. – –LED... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Colors: Red
from Murata Power Solutions
For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]
- Display Technology: LED; LCD
- Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.5
from OTEK Corporation
We shrunk the EBD! By popular demand, we took our popular EBD (6x1.7x2") and made it fit in the industry's most popular panel meter size 1/8 DIN (3.6x1.6x2"), and kept all the outstanding features. This is a reduction of almost 50% in size and price, but not in performance and quality! The new BDM... [See More]
- Display Technology: LED
- Number Digits: 4.0 to 4.5
- Display Type: Numeric
- Display Colors: Green; Red; Yellow
from Interface, Inc. - AZ
Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar. 5 digit bipolar LED display. Nonlinearity < 0.01%. Analog output - 10 VDC, with 2 kHz bandwidth. Front panel shunt calibration, tension or compression, internal or external resistor. Peak and valley monitoring. [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Trans-Tek, Inc.
The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT ’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Simpson Electric Company
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red; Red- High Intensity
from Amp-Line Corp.
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Dynisco
Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Sherborne Sensors
The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric; Alphanumeric; Combination
- Display Colors: Red; Red- High Intensity
from Hymark/Kentucky Gauge
2x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Acromag, Inc.
Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Panel Components & Systems, Inc.
These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems. Although they are mainly used in electrical panels, these devices can also be integrated in many other applications. The... [See More]
- Display Technology: LED
- Display Colors: Aqua
- Display Type: Numeric
from Hoyt Electrical Instrument Works, Inc.
HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT ’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through the HACA-20PC ’s on-board CT, apply power to the meter's two supply terminals, and you... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Status Instruments, Inc.
INTRODUCTION. The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manifactured with SMT. T. he instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 digit display for the 48x48 format and a 3 / 4 digit display for the 96x48 format, and 3 indicating... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Multi
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Advanced Energy Industries, Inc.
The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination provides accurate control and... [See More]
- Display Technology: LED
- Number Digits: 8.0 to 24.0
- Display Type: Numeric
- Display Colors: Blue; Red
from tecsis LP
Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Define Instruments
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from HORIBA Instruments, Inc.
Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 %. Automatic... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red; Yellow
from Cole-Parmer
bull; Special installation tools are not required for current measurement. • No soldering needed â € ”connections are made through screw terminals. • Snap-in and bezel mounting design makes installation quick and easy. • Calibrates and scales rapidly with built in... [See More]
- Display Technology: LED
from Baumer Ltd.
– –Thermocouples J, K, T and Pt100. – –Reading in °C (1/10 °C) or °F (1/10 °F). – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Colors: Red
from OTEK Corporation
The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity isthe panel cut out, mounting and bezel. [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red
from Interface, Inc. - AZ
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Display Colors: Red
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Dynisco
Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Sherborne Sensors
The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Combination
- Number Digits: 4.5
from Hymark/Kentucky Gauge
Compact 5 digit LED display. Max. display accuracy 0,01 mm. Actual value memory. Panel mount housing. Reading distance sensor/tape up to 2 mm. RS485 interface. 5V backup input. Works with SM5 magnetic sensors [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Panel Components & Systems, Inc.
Laureate ™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer interface and control. Accuracy is 99.99% of full scale ±1 count. Used as a direct-reading DC voltmeter,... [See More]
- Display Technology: LED
- Display Colors: Green (optional feature); Yellow
- Display Type: Numeric
from Hoyt Electrical Instrument Works, Inc.
HACA5-20PC Series AC Ammeters are designed to scale and digitally display the output of standard, 5A-output current transformers (50:5A, 500:5A, 1000:5A, etc.). Simply pass the secondary/output wires of the “primary ” CT through the HACA5-20PC ’s on-board CT, apply power to the... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Status Instruments, Inc.
INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal... [See More]
- Display Technology: LED
- Number Digits: 3.0 to 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Multi
from CARLO GAVAZZI Automation Components
3-dgt µP-based meter with double input for AC currents or voltages. With 20 selectable primary CT/VT ranges. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based indicator for AC currents or voltages. Selectable CT/VT... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from tecsis LP
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 6.0
from Define Instruments
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from HORIBA Instruments, Inc.
Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement,... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Green; Red
from Cole-Parmer
bull; Special installation tools are not required for current measurement. • No soldering needed â € ”connections are made through screw terminals. • Snap-in and bezel mounting design makes installation quick and easy. • Calibrates and scales rapidly with built in... [See More]
- Display Technology: LED
from Baumer Ltd.
– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OTEK Corporation
OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Interface, Inc. - AZ
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Sherborne Sensors
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hymark/Kentucky Gauge
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 8.0
from Panel Components & Systems, Inc.
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Customer adjustment of both "ZERO" and "SPAN" is permissible via potentiometers, accessible from... [See More]
- Display Technology: LED
- Display Colors: Green (optional feature); Yellow
- Display Type: Numeric
from Hoyt Electrical Instrument Works, Inc.
The D-CK920 Meter is made to mount on the surface of a panel or as a Window Mounted unit. The choice of mounting is that of the user. To mount the D-CK920 on the surface of a panel begin by cutting a hole in the panel. The D-CK920 AC and DC Digital meters will fit the standard 2 ½ ”... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Status Instruments, Inc.
INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Features. • 2 independend measuring channels with an universal input. • 3 or 7-colour bargraph with programmable colour switching over. • Recording of 750 measuring segments, released temporary. • Programmable indication characteristic and bargraph magnifier. • Up to 8... [See More]
- Display Technology: LED
- Number Digits: 8.0
- Display Type: Numeric
- Display Colors: Multi
from CARLO GAVAZZI Automation Components
3-dgt µP-based frequency meter with autoranging capability. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based frequency indicator. 1.0 to 999 Hz. Autoranging capability. 72 x 72 mm. Degree of protection (front): IP 50... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from HORIBA Instruments, Inc.
The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-friendly product... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red
from Cole-Parmer
1/8 DIN Universal DC Panel Meter [See More]
- Display Technology: LED
- Display Colors: Red
from Baumer Ltd.
– –Current input 4...20 mA. – –Display range can be linearised. – –Easy programming. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OTEK Corporation
The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting: Just drill a 3/8" (10mm)... [See More]
- Display Technology: LED
- Number Digits: 4.5
- Display Type: Numeric
- Display Colors: Green (optional feature); Red (optional feature)
from Interface, Inc. - AZ
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including high... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Hymark/Kentucky Gauge
6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Panel Components & Systems, Inc.
PC &S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and frequency units are... [See More]
- Display Technology: LED
- Display Colors: Green (optional feature); Yellow
- Display Type: Numeric
from Hoyt Electrical Instrument Works, Inc.
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Display Technology: LED
- Number Digits: 6.0
- Display Type: Numeric
- Display Colors: Red
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Display Technology: LED
- Number Digits: 2.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta 50, 60, 70 is a digital panel meter used for the measurement & electrical parameters like volt, millivolt & current. It is mainly used in laboratories. Features. • DC Current ranges and DC Voltage ranges. • 4 ½ Digit ultra bright Display. • Highly adaptable DPMs... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from HORIBA Instruments, Inc.
This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector. Flow rate signal output: 0-5 VDC. Flow rate display function. Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max. Dimensions: 48 (W) × 96 (H) × 170 (D)... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Green; Red
from Cole-Parmer
1/8 DIN True RMS AC Voltage / Current Panel Meter [See More]
- Display Technology: LED
- Current Range: 5
- Display Colors: Red
- Input Type: AC Voltage; AC Current
from OTEK Corporation
The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The unit was specifically designed to replace (form & fit) the old electrome-chanical bargraphs like the Chessel 700 series. This unit is OTEK's largest... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Multi
from OMEGA Engineering, Inc.
The new DP450 Series digital panel meters are suitable for a wide range of display applications. Designed as low cost solution, they offer ruggedness, reliability with 3 1/2 digit resolution for many current, voltage, frequency and process applications. Supplied in a standard 1/8 DIN package, a full... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Hymark/Kentucky Gauge
3 x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 18.0
from Panel Components & Systems, Inc.
The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control panels, gensets, building management... [See More]
- Display Technology: LED
- Display Colors: Green (optional feature); Yellow
- Display Type: Numeric
from Hoyt Electrical Instrument Works, Inc.
Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Status Instruments, Inc.
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta 90 is the digital panel meter designed for industrial applications, which frequently require precise, on-site adjustment of the display range. Features. • Factory pre-set with many measuring ranges. • Measuring ranges selectable using jumpers. • Zero point and final value... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from CARLO GAVAZZI Automation Components
3-dgt plus dummy zero µPbased indicator, double input for AC current or voltage measurements. 112 selectable primary ranges. Housing for panel mounting and IP 50 front protection degree (IP65 on request). 3 dgt LED + dummy zero, µ-based digital indicator, for TRMS AC current and voltage... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.0
from Define Instruments
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from HORIBA Instruments, Inc.
Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement. Concentration: 0 -... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red; Yellow
from Cole-Parmer
bull; Upgradeable for customized solutions â € “ Choose from temperature, process, voltage, and current inputs. • Process, Voltage, Current, Temperature, And Strain Gauge Inputs. • 5-Digit 0.56'' Red Sunlight Readable Display. • Variable-intensity display for viewing... [See More]
- Display Technology: LED
- Current Range: 5
- Display Colors: Green
- Input Type: AC Voltage; AC Current
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from OMEGA Engineering, Inc.
The DP18 series offers a modular design for easy selection and installation of options and inputs. Field installable signal conditioner cards provide the large user or OEM the ability to stock options and spare signal conditioner cards for conversion of input type, meter function or repair. For... [See More]
- Display Technology: LED
- Number Digits: 3.5
- Display Type: Numeric
- Display Colors: Red
from Hoyt Electrical Instrument Works, Inc.
Hoyt's new HACA-20RM Series are the world ’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut ” CTs are required!... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Status Instruments, Inc.
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Green (optional feature); Red
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta 90A, B is the digital panel meter designed for industrial applications, which frequently require precise, onsite adjustment of the display range. Features. • Available in size 48 x 24 mm. • Compact digital display units in a 48 mm x 24 mm DIN standard snap-in housing. • The low... [See More]
- Display Technology: LED
- Number Digits: 3.0
- Display Type: Numeric
- Display Colors: Red
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Cole-Parmer
1/8 DIN Process Input Panel Meter [See More]
- Display Technology: LED
- Current Range: 0.0 to 0.0200
- Display Colors: Red
from OTEK Corporation
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OMEGA Engineering, Inc.
The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Amber; Green; Red
from Hoyt Electrical Instrument Works, Inc.
Power supply circuit 18-24 VDC. Tolerance ± 10 %. Consumption A ·V 4 [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Gefran
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective. cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta 90T is the digital panel meter which have been specially designed for the temperature measurement. Features. • Pt 100 temperature version. • Scaling adjustable over a wide range. • Versions available for current or voltage inputs (DC and AC), or Pt 100 temperature sensors [See More]
- Display Technology: LED
- Number Digits: 3.0
- Display Type: Numeric
- Display Colors: Red
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Display Technology: LED
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Cole-Parmer
bull; Upgradeable for customized solutions â € “ Choose from temperature, process, voltage, and current inputs. • Process, Voltage, Current, Temperature, And Strain Gauge Inputs. • 5-Digit 0.56'' Red Sunlight Readable Display. • Variable-intensity display for viewing... [See More]
- Display Technology: LED
- Display Colors: Red
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Orange; Red
from OMEGA Engineering, Inc.
i/8 and i/32 FAMILY. The OMEGA ® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Colors: Amber; Green; Red
from Hoyt Electrical Instrument Works, Inc.
Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard red, standard green, super-bright red, and low-power red. Two power supply... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100 Ω). [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features. • Display range : 0 …+1999. • Simple configuration. • Available with 24V DC and 110 VAC. • (50 / 60Hz) Supply Voltage [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.0
from OMEGA Engineering, Inc.
The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Amber; Green; Red
from Hoyt Electrical Instrument Works, Inc.
Hoyt ’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents from 200uA to 20A. These ammeters are 100% self-contained; no calibration or user-supplied components are... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Beta 10P/20P/30P/40P The digital panel meter Beta P Series have been designed for industrial applications, which frequently require precise and on site adjustment of the display range. Features. • Fast & Easy Installation on panel without any need of external swivel screws. • 4 Digits... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Display Technology: LED
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
The USB-232 converter plugs into theDB9 connector and extends 1.25" on therear. Has standard "Client" connector. [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red
from OMEGA Engineering, Inc.
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Hoyt Electrical Instrument Works, Inc.
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 4.0
from Gefran
The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply plugged... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
N30 (P, O, U, H) is a digital panel meter. Features. • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent energy, 15 minutes active power, 10 minutes voltage, 10 seconds frequency. •... [See More]
- Display Technology: LED
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Colors: Red
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from OTEK Corporation
Now you can replace the Old analog or digital "Switchboard"meters with OTEK's latest Nano & ASIC Technologyworthed of its Lifetime Warranteed products. TheNew SEB (Switchboard LED Bargraph) complementsthe new breed of Programmable Intelligent Controllers,with features only found in other OTEK's... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Combination
- Display Colors: Green; Red
from OMEGA Engineering, Inc.
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc,... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Hoyt Electrical Instrument Works, Inc.
Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]
- Display Technology: LED
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Gefran
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]
- Display Technology: LED
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Sifam Tinsley UK
Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features. • 3 Line 4 Digits ultra bright LED Display (up to 9999). • On site Programmable CT/PT Ratios. [See More]
- Display Technology: LED
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Colors: Red