Alphanumeric Display Digital Panel Meters

46 Results
Dual-line 6-digit Process Meter -- DPM-500
from BinMaster, Inc.

The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 12.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Technology: LED
ControlMaster field-mountable universal process indicator -- CMF160
from ABB Measurement & Analytics

The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]

  • Display Type: Numeric; Alphanumeric
  • Display Colors: Multi
  • Display Technology: LCD
  • Voltage Range: 24
Field Indicator -- JDF200
from ABB Measurement & Analytics

With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup ” menu allows the operators in the field to interact with the device without training and all needed parameters can be set... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 24.0
  • Character Size: Less Than 0.37 (9.4mm)
  • Display Technology: LCD
Field Indicator -- JDF300
from ABB Measurement & Analytics

Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different... [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 14.0
  • Character Size: Less Than 0.37 (9.4mm)
  • Display Technology: LCD
Dual Gauge
from Global Digital Instruments LLC

Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED; LCD
  • Number Digits: 5.0
  • Display Colors: Red
4 Digit LED Smart Meter/Remote Display -- Model HI-Q111
from OTEK Corporation

OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput. [See More]

  • Display Type: Alphanumeric
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
Digital Panel Meter -- N30 (P, O, U, H)
from Sifam Tinsley UK

N30 (P, O, U, H) is a digital panel meter. Features. • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent energy, 15 minutes active power, 10 minutes voltage, 10 seconds frequency. •... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 5.0
  • Display Colors: Red
Digital Tilt Indicator -- DTI Series
from Sherborne Sensors

The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]

  • Display Type: Numeric; Alphanumeric; Combination
  • Display Technology: LED
  • Number Digits: 5.0
  • Display Colors: Red; Red- High Intensity
Remote Display -- IPN ProRemote
from Blue Sky Energy, Inc.

The IPN-ProRemote combines full-featured charge controller monitoring and battery system monitoring into a single user friendly remote display. A bright crisp backlit LCD display with plain English language text and three simple front panel keys is extremely easy to use. With the IPN-ProRemote you... [See More]

  • Display Type: Alphanumeric
  • Display Colors: Green
  • Display Technology: LCD
  • Width: 112
Programmable Panel Meters -- DM61
from Ashcroft Inc.

The Ashcroft ® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons. Large LED display. Field Selectable Outputs: Current and Voltage. Enhanced product capability with... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 6.0
  • Display Colors: Red
6 Digit Digital Panel Meter -- UDM60 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]

  • Display Type: Alphanumeric; Combination
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LCD
Intelligent Indicator -- Model 9840
from Interface, Inc. - AZ

Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel. Remote sense excitation. 5 & 6 point linearization. Bipolar. 999,999 display counts. Nonlinearity < 0.005%. Auto setup for multiple load cells. Fast, direct analog output. 10 VDC scalable analog output -... [See More]

  • Display Type: Alphanumeric
  • Display Colors: Aqua
  • Display Technology: LCD
  • Input Type: DC Voltage
Vehicle Display Gauge -- Sigmagauge LCD Vehicle Display
from PG Drives Technology Inc.

The Sigmagauge LCD is a highly versatile vehicle display, which can be easily configured and customized to meet OEM requirements. The backlit, dot-matrix display receives its information via CANbus, and presents vehicle status and diagnostic information to the operator using a graphic icon system. [See More]

  • Display Type: Alphanumeric; Combination
  • Display Technology: LCD
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Green
Digital Panel Ammeter -- MA2301
from Hoyt Electrical Instrument Works, Inc.

Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS measurement. CT programable up to 5000A. 3 phase 4 wire electrical connection. IP protection (Front Plate): IP65 [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 4.0
  • Input Type: AC Current
Series 2000 Digital Process Indicator
from Clark Solutions

The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]

  • Display Type: Numeric; Alphanumeric; Combination
  • Number Digits: 0.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
DIN Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
Tachometer w/ Hour Meter and Job Timer -- FS-500
from Global Digital Instruments LLC

STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 5.0
  • Display Colors: Red
Serial Input Remote Display -- Model HI-QREM
from OTEK Corporation

OTEK's HI-QREM was designed under D.O.D. specificationsto bring the latest technology to our Armed Forcesreplacing old obsoleted technology.The HI-QREM (Remote Panel Meter) accepts RS232,RS485 and the new standard USB V2 and can even bepowered by it with a maximum of "2 Loads" (200mA @5VDC).The... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 5.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LED
Meter of Network Parameters -- ND20LITE
from Sifam Tinsley UK

The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables... [See More]

  • Display Type: Alphanumeric
  • Voltage Range: 2.8 to 480
  • Display Technology: LCD
  • Current Range: 0.0020 to 6
Multi-Channel Indicator -- Model 9850
from Interface, Inc. - AZ

Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation. 2000 samples/sec/channel. Works with torque transducers, load cells, encoders, LVDTs and speed pickups. 7-pole 200 Hz antialias filter plus 4-pole digital filters. Auto-scaled 5V and/or 10V analog... [See More]

  • Display Type: Alphanumeric
  • Input Type: Single Phase AC Power; DC Power
  • Display Technology: LCD
  • Outputs: Analog; Serial Communications
Digital Panel Ammeter -- MA501
from Hoyt Electrical Instrument Works, Inc.

Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS measurement. CT programable up to 5000A. 3 phase 4 wire electrical connection. IP protection (Front Plate): IP65 [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 4.0
  • Input Type: AC Current
High Performance Panel Meter -- DP41-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LCD
Multifunction Meter -- Alpha 10
from Sifam Tinsley UK

Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features. • 3 Line 4 Digits ultra bright LED Display (up to 9999). • On site Programmable CT/PT Ratios. [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 12.0
  • Display Colors: Red
Digital Panel Meter -- Diris A20 UL
from Hoyt Electrical Instrument Works, Inc.

Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on a PC or... [See More]

  • Display Type: Alphanumeric
  • Display Colors: Blue
  • Display Technology: LCD
  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
i-Series Temp/Process/Strain Meters -- DPI8C and DPIS8C
from OMEGA Engineering, Inc.

i/8 and i/32 FAMILY. The OMEGA ® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 4.0
  • Display Colors: Amber; Green; Red
Multifunction Meter -- Alpha 20
from Sifam Tinsley UK

Alpha 20 is a compact multifunction instrument which Measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces the multiple analog panel meters. Features. • MODBUS (RS485) Communication (optional). • Pulse/Limit Switch output (optional). • 3... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 12.0
  • Display Colors: Red
Digital Panel Meter -- Diris A40 UL
from Hoyt Electrical Instrument Works, Inc.

Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A40 and A41, with its six direct access keys and LCD displays, helps you use all the parameters in an LV or HV installation . These parameters can be... [See More]

  • Display Type: Alphanumeric
  • Display Colors: Blue
  • Display Technology: LCD
  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
Multi-Function Meter For Batch Control -- DPF6100
from OMEGA Engineering, Inc.

The DPF6000 microprocessor-based, 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-average meter, time-interval/time-interval-average meter, reset stopwatch, and cumulative timer or... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 6.0
  • Display Colors: Red
Multifunction Meter -- Alpha 40
from Sifam Tinsley UK

Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. Features. • True RMS Measurement. • Energy as per IEC 62053. • Onsite... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 12.0
  • Voltage Range: 63.5 to 500
Digital Volt Panel Meter -- MV507
from Hoyt Electrical Instrument Works, Inc.

Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS Measurement. 1 Phase 2 wire Electrical Connection. IP Protection (Front Plate): IP50 [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 4.0
  • Input Type: AC Voltage
Programmable Strain/Process Controller -- CNiS3233
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LCD
Multifunction Meter -- N27P
from Sifam Tinsley UK

N27P meter of network parameters. Features. • Measurement of 1-phase network parameters. • Universal measuring input: 1/5A, 100/400V or 32/63A, 100/400V. • Programmable analogue output 0/4 …20mA. • RS485 Modbus RTU slave interface. • Programmable current and voltage... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 4.0
  • Display Colors: Yellow
Leopard 96X22mm, 4 Digit Panel Meters -- BL-40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
Programmable Strain/Process Controller -- CNiS822-C24
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
Multifunction Meter -- N43
from Sifam Tinsley UK

N43 rail mounted power network meter. Features. • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems. • The measurement of: rms values of voltage and current, active, reactive and apparent power, active, reactive, energy, power... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 18.0
  • Display Colors: Orange
Multi Function Panel Meter -- MFM384
from Hoyt Electrical Instrument Works, Inc.

3 ∅ (True rms) Voltage. 3 ∅ (True rms) Current. 3 ∅ Power Factor. 3 ∅ Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency. Programmable CT Primary / Secondary. Programmable PT Primary / Secondary. Modbus RTU Communication (RS485) (Optional). [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 16.0
  • Input Type: AC Voltage; AC Current; Single Phase AC Power; Frequency
Programmable Temp/Pressure Controller -- CNi3222
from OMEGA Engineering, Inc.

Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LCD
Multifunction Meter -- ND10
from Sifam Tinsley UK

AP42 from Sifam Tinsley. Meter supply from measurement circuit. Features. • Measurement of basic power quantities: UL-L, UL-N, In, f, P, Q, S, PF, tg, cos Ep+, Ep-, EqL, EqC, THD. • 2 alarm outputs. • Pulse output for active energy. • Interface RS485 Modbus Slave (option). •... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 12.0
  • Display Colors: Blue
Tiger 96X48mm, 5 Digit, E Version Digital Meter -- DI-50E
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 5.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
Programmable Temperature/Process Meter -- DPi32
from OMEGA Engineering, Inc.

High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]

  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
Multifunction Meter -- ND20
from Sifam Tinsley UK

The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 16.0
  • Display Colors: Blue
Remote Display Programmer -- RD4 and RD6
from OMEGA Engineering, Inc.

REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 6.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LED
Multifunction Meter -- ND30
from Sifam Tinsley UK

The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LCD
  • Number Digits: 36.0
  • Display Colors: Multi
Temperature/Process Scanner -- DPS3100 & DPS3200 Series
from OMEGA Engineering, Inc.

The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3200 and DPS3204 can be programmed to accept different types of inputs, while the DPS3100 and DPS3104 are limited to one input type on all channels. Temperature is displayed in C or F, while voltage and current... [See More]

  • Display Type: Alphanumeric
  • Display Technology: LED
  • Number Digits: 4.0
  • Display Colors: Red
Multifunction Meter -- ND40
from Sifam Tinsley UK

Features. • Measurement and recording of over 500 electric energy quality parameters acc. to EN 50160, EN 61000-4-30, EN 6100-4-7 standards. • Measuring class A – for 3 second aggregation. 10 minute and 2 hour aggregation – class S. • Operation in 3 or 4-wire, 3-phase,... [See More]

  • Display Type: Alphanumeric
  • Display Colors: Multi
  • Display Technology: LCD
  • Voltage Range: 230 to 400
Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a... [See More]

  • Display Type: Alphanumeric
  • Number Digits: 6.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LED