Set Point Options Digital Panel Meters
Last Updated: April 1, 2025
Description
Set Point Options Digital Panel Meters are devices that provide the ability to set control limits or set points for various process parameters such as speed, temperature, pressure, or humidity. These meters incorporate features like alarms and on/off control, which allow them to send control signals to activate or deactivate process units when certain conditions are met.
Working Principle
Set Point Options Digital Panel Meters work by receiving input signals in various forms such as AC or DC current, voltage, or frequency. They can also measure changes in resistance or temperature. The meters use these inputs to monitor and control process parameters. When a set point is approached or exceeded, the meter sends an off control signal, and when the parameter drops below the set point, it sends an on control signal. This functionality is crucial for maintaining desired conditions in various industrial processes, making them highly useful for precise control and monitoring.
Applications
These digital panel meters are widely used in industrial settings where precise control of process parameters is essential. For example, in heating applications, they can control the temperature of an oven by sending signals to turn the heating element on or off. They are also used in motor control applications to maintain specific speed settings and in environmental control systems to regulate humidity levels.
Advantages over other Process - Industrial Heaters
Set Point Options Digital Panel Meters offer several advantages over traditional process control methods. They provide precise control and monitoring capabilities, which can lead to improved efficiency and reduced energy consumption. The ability to set specific control limits and receive alarms when these limits are reached ensures that processes remain within desired parameters, reducing the risk of equipment damage or product defects.
Limitations
One limitation of Set Point Options Digital Panel Meters is their reliance on accurate input signals. If the sensors or transducers providing these signals are faulty or improperly calibrated, the meter's control capabilities may be compromised. Additionally, these meters may require regular maintenance to ensure their accuracy and reliability.
Considerations
When considering the use of Set Point Options Digital Panel Meters, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. While these meters can offer significant benefits in terms of control and efficiency, they may also require investment in high-quality sensors and regular calibration to maintain accuracy. Durability and the potential need for replacement parts should also be considered, as these factors can impact the long-term cost-effectiveness of the meters.
from Exsenco, LLC
SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from ABB Measurement & Analytics
The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Exsenco, LLC
SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Dynisco
Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]
- Features: Adjustable Display; Alarms; Displays Bargraph; OnOff; Set Points
- Display Technology: LCD
- Display Type: Combination
- Analog Input Channels: 1
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Interface, Inc. - AZ
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]
- Features: Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Display Technology: LED
from NOSHOK, Inc.
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hoyt Electrical Instrument Works, Inc.
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]
- Features: Alarms; Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 4.0
from Sherborne Sensors
The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]
- Features: Adjustable Display; Alarms; OnOff; Set Points
- Number Digits: 5.0
- Display Type: Numeric; Alphanumeric; Combination
- Display Technology: LED
from Brighton Electronics, Inc.
7 segment display, data hold, peak hold, data protection, NEMA 4 enclosure [See More]
- Features: Set Points; Conditioning
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 4.5
from OTEK Corporation
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe... [See More]
- Features: Alarms (optional feature); Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Features: Adjustable Display; Alarms (optional feature); Set Points; Totalizer
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Features: Alarms; OnOff; Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 2.0
- Display Type: Numeric
- Display Technology: LED
from Interface, Inc. - AZ
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]
- Features: Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Features: Alarms; OnOff; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hoyt Electrical Instrument Works, Inc.
Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]
- Features: Adjustable Display; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Sherborne Sensors
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]
- Features: Adjustable Display; Alarms; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Features: Alarms; Displays Bargraph; OnOff; Set Points; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Status Instruments, Inc.
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]
- Features: Adjustable Display; Alarms (optional feature); Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Interface, Inc. - AZ
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]
- Features: Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hoyt Electrical Instrument Works, Inc.
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]
- Features: Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 5.0
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric; Combination
- Number Digits: 6.0
from OMEGA Engineering, Inc.
BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. Program to Change Colors: RED, AMBER, GREEN. Many Input Choices. Optional Relays for Alarm and Full PID Control. Communications Via Ethernet, RS-232, RS-485, and MODBUS. Embedded Web Server. Free Software, Active X Controls [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Gefran
Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective. cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Gefran
48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100 Ω). [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Features: Alarms; Set Points; Totalizer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
SPECIFICATIONS. Accuracy: 0.01% of reading 1 count of LSD. Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA. Conversion Rate: 3/second. Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high. Limit Outputs: Standard dual form "A" relay rated 0.25... [See More]
- Features: Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gefran
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]
- Features: Alarms; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from OMEGA Engineering, Inc.
The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]
- Features: Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
i/8 and i/32 FAMILY. The OMEGA ® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a... [See More]
- Features: Alarms; Set Points
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]
- Features: Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. [See More]
- Features: Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]
- Features: Adjustable Display; Alarms; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]
- Features: Adjustable Display; Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]
- Features: Adjustable Display; Alarms; Set Points
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]
- Features: Alarms; OnOff; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Peak Memory [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Gross/Net Reading or Peak Reading Software Configurable [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
The DP7000 Series temperature meters offer a wide temperature range, 2 selectable alarm settings, and an internal buzzer that indicates alarm condition or error. The user can define setpoint, on/off heating/cooling regulation, alarm configuration, load status, and ambient probe adjustment. Other... [See More]
- Features: Alarms; Set Points
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output. The popular DP25B series are accurate, economical, and easy to program. The DP25B... [See More]
- Features: Alarms; Set Points
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The CN100 temperature monitors enable the operator to continually monitor six thermocouple inputs providing a high or low alarm. Each input channel is independent, with individual setpoints. The CN100 scans each channel, and in the event of an alarm, scanning will halt, and the single SPDT relay... [See More]
- Features: Set Points
- Display Technology: LED
- Display Type: Numeric
- Display Colors: Red
from OMEGA Engineering, Inc.
The CN600 Series are microprocessor-based scanners which accept the same input type signals from up to 12 thermocouples or RTD's. Each zone is sequentially scanned and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet the operator's... [See More]
- Features: Set Points
- Display Technology: LED
- Display Type: Numeric
- Display Colors: Red
from OMEGA Engineering, Inc.
The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3200 and DPS3204 can be programmed to accept different types of inputs, while the DPS3100 and DPS3104 are limited to one input type on all channels. Temperature is displayed in C or F, while voltage and current... [See More]
- Features: Alarms (optional feature); Set Points
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output. The popular DP25B series are accurate, economical, and easy to program. The DP25B... [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a... [See More]
- Features: Alarms; Set Points
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 6.0