DC Current Digital Panel Meters
Last Updated: April 1, 2025
Description
DC Current Digital Panel Meters are devices designed to measure and display the amount of direct current (DC) flowing through a circuit. They provide a visual representation of the current in milliamps (mA DC) or amps (A DC), allowing users to monitor and manage electrical systems effectively.
Working Principle
DC Current Digital Panel Meters operate by receiving input in the form of DC current. The meter converts this input into a digital signal that is displayed on a screen, typically in numerical form. These meters are useful because they offer precise and real-time monitoring of current levels, which is crucial for maintaining the stability and efficiency of electrical systems. The digital display allows for easy reading and interpretation of data, which is essential for quick decision-making in various applications.
Applications
DC Current Digital Panel Meters are used in a wide range of applications. For instance, they are commonly employed in industrial settings to monitor the current in machinery and equipment, ensuring that they operate within safe parameters. They are also used in renewable energy systems, such as solar power installations, to track the current generated by solar panels. Additionally, these meters are utilized in automotive applications to measure the current in vehicle electrical systems.
Advantages over other Process - Industrial Heaters
While DC Current Digital Panel Meters are not directly comparable to industrial heaters, they offer advantages in terms of monitoring and control. For example, digital panel meters can provide precise current measurements that are crucial for the optimal operation of electric immersion heaters. This precision helps in maintaining the desired temperature and improving the efficiency and reliability of heating processes.
Limitations
One limitation of DC Current Digital Panel Meters is their dependency on a stable power supply for accurate readings. Fluctuations in power can affect the meter's performance. Additionally, these meters may require regular calibration to maintain accuracy over time, which can be a consideration in terms of maintenance.
Considerations
When selecting a DC Current Digital Panel Meter, several factors should be considered. Initial costs can vary depending on the features and specifications of the meter, such as the number of digits and display size. Operating expenses are generally low, but regular maintenance and calibration may incur additional costs. Durability is an important factor, as meters used in harsh environments need to withstand extreme conditions. Accuracy is crucial for effective monitoring, so choosing a meter with high precision is recommended. Replacement and maintenance costs should also be considered, as these can impact the overall cost of ownership.
from Exsenco, LLC
SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from PCE Instruments / PCE Americas Inc.
For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]
- Input Type: DC Voltage; DC Current; Resistance; Temperature
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from BinMaster, Inc.
The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 12.0
from ABB Measurement & Analytics
The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]
- Input Type: DC Voltage; DC Current; Frequency; Resistance; Temperature
- Display Technology: LCD
- Display Type: Numeric; Alphanumeric
- Display Colors: Multi
from RS Components, Ltd.
Lascar DPM 942 [See More]
- Input Type: AC Current; DC Current; Current
- Width: 72
- Number Digits: 4.0
- Height: 40
from BinMaster, Inc.
The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a dual-line display with... [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 13.0
from ABB Measurement & Analytics
With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup ” menu allows the operators in the field to interact with the device without training and all needed parameters can be set... [See More]
- Input Type: DC Current
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Alphanumeric
- Number Digits: 24.0
from RS Components, Ltd.
DIRIS B-30 RS Multifunction Meter RS485 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, power factor, voltage
- Depth: 65
from RS Components, Ltd.
7" PanelPilotACE Display Module [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Height: 117
- Width: 180
- Depth: 18.1
from RS Components, Ltd.
Simex SRP-147 24VDC [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Width: 137
- Number Digits: 4.0
- Height: 67
from RS Components, Ltd.
Measuring instrument [See More]
- Input Type: AC Current; DC Current; Single Phase AC Power; DC Power; AC Sine, Current, Power
- Height: 80
- Width: 90
- Depth: 64
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
- Width: 92
- Number Digits: 3.0
- Height: 92
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
- Width: 92
- Number Digits: 3.0
- Height: 92
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
- Width: 92
- Number Digits: 4.0
- Height: 92
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
- Width: 92
- Number Digits: 4.0
- Height: 92
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
- Width: 92
- Number Digits: 4.0
- Height: 92
from RS Components, Ltd.
RS PRO AP20-311EAZR000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
- Width: 92
- Number Digits: 4.0
- Height: 92
from RS Components, Ltd.
RS PRO AP20-311EALR000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
- Width: 92
- Number Digits: 4.0
- Height: 92
from RS Components, Ltd.
Sifam Tinsley BT90-C031K90000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Dc current, dc voltage
- Width: 92
- Number Digits: 4.0
- Height: 22.2
from RS Components, Ltd.
Lascar S43-RS485 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Height: 75.9
- Width: 115
- Depth: 31.8
from RS Components, Ltd.
Lascar SGD 70-A-DK+ [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
- Depth: 75
from Emery Winslow Scale Co.
Stainless Steel enclosure with U-bracket mount, optional AC/DC operation [See More]
- Input Type: AC Voltage; DC Voltage; DC Current; RS-232, RS-485, RS-422
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from NOSHOK, Inc.
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Sherborne Sensors
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]
- Input Type: DC Voltage; DC Current; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Keller America, Inc.
The EV-94 EB digital indicator is faster, more precise, more reliable and equipped with additional inputs, making it universally applicable for measuring value display, controlling, monitoring, and counting applications. The EV-94 employs self-monitoring and self-diagnosis systems to ensure high... [See More]
- Input Type: DC Voltage; DC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Colors: Red
from Amp-Line Corp.
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Interface, Inc. - AZ
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Murata Power Solutions
For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Temperature
- Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.5
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power (optional feature); DC Power (optional feature); Resistance; 0-5, 2-5, 1-6, 0-10, 1-11 Vdc
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from Acromag, Inc.
Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]
- Input Type: DC Current; DC Power; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Baumer Ltd.
ndash; –Voltage input ±10 V, ±20 VDC, ±200 VDC. – –Voltage input ±100 mVDC for measurements by external current shunt (precision resistor). – –Current input ±20 mA. – –Display range can be linearised. – –LED... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Specialty Product Technologies
The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless... [See More]
- Input Type: DC Voltage; DC Current; Temperature
- Number Digits: 5.0
- Display Type: Numeric
- Outputs: Relay
from Red Lion Controls, Inc.
Four Selectable D.C. Ranges. 200 µA, 2 mA, 20 mA, 200 mA. Minimum and Maximum Display Capture. Red/Green LCD w/Backlighting. 0.48" (12.2 mm) High Digits. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or Relay). Optional USB Programming... [See More]
- Input Type: DC Current
from Dynisco
Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The MU-35CL interconnects by means of a push-on screw terminal that is provided with the meter. A high quality, internally isolated, wide range, switching supply is built into every MU- 35CL meter. This allows the meter to operate from a wide range of AC or DC voltages. (See specifications.) The... [See More]
- Input Type: DC Current
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 3.5
from Dynalco
METER: universal digital panel meter, ABS & CSA approval. Accepts a 0-1 mA signal proportional to pressure, temperature, or any other variable. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor and outdoor applications. Field-adjustable. DC-powered (8-40 Vdc). For low... [See More]
- Input Type: DC Current
- Display Technology: LCD
- Display Type: Numeric
from Status Instruments, Inc.
INTRODUCTION. The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The... [See More]
- Input Type: DC Current; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Displays 4-20mA input signal. Loop powered. From the engineers that brought you the world ’s first 4-20mA loop powered display comes the SD-50X indicator – designed to be powered from the 4-20mA current loop input signal. This versatile, compact meter can be used to measure... [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 5.0
from Sifam Tinsley UK
The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables... [See More]
- Input Type: AC Voltage; AC Current; DC Current; Frequency; Three Phase AC Power
- Display Technology: LCD
- Display Type: Alphanumeric
- Voltage Range: 2.8 to 480
from OTEK Corporation
The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge (optional feature); Resistance (optional feature); Temperature (optional feature); %RH, pH
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.5
from PR electronics
Application. The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be panel mounted in the safe area or... [See More]
- Input Type: DC Current
- Number Digits: 4.0
- Character Size: Larger than 0.56 (14.2mm)
- Display Technology: LCD
from FUTEK Advanced Sensor Technology, Inc.
IHH500 , Elite Version , Battery Operated Digital Handheld Display , Analog Output , Alarm Relays , TEDS and USB Output , Rotary Sensor Measurement - Accessory Kit (Elite) and SensIT Software Pro are Included [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge
- Number Digits: 7.0
- Display Type: Numeric
- Outputs: Analog; Serial Communications
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 2.0
- Display Type: Numeric
- Display Technology: LED
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Baumer Ltd.
– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Specialty Product Technologies
The FLEX ® Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC Voltage/Current, AC Voltage/Current, Process, Temperature, and Strain Gage Inputs. [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Strain Gauge; Temperature
from Red Lion Controls, Inc.
Four Selectable D.C. Ranges. 200 µA, 2 mA, 20 mA, 200 mA. Minimum and Maximum Display Capture. Reflective Display. 0.48" (12.2 mm) High Digits. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or Relay). Optional USB Programming Card... [See More]
- Input Type: DC Current
from Dynisco
Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DU-45CL is an economical high resolution 4 to 20mA process loop measuring meter. It is easily user adjustable to any reading between -19999 and +19999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. The standard meters... [See More]
- Input Type: AC Current; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.5
from Dynalco
METER: 3 ½- or 4 ½- digit LCD, 4-20 mA current loop-powered indicator. Displays pressure, temperature, or any other variable proportional to the 4-20 mA input. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor or outdoor applications. Field-adjustable. No... [See More]
- Input Type: DC Current
- Display Technology: LCD
- Display Type: Numeric
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OTEK Corporation
In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.5
from PR electronics
Application. The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex Zone 0. Technical... [See More]
- Input Type: DC Current
- Number Digits: 4.0
- Character Size: Larger than 0.56 (14.2mm)
- Display Technology: LCD
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. User Friendly. Very Easy Scaling. Contains 24 Vdc or 10 Vdc for Transducer Excitation. Easily Scaled in Any Engineering Unit from -1999 to 9999. Front Panel Min or Max and Tare Functions. External Display Hold and Tare Standard. Full-Size 0.56" (14.2 mm)... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Baumer Ltd.
– –Current input 4...20 mA. – –Display range can be linearised. – –Easy programming. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Red Lion Controls, Inc.
DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Red LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]
- Input Type: DC Current
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Display Colors: Red
from Dynisco
Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Display Technology: LCD
- Display Type: Combination
- Analog Input Channels: 1
from Hoyt Electrical Instrument Works, Inc.
The DU-35CL is an economical 4-20mA process loop measuring meter. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The unique set of Signal Conditioning Components incorporated in this meter, enables the use of a simple two step scaling and calibration... [See More]
- Input Type: AC Current; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Status Instruments, Inc.
The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by means of... [See More]
- Input Type: DC Current; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial... [See More]
- Input Type: DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a panel, P.C.B. or your ownhousing. The 12 turn potentiometers for Zero and Spangive you smooth and wide range... [See More]
- Input Type: DC Voltage; DC Current; Custom
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.5
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]
- Input Type: DC Voltage; DC Current; Temperature
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Red Lion Controls, Inc.
DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Reflective Display. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]
- Input Type: DC Current
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Width: 39
from Hoyt Electrical Instrument Works, Inc.
The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive Energy, Power Factor, Amp Demand, Apparent Power Demand, Active Power Demand, Maximum Amp Demand, Maximum Apparent Power... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel... [See More]
- Input Type: DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from OTEK Corporation
OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And all Loop... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.5
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]
- Input Type: DC Voltage; DC Current; Temperature
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Gefran
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Potentiometer
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions. 5 Point Linearization. Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display. Min., Max. and Tare Functions. True 6-Wire Bridge Connection. Net/Gross Button. Zero Error Correction. Fixed Tare Capability [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Red Lion Controls, Inc.
DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Yellow/Green LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]
- Input Type: DC Current
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Display Colors: Green; Yellow; Multi
from Hoyt Electrical Instrument Works, Inc.
Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX has several added features such as Industry StandardI.R.D.A. communications (I/O) that eliminates theneed to... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge (optional feature); Temperature (optional feature); Custom
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.5
from Gefran
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc,... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Red Lion Controls, Inc.
DC Current Meter. Selectable DC current ranges: +/- 199.9uA/199.9mV, +/- 1.999mA,. +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges. 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity. 1/8 DIN (50 mm x 97 mm). Built-in Scaling Provisions. Selectable Decimal Point... [See More]
- Input Type: DC Current
- Width: 50
- Number Digits: 2.0
- Depth: 97
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on a PC or... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized... [See More]
- Input Type: DC Voltage; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A40 and A41, with its six direct access keys and LCD displays, helps you use all the parameters in an LV or HV installation . These parameters can be... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from Define Instruments
The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for... [See More]
- Input Type: DC Voltage; DC Current; Temperature; Digital Pulse, AC Current Sensor, NTC, Potentiometer
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Hoyt's new HDCA5-20PC Series dc ammeters are specifically designed to display the output of all popular 50mV and 100mV dc-shunts. 25 input ranges provide for precision measurement of dc currents from 1.000A to 2000A. With the exception of an external shunt, the unit is 100% self-contained – no... [See More]
- Input Type: DC Voltage; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]
- Input Type: DC Current; +/- 1, 5, 10, 20 mA
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]
- Input Type: DC Voltage; DC Current; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Power supply circuit 18-24 VDC. Tolerance ± 10 %. Consumption A ·V 4 [See More]
- Input Type: DC Voltage; DC Current; DC Power
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Peak Memory [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard red, standard green, super-bright red, and low-power red. Two power supply... [See More]
- Input Type: DC Voltage; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Gross/Net Reading or Peak Reading Software Configurable [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Hoyt Electrical Instrument Works, Inc.
Hoyt ’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents from 200uA to 20A. These ammeters are 100% self-contained; no calibration or user-supplied components are... [See More]
- Input Type: DC Voltage; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3200 and DPS3204 can be programmed to accept different types of inputs, while the DPS3100 and DPS3104 are limited to one input type on all channels. Temperature is displayed in C or F, while voltage and current... [See More]
- Input Type: DC Voltage; DC Current
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; 57.8-600V
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from OMEGA Engineering, Inc.
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a... [See More]
- Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
Hoyt ’s DMS-20LCD-2/3-DCM, self-powered, +90V and +150V voltage monitors set new standards for quality, performance, size and cost. Simply apply dc power to the two rear terminals and the unit is fully operational---no additional components or connections are required! Their large, 0.37... [See More]
- Input Type: DC Voltage; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0