AC Voltage Digital Panel Meters
from Altech Corp.
Measurement Functions. 3 Ø Power (Active, Reactive, Apparent). 3 Ø Power Factor. Energy (Active, Reactive, Apparent) [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LCD
- Frequency Range: 45 to 65
from RS Components, Ltd.
DIRIS B-30 RS Multifunction Meter RS485 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, power factor, voltage
- Depth: 65
from BinMaster, Inc.
The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]
- Input Type: AC Voltage; DC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from PCE Instruments / PCE Americas Inc.
For measuring system parameters of single-phase networks /. optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30P can determine the most important system parameters of a single-phase network. Based on the current and voltage, the digital indicator... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount - Bezel [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 0.0 to 400
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LED
- Frequency Range: 45 to 65
from RS Components, Ltd.
7" PanelPilotACE Display Module [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Height: 117
- Width: 180
- Depth: 18.1
from BinMaster, Inc.
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]
- Input Type: AC Voltage; DC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 380 to 690
- Display Technology: LCD
- Current Range: 0.0 to ?
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LED
- Frequency Range: 45 to 65
from RS Components, Ltd.
Simex SRP-147 24VDC [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Width: 137
- Number Digits: 4.0
- Height: 67
from BinMaster, Inc.
The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]
- Input Type: AC Voltage; DC Voltage
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 12.0
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 380 to 690
- Display Technology: LCD
- Current Range: 0.0 to ?
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LCD
- Frequency Range: 45 to 65
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
- Width: 92
- Number Digits: 3.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display DIN Rail [See More]
- Input Type: AC Voltage
- Voltage Range: 0.0 to 120
- Display Technology: LCD
- Current Range: 0.0 to ?
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). 3 Ø Power Factor. 3 Ø Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LCD
- Frequency Range: 45 to 65
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
- Width: 92
- Number Digits: 3.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 0.0 to 400
- Display Technology: LCD
- Current Range: 0.0 to ?
from Altech Corp.
Measurement Function. 1 Ø Voltage (True RMS). 3 Digit LED Display [See More]
- Input Type: AC Voltage
- Voltage Range: 50 to 516
- Display Technology: LED
- Frequency Range: 50 to 60
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
- Width: 92
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 230 to 400
- Display Technology: LCD
- Current Range: 5 to ?
from Altech Corp.
Measurement Functions. 1 Ø Voltage (True RMS). 3 Ø Voltage (True RMS) [See More]
- Input Type: AC Voltage
- Voltage Range: 0.0 to 200
- Display Technology: LED
- Frequency Range: 50 to 60
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
- Width: 92
- Number Digits: 4.0
- Height: 92
from DigiKey
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 0.0 to 100
from Altech Corp.
Measurement Function. Frequency (MF16). Power Factor (MP16) [See More]
- Input Type: AC Voltage
- Voltage Range: 50 to 516
- Display Technology: LCD
- Frequency Range: 60
from RS Components, Ltd.
Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
- Width: 92
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 380 to 660
from Altech Corp.
Measurement Functions. 1 Ø Voltage (True RMS). 3 Ø Voltage (True RMS) [See More]
- Input Type: AC Voltage
- Voltage Range: 50 to 516
- Display Technology: LCD
- Frequency Range: 60
from RS Components, Ltd.
RS PRO AP20-311EAZR000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
- Width: 92
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 380 to 660
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). Frequency. RPM. Run Hour [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LCD
- Frequency Range: 45 to 65
from RS Components, Ltd.
RS PRO AP20-311EALR000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
- Width: 92
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 120 to 208
from Altech Corp.
Measurement Functions. 3 Ø Voltage (True RMS). 3 Ø Current (True RMS). Frequency. RPM. Run Hour [See More]
- Input Type: AC Voltage
- Voltage Range: 11 to 519
- Display Technology: LED
- Frequency Range: 45 to 65
from RS Components, Ltd.
Sifam Tinsley BT90-C031K90000000 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Dc current, dc voltage
- Width: 92
- Number Digits: 4.0
- Height: 22.2
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 380 to 660
from RS Components, Ltd.
Lascar S43-RS485 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Height: 75.9
- Width: 115
- Depth: 31.8
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 120 to 208
from RS Components, Ltd.
Lascar SGD 70-A-DK+ [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
- Depth: 75
from DigiKey
Energy Monitor (Power Meter) LED - Red Characters Display Panel Mount [See More]
- Input Type: AC Voltage
- Display Colors: Red
- Display Technology: LED
- Voltage Range: 120 to 208
from RS Components, Ltd.
Digital Panel Indicator, 4 digit, LED [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; High dc current signal, high dc voltage signal
- Width: 45
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 100 to 230
- Display Technology: LCD
- Current Range: 0.0 to ?
from RS Components, Ltd.
Digital Panel Indicator, 4 digit, LED [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
- Width: 45
- Number Digits: 4.0
- Height: 92
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, White Backlight Display Panel Mount [See More]
- Input Type: AC Voltage
- Voltage Range: 380 to 690
- Display Technology: LCD
- Current Range: 0.0 to ?
from RS Components, Ltd.
Digital Panel Indicator, 4 digit, LED [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
- Depth: 64
- Number Digits: 5.0
from DigiKey
ENERGY MONITOR LCD DIN RAIL [See More]
- Input Type: AC Voltage
- Voltage Range: 0.0 to 230
- Display Technology: LCD
- Current Range: 5 to ?
from RS Components, Ltd.
NA5PLUS TGU14200U0-T:3-color bargraph me [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, resistance, temperature, voltage
- Width: 44
- Number Digits: 4.0
- Height: 138
from DigiKey
ENERGY MONITOR LCD DIN RAIL [See More]
- Input Type: AC Voltage
- Voltage Range: 0.0 to 230
- Display Technology: LCD
- Current Range: 5 to ?
from RS Components, Ltd.
RS PRO OMM 335PM-01-00 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
- Depth: 66
- Number Digits: 4.0
from DigiKey
ENERGY MONITOR LCD PANEL MOUNT [See More]
- Input Type: AC Voltage
- Voltage Range: 240 to 415
- Display Technology: LCD
- Current Range: 0.0 to ?
from RS Components, Ltd.
Universal process & temperature display [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power; Current, power, voltage
- Width: 92
- Number Digits: 5.0
- Height: 45
from DigiKey
ENERGY MONITOR LCD DIN RAIL [See More]
- Input Type: AC Voltage
- Voltage Range: 120 to 480
- Display Technology: LCD
- Current Range: 0.5000 to ?
from RS Components, Ltd.
Universal process & temperature display [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power; Current, power, voltage
- Width: 92
- Number Digits: 5.0
- Height: 45
from DigiKey
Energy Monitor (Power Meter) LCD - Black Characters, Green Backlight Display DIN Rail [See More]
- Input Type: AC Voltage
- Voltage Range: 120 to 480
- Display Technology: LCD
- Current Range: 0.0 to ?
from RS Components, Ltd.
UNIVRSL INPT METER RED AC POWR 85-250VAC [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Current, resistance, voltage
- Width: 92
- Number Digits: 5.0
- Height: 45
from DigiKey
ENERGY MONITOR LCD DIN RAIL [See More]
- Input Type: AC Voltage
- Voltage Range: 230 to 400
- Display Technology: LCD
- Current Range: 0.5000 to ?
from Murata Power Solutions
For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Temperature
- Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.5
from Status Instruments, Inc.
INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]
- Input Type: AC Voltage; DC Voltage; Frequency; Pulse
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Red Lion Controls, Inc.
AC True RMS Voltage or Current Meter (jumper selectable). 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Green Display. 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max). Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 5.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Colors: Green
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power (optional feature); DC Power (optional feature); Resistance; 0-5, 2-5, 1-6, 0-10, 1-11 Vdc
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Cole-Parmer
1/8 DIN True RMS AC Voltage / Current Panel Meter [See More]
- Input Type: AC Voltage; AC Current
- Display Colors: Red
- Display Technology: LED
- Current Range: 5
from Sifam Tinsley UK
Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DU-35ACI1 and DU-35ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CT ’s (current transformers). No matter what the CT ratio, the 15 turn, infinitely adjustable Span... [See More]
- Input Type: AC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Specialty Product Technologies
The FLEX ® Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC Voltage/Current, AC Voltage/Current, Process, Temperature, and Strain Gage Inputs. [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Strain Gauge; Temperature
from Define Instruments
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]
- Input Type: AC Voltage; AC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Baumer Ltd.
– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Simpson Electric Company
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All... [See More]
- Input Type: AC Voltage; DC Voltage (optional feature)
- Number Digits: 5.0
- Display Type: Numeric
- Display Colors: Red
from Amp-Line Corp.
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]
- Input Type: AC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manifactured with SMT. T. he instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 digit display for the 48x48 format and a 3 / 4 digit display for the 96x48 format, and 3 indicating... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]
- Input Type: AC Voltage; DC Voltage; Strain Gauge; Resistance; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Red Lion Controls, Inc.
AC True RMS Voltage or Current Meter (jumper selectable). 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red, Sunlight Readable Display. 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max). Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 5.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Colors: Red
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Cole-Parmer
bull; Upgradeable for customized solutions â € “ Choose from temperature, process, voltage, and current inputs. • Process, Voltage, Current, Temperature, And Strain Gauge Inputs. • 5-Digit 0.56'' Red Sunlight Readable Display. • Variable-intensity display for viewing... [See More]
- Input Type: AC Voltage; AC Current
- Display Colors: Green
- Display Technology: LED
- Current Range: 5
from Sifam Tinsley UK
Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DU-40AC is an economical, high resolution, AC voltage measuring meter with a full scale range of 700.0V AC. The unique resistively isolated differential input of this meter allows safe measurement of phase to phase voltages. After selecting a new range, re-calibration is required. Display Hold... [See More]
- Input Type: AC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]
- Input Type: AC Voltage; DC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from CARLO GAVAZZI Automation Components
3-dgt µP-based meter with double input for AC currents or voltages. With 20 selectable primary CT/VT ranges. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based indicator for AC currents or voltages. Selectable CT/VT... [See More]
- Input Type: AC Voltage; AC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Simpson Electric Company
The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency,... [See More]
- Input Type: AC Voltage; Three Phase AC Power
- Display Technology: LCD
- Display Type: Numeric
- Display Colors: Red
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3-digit display for the 48x48 format or a 3 / 4 digit display for the 96x48 format. The input signal... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 3.0 to 4.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
AC Voltmeter. Selctable AC voltage ranges: 0 to 1.999 V,. 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V. 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity. 1/8 DIN (50 mm x 97 mm). Built-in Scaling Provisions. Selectable Decimal Point Location. Auto Zeroing Circuits. Over-Range Indication. NEMA 4X/IP65 Sealed... [See More]
- Input Type: AC Voltage
- Width: 50
- Number Digits: 2.0
- Depth: 97
from OMEGA Engineering, Inc.
Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Sifam Tinsley UK
Features. • 2 independend measuring channels with an universal input. • 3 or 7-colour bargraph with programmable colour switching over. • Recording of 750 measuring segments, released temporary. • Programmable indication characteristic and bargraph magnifier. • Up to 8... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 8.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive Energy, Power Factor, Amp Demand, Apparent Power Demand, Active Power Demand, Maximum Amp Demand, Maximum Apparent Power... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Input Type: AC Voltage; DC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from CARLO GAVAZZI Automation Components
3-dgt µP-based frequency meter with autoranging capability. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based frequency indicator. 1.0 to 999 Hz. Autoranging capability. 72 x 72 mm. Degree of protection (front): IP 50... [See More]
- Input Type: AC Voltage
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Red Lion Controls, Inc.
PAX ® Lite AC Voltage Monitor. 1/8 DIN (50 mm x 97 mm). Up to 600 VAC max. Auto Zero Circuit. NEMA 4X/IP65 [See More]
- Input Type: AC Voltage
- Depth: 97
- Width: 50
from OMEGA Engineering, Inc.
The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true-RMS scalable inputs. The 4 digit, 14-segment alphanumeric display ensures easy reading and reconfiguration. This meter uses an integrated circuit that computes the true root-mean-square value of complex input... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta 50, 60, 70 is a digital panel meter used for the measurement & electrical parameters like volt, millivolt & current. It is mainly used in laboratories. Features. • DC Current ranges and DC Voltage ranges. • 4 ½ Digit ultra bright Display. • Highly adaptable DPMs... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
3-dgt plus dummy zero µPbased indicator, double input for AC current or voltage measurements. 112 selectable primary ranges. Housing for panel mounting and IP 50 front protection degree (IP65 on request). 3 dgt LED + dummy zero, µ-based digital indicator, for TRMS AC current and voltage... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.0
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 2.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta 90 is the digital panel meter designed for industrial applications, which frequently require precise, on-site adjustment of the display range. Features. • Factory pre-set with many measuring ranges. • Measuring ranges selectable using jumpers. • Zero point and final value... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on a PC or... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta 90A, B is the digital panel meter designed for industrial applications, which frequently require precise, onsite adjustment of the display range. Features. • Available in size 48 x 24 mm. • Compact digital display units in a 48 mm x 24 mm DIN standard snap-in housing. • The low... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A40 and A41, with its six direct access keys and LCD displays, helps you use all the parameters in an LV or HV installation . These parameters can be... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta G1 is the digital panel meter designed for industrial applications, which frequently requires precise and on-site adjustment of the display range. Features. • 3/64 DIN Indicator. • LCD: 3-1/2 digit 0.5 ” high LCD display (non backlit or -ve image red) bright red backlighting. [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED (optional feature); LCD (optional feature)
from Hoyt Electrical Instrument Works, Inc.
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]
- Input Type: AC Voltage; 0 to 600 V
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features. • 3/64 DIN Indicator. • LCD: 4-1/2 digit 0.5 ” high LCD display with optional negative image, bright red... [See More]
- Input Type: AC Voltage
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED (optional feature); LCD (optional feature)
from Hoyt Electrical Instrument Works, Inc.
Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; DC Power
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features. • Display range : 0 …+1999. • Simple configuration. • Available with 24V DC and 110 VAC. • (50 / 60Hz) Supply Voltage [See More]
- Input Type: AC Voltage; Frequency
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
3 Digit, 7 segment LED Display. Wide Range. True RMS Measurement. For 1 Phase 2 wire Electrical Network. IP Protection (Front): IP65 [See More]
- Input Type: AC Voltage
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Beta 10P/20P/30P/40P The digital panel meter Beta P Series have been designed for industrial applications, which frequently require precise and on site adjustment of the display range. Features. • Fast & Easy Installation on panel without any need of external swivel screws. • 4 Digits... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
3 Digit, 7 segment LED Display. Wide Range. True RMS Measurement. For 1 Phase 2 wire Electrical Network. IP Protection (Front): IP65 [See More]
- Input Type: AC Voltage
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
N30 (P, O, U, H) is a digital panel meter. Features. • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent energy, 15 minutes active power, 10 minutes voltage, 10 seconds frequency. •... [See More]
- Input Type: AC Voltage; AC Current
- Number Digits: 5.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS Measurement. 1 Phase 2 wire Electrical Connection. IP Protection (Front Plate): IP50 [See More]
- Input Type: AC Voltage
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Sifam Tinsley UK
The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables... [See More]
- Input Type: AC Voltage; AC Current; DC Current; Frequency; Three Phase AC Power
- Display Technology: LCD
- Display Type: Alphanumeric
- Voltage Range: 2.8 to 480
from Hoyt Electrical Instrument Works, Inc.
The DD-40VHz is a compact, dual 4.0 digit red LED display of AC volts and frequency. The combination of ACV and Hz makes the DD-40VHz ideal for generator set and other stand-by power applications. Both the voltmeter and the frequency meter will display to 0.1 resolution. Each DD-40VHz has a... [See More]
- Input Type: AC Voltage; Frequency
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 8.0
from Sifam Tinsley UK
Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features. • 3 Line 4 Digits ultra bright LED Display (up to 9999). • On site Programmable CT/PT Ratios. [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
3 ∅ (True rms) Voltage. 3 ∅ (True rms) Current. 3 ∅ Power Factor. 3 ∅ Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency. Programmable CT Primary / Secondary. Programmable PT Primary / Secondary. Modbus RTU Communication (RS485) (Optional). 1... [See More]
- Input Type: AC Voltage; AC Current; Single Phase AC Power
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from Sifam Tinsley UK
Alpha 20 is a compact multifunction instrument which Measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces the multiple analog panel meters. Features. • MODBUS (RS485) Communication (optional). • Pulse/Limit Switch output (optional). • 3... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
3 ∅ (True rms) Voltage. 3 ∅ (True rms) Current. 3 ∅ Power Factor. 3 ∅ Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency. Programmable CT Primary / Secondary. Programmable PT Primary / Secondary. Modbus RTU Communication (RS485) (Optional). [See More]
- Input Type: AC Voltage; AC Current; Single Phase AC Power; Frequency
- Number Digits: 16.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Sifam Tinsley UK
Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. Features. • True RMS Measurement. • Energy as per IEC 62053. • Onsite... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]
- Input Type: AC Voltage; AC Current; Single Phase AC Power; 28/330volts (L-N)
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Sifam Tinsley UK
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Features. • True RMS Measurement. • Onsite Programmable. • Low Back Depth. • Phase Reversal Indication. •... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Display Colors: Multi
- Display Type: Combination
- Voltage Range: 63.5 to 254
from Hoyt Electrical Instrument Works, Inc.
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for... [See More]
- Input Type: AC Voltage; AC Current; Single Phase AC Power; 10 volt to 415 volt
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Sifam Tinsley UK
Alpha 70 is a compact, multi-function panel mount power quality monitor, which measures, calculates and displays major electrical parameters of three phase power system. Features. • Phasor representation of all 3 phases for system analysis. • Energy Class 0.5S as per standard IEC 62053... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Display Colors: Multi
- Display Type: Combination
- Voltage Range: 57.7 to 289
from Hoyt Electrical Instrument Works, Inc.
Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; 57.8-600V
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from Sifam Tinsley UK
AP41 from Sifam Tinsley. Measurement of power network parameters in 3 or 4-wire balanced or unbalanced systems. Features. • True RMS Measurement. • Energy as per IEC 62053. • Onsite Programmable. • Low Back Depth. • Error Diagnosis Mode. • LCD Display with Back-lit. [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 9.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Murata Power Solution's DMS-20PC-1-LM is a component-size, self-contained, low-cost ac voltmeter for true line measurements. It requires no additional components or auxiliary power. Simply plug it into any wall outlet and instantly read voltages from 85 to 264Vac (47-63Hz). The large (0.37"/9.4mm),... [See More]
- Input Type: AC Voltage
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Sifam Tinsley UK
N27P meter of network parameters. Features. • Measurement of 1-phase network parameters. • Universal measuring input: 1/5A, 100/400V or 32/63A, 100/400V. • Programmable analogue output 0/4 …20mA. • RS485 Modbus RTU slave interface. • Programmable current and voltage... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
Hoyt's new DMS-20PC-FM Series are the world ’s smallest, self-powered, ac frequency meters. Simply connect the ac line to the two rear input terminals, and the unit is fully operational with no additional components or auxiliary power required! Two, 50/60Hz models operate over input voltage... [See More]
- Input Type: AC Voltage; Frequency, Prototype
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0
from Sifam Tinsley UK
N43 rail mounted power network meter. Features. • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems. • The measurement of: rms values of voltage and current, active, reactive and apparent power, active, reactive, energy, power... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 18.0
- Display Type: Alphanumeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself —no external power supply is required! The large, 0.37"/9.4mm digits exhibit uniform... [See More]
- Input Type: AC Voltage; AC Current; Single Phase AC Power; 4/20 mA
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Sifam Tinsley UK
AP42 from Sifam Tinsley. Meter supply from measurement circuit. Features. • Measurement of basic power quantities: UL-L, UL-N, In, f, P, Q, S, PF, tg, cos Ep+, Ep-, EqL, EqC, THD. • 2 alarm outputs. • Pulse output for active energy. • Interface RS485 Modbus Slave (option). •... [See More]
- Input Type: AC Voltage; AC Current; Frequency
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
3 ½ Digit, LED Display, Digital Panel Voltmeters combine a precision A/D converter; a factory-trimmed, highly stable, voltage reference; and a large (0.37"/9.4mm), easy-to-read LED display in a single package that is only slightly larger than the display itself. Displays are oered in either... [See More]
- Input Type: AC Voltage; DC Power; 200 mV/200 volts typical
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5